-
Supplier: Cole-Parmer
Description: Available in 6 colors for quick and easy identification: berry, rose, yellow, lime, violet, and orange. Made of polyolefin, a transparent polycarbonate alternative containing no bisphenol-A (BPA).|Superior chemical resistance compared to polycarbonate. Sterilize by autoclave, gamma
- Connection Type: Barbed
- Fitting Type: Luer Lock
-
Supplier: Cole-Parmer
Description: Available in 6 colors for quick and easy identification: berry, rose, yellow, lime, violet, and orange. Made of polyolefin, a transparent polycarbonate alternative containing no bisphenol-A (BPA).|Superior chemical resistance compared to polycarbonate. Sterilize by autoclave, gamma
- Connection Type: Barbed
- Fitting Type: Luer Lock
-
Supplier: Cole-Parmer
Description: Available in 6 colors for quick and easy identification: berry, rose, yellow, lime, violet, and orange. Made of polyolefin, a transparent polycarbonate alternative containing no bisphenol-A (BPA).|Superior chemical resistance compared to polycarbonate. Sterilize by autoclave, gamma
- Connection Type: Barbed
- Fitting Type: Luer Lock
-
-
Supplier: Cole-Parmer
Description: Available in 6 colors for quick and easy identification: berry, rose, yellow, lime, violet, and orange. Made of polyolefin, a transparent polycarbonate alternative containing no bisphenol-A (BPA).|Superior chemical resistance compared to polycarbonate. Sterilize by autoclave, gamma
- Connection Type: Barbed
- Fitting Type: Luer Lock
-
Supplier: Watson-Marlow Fluid Technology Group
Description: barb and tubing allows drainage along an unimpeded flow path Enhanced Tri-Clamp design reduces the risk of a seal failure Suitable for sterilisation by autoclave and gamma irradiation Precision compression between tube and fitting eliminates flow by-pass and media entrapment
- English Size: 0.5 to 1.5 inch
- Connection Type: Barbed
- Features: English
- Material: Polypropylene (PP)
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: irradiation & autoclave: Flexible implementation of hybrid single-use and multiple use technologies 100% integrity tested: Highest security Claimed size equivalent to tubing ID size: No flow restriction 3-step operation: Easy, robust, repeatable operation All hose barb connections
- English Size: 0.5 inch
- Features: Barbed, Coupling, English, Sanitary / Food Grade Fitting
- Fitting Type: Tube Fitting
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: irradiation & autoclave: Flexible implementation of hybrid single-use and multiple use technologies 100% integrity tested: Highest security Claimed size equivalent to tubing ID size: No flow restriction 3-step operation: Easy, robust, repeatable operation All hose barb connections
- English Size: 0.375 inch
- Features: Barbed, Coupling, English, Sanitary / Food Grade Fitting
- Fitting Type: Tube Fitting
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: irradiation & autoclave: Flexible implementation of hybrid single-use and multiple use technologies 100% integrity tested: Highest security Claimed size equivalent to tubing ID size: No flow restriction 3-step operation: Easy, robust, repeatable operation All hose barb connections
- English Size: 0.75 inch
- Features: Barbed, Coupling, English, Sanitary / Food Grade Fitting
- Fitting Type: Tube Fitting
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: irradiation & autoclave: Flexible implementation of hybrid single-use and multiple use technologies 100% integrity tested: Highest security Claimed size equivalent to tubing ID size: No flow restriction 3-step operation: Easy, robust, repeatable operation All hose barb connections
- English Size: 0.375 inch
- Features: Barbed, Coupling, English, Sanitary / Food Grade Fitting
- Fitting Type: Tube Fitting
-
Supplier: U.S. Plastic Corporation
Description: The MPUs twist-to-connect design features an easy-to-use locking mechanism that guards against accidental disconnects and provides a reliable, secure connection. A 3/4" hose barb provides smooth, rapid media transfer. Sharp barbed ends minimize fluid turbulence and dead space and the
- Connection Type: Barbed
-
Supplier: Watson-Marlow Fluid Technology Group
Description: of the cap Suitable for sterilisation by autoclave and gamma irradiation
- English Size: 0.5 to 1.5 inch
- Features: English
- Material: Polypropylene (PP)
-
Supplier: Ralston Instruments, Inc.
Description: XTHA-2MS0-XH 1/4" male High Pressure x male Quick-test XT, S.S. Connect a Female 60 degree coned and threaded pressure fitting to a Quick-test XT 10,000 psi hose Excellent for connecting to Autoclave Engineers, Butech, HIP (High Pressure Equipment), Parker or equivalent High
- English Size: 0.25 inch
- Fitting Type: Adapter, Quick Coupler
- Features: English, Stainless Steel
-
Supplier: OMEGA Engineering, Inc.
Description: them a perfect replacement in many applications for stainless steel or brass. Use FT-HFC-35 couplings anywhere – They are available in the most common thread and hose sizes, 3/4" NPT or garden hose for drum unloading, male and female thread connections. Special-ordered couplings are
- English Size: 0.375 to 0.75 inch
- Connection Type: Barbed
- Fitting Type: Cam-Lock, Elbow, Quick Coupler
- Features: English
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-2MSA-XH 1/4" male High Pressure x female Quick-test, no check-valve, S.S. Connect a Female High Pressure 60 degree coned and threaded pressure fitting to a Quick-test hose Excellent for connecting to Autoclave Engineers, Butech, HIP (High Pressure Equipment), Parker or
- English Size: 0.25 inch
- Fitting Type: Adapter, Quick Coupler
- Features: English, Stainless Steel
-
Supplier: Ralston Instruments, Inc.
Description: with QT or QS hoses. Please use Quick-test XT hoses Made in USA
- English Size: 0.25 inch
- Fitting Type: Adapter, Quick Coupler
- Features: English, Stainless Steel
-
Supplier: Watson-Marlow Fluid Technology Group
Description: BioClamp is a patented plastic union clamp, specifically designed to meet the needs of busy pharmaceutical and bioprocessing laboratories. Lot numbers moulded in for full traceability Moulded from reinforced Nylon 66 USP Class VI, FDA Reduce distortion on polymeric fittings when subjected to
- Capacity / Opening: 0.5 to 8 inch
- Material: Plastic
- Type: T-Bolt Band Clamps
Find Suppliers by Category Top
More Information Top
-
Device for monitoring conterpressure in plastics packs in an immersion-type autoclave.
A device for checking that adequate counterpressure is applied to plastics food containers during autoclaving is based on a cap fitted with a hose which vents to the outside of the autoclave.
-
The Official Show Issue of SAMPE 2011!
The Premium AQD SS 545CL comes with a threaded female fitting de- signed to receive our airflow autoclave and oven hoses .
-
DESIGN AND MANUFACTURE OF A HIGH-G UNMANNED
AERIAL VEHICLE STRUCTURE
In order to attach the autoclave ’s vacuum hose to the mandrel, a three part vacuum fitting assembly was threaded in the mandrel, sealed with Teflon™ tape.
-
Environmental Assessment for Selection and Operation of the Proposed Field Research Centers for the Natural and Accelerated Bioremediation Research (NABIR) Pro...
All equipmentthat would come in contactwith the sample water, such as hoses , pumps, and fittings ,would be cleanedand subjectedto antiseptictreatment(e.g., autoclaving ,bleach and rinse, as practical)before sampling.
-
Plastics
Sealings, valve and pump parts, membranes, transparent, rigid tubes (for HF and HCl), Fittings , linings for tubes, container and medical to autoclaves , films for the packing of pharmaceuticals, instruments, shrink tubings ; Kaschierungen of wood, metal for the protection against atmospheric influences and…
-
Plastics
Application examples sealings, valve and pump parts, membranes, transparent, rigid tubes (for HF and HCl), Fittings , linings for tubes, container and medical to autoclaves , films for the packing of pharmaceuticals, instruments, shrink tubings ; Kaschierungen of wood, metal for the protection against atmospheric…
-
Resurfacing, Recoating, and Refinishing Services
Oxygen cleaning is performed on factories with furnaces, autoclaves , aerospace facilities, refineries, pressure gauges, pressure transmitters, regulators, fittings , thermowells, gold mines, hospitals, tubing, pipe, hoses , filters, valves and other assemblies and plants.
-
Parts Washing Services
Oxygen cleaning is performed on factories with furnaces, autoclaves , aerospace facilities, refineries, pressure gauges, pressure transmitters, regulators, fittings , thermowells, gold mines, hospitals, tubing, pipe, hoses , filters, valves, and other assemblies and plants.
-
Federal Register > Tuesday, February 6, 1996 > [61 FR 4524] Economic Classification Policy Committee: Standard Industrial Classification Replacement-The North ...
…fabricated bar joists and concrete reinforcing bars); Power Boiler and Heat Exchanger Manufacturing (heat exchangers); Metal Valve Manufacturing (hose nozzles, rubber hose and tube assemblies, and metal pipe fittings ); All Other Fabricated Metal … Gauge) Manufacturing (gas absorbers, autoclaves , buoys, and floating structures).
-
Preparation of monocellular dispersions of mammalian neoplastic cells from solid tumors
…IEC; 259), No. C-198014 Centrifuge cups for above, 3/4 inch slotted, 250 ml (IEC; 384), No. C-278314 fitted with rubber cush- ions … fol- lowing, wrapped, and autoclaved (15 min at 15 … to use: Undyed nylon hose , one pair white nurses'…
Indicates content that may require registration and/or purchase.