-
Supplier: Cincinnati Sub-Zero Products
Description: microwave produces energy input into the component to be heated while the oven itself remains cold. In comparison to the process in autoclaves, the processing times are reduced by up to 50 %. Energy consumption is reduced by up to 70 %. The Research Project The VHM Hephaistos
- Application: Drying
- Features: Other
- Controller Type: Programmable
- Heat Source: RF / Microwave / Dielectric
-
Supplier: Weiss Technik North America, Inc.
Description: systems, in the microwave field High degree of product quality thanks to the maximum homogeneity of the microwave fields: Hexagonal chamber structure. By using microwave absorbing tool materials, additional positive effects can be achieved. Sizes from laboratory scale to large
- Application: Drying
- Features: Other
- Controller Type: Programmable
- Heat Source: RF / Microwave / Dielectric
-
Supplier: Cincinnati Sub-Zero Products
Description: provides the highest interior volume with the smallest footprint. Thanks to iE3 motors, improved insulation and the reliable door-sealing concept, the ovens operate with maximum energy efficiency. Our industrial ovens are equipped as standard with the digital SiMPAC® measurement and
- Temperature Range: 752 F
- Capacity: 8 to 284.99999999999994 cubic feet
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
-
-
Supplier: Weiss Technik North America, Inc.
Description: highest interior volume with the smallest footprint. Thanks to iE3 motors, improved insulation and the reliable door-sealing concept, the ovens operate with maximum energy efficiency. Our industrial ovens are equipped as standard with the digital SiMPAC® measurement and control system
- Temperature Range: 752 F
- Capacity: 8 to 284.99999999999994 cubic feet
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
Find Suppliers by Category Top
More Information Top
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Fluka/Application_Notes/analytix1_2008.pdf
Digestion procedure using 25% TMAH in an autoclave microwave oven .
-
Chemical composition of polysaccharides of the red alga Tichocarpus crinitus (Tichocarpaseae) from different sites of Peter the Great Bay, Sea of Japan
For decomposition of the samples 0.2 g of polysac charide was placed in a microwave oven autoclave ; 5 ml HNO3 was added and the sample was sealed her metically and kept for overnight at room temperature.
-
Comparison of different digestion methods of green and black tea at the Sarajevo market for the determination of the heavy metal content
For this reason, wet digestion is more widely used in autoclaves and microwave ovens .
-
Effectiveness of different processing methods in reducing hydrogen cyanide content of flaxseed
They were submitted to different processing methods that included autoclaving , microwave oven roasting, pelleting, and grinding.
-
Quím. Nova vol.33 issue5; Abstract: S0100-40422010000500035
No statistically significant differences were found between the autoclave and microwave oven responses at the 95% confidence level.
-
Low-Cost Potato Tissue Culture with Microwave and Bleach Media Preparation and Sterilization
Incorporating a common 5 % NaOCl household beach at a concentration of 9 ppm (active chlorine) in media sterilized with an autoclave or microwave oven controlled microorganism growth and maintained plantlet growth performance.
-
Direct atomic emission analysis of bismuth and germanium oxides and bismuth orthogermanate crystals using two-jet arc plasma
Whereas amorphous GeO2 and the β phase are readily soluble in acids, α GeO2 is poorly soluble, and to accelerate GeO2 dissolution the sample preparation process is usually intensified by using autoclaves and microwave ovens .
-
Solvent‐free Synthesis of Flowable Carbon Clusters with Customizable Size and Tunable Optical Performance
cles.[16-18] However, since the carbonization only pro- ceeds at high temperature or with assistance by plasma or microwave, these solvent-based technical routes thereby heavily rely on particular equipment like auto- claves , microwave ovens and plasma generating de- vices.
-
Isolation and partial characterization of Mexican taro ( Colocasia esculenta L .) starch
Using the micro-batch mode molar mass between 1 and 2 Â 108 g/mol was determined in barley and maize starches solubilized in autoclave and microwave oven [14].
-
Protocols for Micropropagation of Woody Trees and Fruits
Tissue culture chamber, portable autoclave , microwave oven , environmental shaker.
Indicates content that may require registration and/or purchase.