-
Supplier: PAC Machinery Group
Description: more. All resulting in an automatic L-bar sealer with outstanding speed, throughput and performance to maximize productivity and profits.
- Type: Automatic
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Features: Feeder Included, Other, Portable, Processor Interface
-
Supplier: nVenia LLC
Description: The ARPAC HANAGATA L-Series automatic L-bar Sealers offer you the latest in shrink wrapping technology, featuring a rugged design that provides fast user friendly operation at speeds up to 40 packages per minute. The L-Series shrink wrapper provides high quality
- Rate: 40 Pieces / Min
- Type: Automatic
- Features: Bulk / OEM Packaging, Feeder Included, Heat Seal, Other, Portable, Processor Interface, Sealing Machines, Shrink Machines, Stainless Steel Construction, Wrapped, Wrapping Machines
- Industry: Industrial / General Use, Pharmaceutical
-
Supplier: PAC Machinery Group
Description: The Clamco 5000 Series L Sealers are heavy-duty production console sealers which have a powered automatic package take-away conveyor. With the automatic take-away conveyor, the operator can produce up to fifty percent more packages in any production period. There
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Heat Seal, Other, Sealing Machines, Shrink Machines
- Industry: Industrial / General Use
- Type: Semi-Automatic
-
-
Supplier: PAC Machinery Group
Description: The Clamco 770 Series L Sealers offer an outstanding package of standard features and are available in a wide variety of seal area sizes and option packages for effective selection of the best shrink packaging machinery for the job intended. With the 770 Series you can truly achieve
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Closing Method: Heat Seal
- Industry: Industrial / General Use
-
Supplier: Practical Packaging Solutions
Description: This simple Automatic L-Bar Sealer is the perfect inexpensive step into Automation. The Heavy Duty Sealing Blades are coated with a Hi-Tech durable Anti-Stick Coating to insure long life and strong Seals. SEAL-A-TRON™ is proud to offer "Powder Coating" on all machines; the most
- Features: Shrink Machines
-
Supplier: Practical Packaging Solutions
Description: The ARPAC HANAGATA L-Series automatic L-bar Sealers offer you the latest in shrink wrapping technology, featuring a rugged design that provides fast user friendly operation at speeds up to 40 packages per minute. The L-Series shrink wrapper provides high quality
- Rate: 40 Pieces / Min
- Features: Shrink Machines
-
Supplier: CiMa-Pak Corporation
Description: The FP6000CS fully automated L-Sealer is a simple and precise machine. PVC, Polyolefins and Polyethylene films can be used. This machine can be combined with the T450 or T650 Shrink Tunnels. Automatic L-sealer with shrink tunnel Output of 600-3000 packs/hour
- Features: Shrink Machines
-
Supplier: Practical Packaging Solutions
Description: Whether you need a stand-alone case sealer to boost productivity or a sealing solution integrated at the end of your Combi case packing line, TBS sealers offer a reliable solution for your needs. Using the same heavy duty tubular steel frame as other Combi systems, the TBS is built
- Rate: 20 Pieces / Min
- Packaging: Case
- Machine Type: Sealing Machines
-
Supplier: PAC Machinery Group
Description: The DEM F-Auto fully automatic combination L-bar Sealer and Shrink tunnel system allows packing, sealing and shrinking product in centerfold shrink-wrap film. The F-Auto series can be used for a wide range of products thanks to its precise temperature and speed controls.
- Type: Automatic
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Feeder Included, Heat Seal, Other, Sealing Machines, Shrink Machines
- Industry: Electronics / Semiconductor, Food / Beverage, Household Product / Merchandise, Industrial / General Use
-
Supplier: Fuji Impulse America Corp.
Description: Easy Operation FiL series is an electric/air-cylinder operated extra-length sealer with an easy foot-switch operation. After adjusting the heating and cooling time according to the thickness and kinds of packaging materials, set the pouch to the sealing area. Depress the foot-switch to start
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Closing Method: Heat Seal
- Industry: Industrial / General Use
-
Supplier: Fuji Impulse America Corp.
Description: pressure on film that have a mojor effect on the impulse sealer's sealing finish. These cannot be set using the timer on the sealer. On the PK-101, a solenoid works to automatically retain pressure when the user steps on the peral, and the clamping lever returns to the initial position
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Industry: Food / Beverage, Industrial / General Use
- Closing Method: Heat Seal
-
Supplier: Fuji Impulse America Corp.
Description: vacuum pumping (FiL-NT Series), using the ejector vacuuming results in a lower ultimate vacuum. Sealing area (sealer head) moves upward and downward by electro motion. Adopting screw jack system, The tilt angle of the sealer head can be variably adjusted between 0 and 90 degrees.
- Packaging: Bag / Pouch
- Closing Method: Heat Seal
- Industry: Industrial / General Use
- Goods: Liquid, Powder / Granular
-
Supplier: Practical Packaging Solutions
Description: Pack-All combines an "L" sealer and shrink tunnel in one unit allowing you to set up your unitized system anywhere on your floor. No tools or start up costs involved, just plug into 120V outlet and you're ready for production. "L" Sealer Efficient: The control box
- Features: Shrink Machines
Find Suppliers by Category Top
More Information Top
-
Smart Conveyors Maximize Efficiency On Food Packaging Lines
To achieve a much more consistent level of registration and wrapping integrity, a system called Servo-SmartFeed is now being used by many food processors with automatic L - sealers , horizontal form-fill and seal-flow wrappers, and over-wrappers.
-
Packaging Machinery Manufacturers (Page 11). Packaging Machinery Product Catalogs Directory
QL5545 automatic L -type sealer characteristic: 1.
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
#460852 Hanagata HP-10Z Automatic L -Bar Sealer .
-
Factory Express, Inc. Announces Addition Of Shrink Wrap Equipment & Supplies
For higher volume use, the L Bar Sealers are ideal floor models that can be automatic or semi-automatic.
-
Development, Evaluation and Industrial Production of a Powdered Soy‐Oats Infant Formula Using a Low‐Cost Extruder
The cans were sealedunder nitrogen flush using a Poll M-5-V semi- automatic sealingmachine, while the polyethyl- ene bags were heat sealed with a Poli M- l continuous sealer .
-
Process-Printed PromoBag Gives Bueno Foods the Whole Enchilada
Bueno Foods employs the semi- automatic version, along with an existing Speedy Bag Packager from All Packaging Machinery (Ronkonkoma, NY) and L -bar sealer from Beseler (Linden, NJ).
-
Process-Printed PromoBag Gives Bueno Foods the Whole Enchilada
Bueno Foods employs the semi- automatic version, along with an existing Speedy Bag Packager from All Packaging Machinery (Ronkonkoma, NY) and L -bar sealer from Beseler (Linden, NJ).
-
Comparison of the canning quality of small white beans ( Phaseolus vulgaris L.) canned in tomato sauce by a small‐scale and an industrial method
Sealing was done with a Dixie automatic can sealer (Dixie Canner Co., Athens, GA, USA) and heat sterilization in a Huxley vertical autoclave (model HL30, 50 L ), followed by instant cooling in tap water.
-
Deep Freezing of Boar Semen Packaged in Plastic Bags and Straws
film and sealed with a thermo- sealer (Auto-Seal 102, Nitech AB, Sweden) or into 0.25 ml mini-straws (with an automatic fillersealer, Cassou@, L 'Aigle, France).
-
Fiscal Year 1985 Congressional budget request. Volume 1. Atomic energy defense activities
… a l s o required f o r development t e s t i n g and f a i l u r e analysis … … i n g assemblies. automatic w i r e bonder and hermetic sealer are required i n …
Indicates content that may require registration and/or purchase.