-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal® closed-cell foam tapes function as a gasket, forming a "seal" to prevent air, vapor, moisture and sound infiltration. A proper gasket will interface between two dissimilar surfaces. Unlike traditional sealing methods like caulks, mastics or pre-compressed materials, our foam
- Bulk Density: 0.37452 lbs/ft³
- Tensile Strength: 1.9870046991936 psi
- Elongation: 125 %
- Use Temperature: -30 to 180 F
-
Supplier: JBC Technologies, Inc.
Description: Examples of foams we convert include: AUTOMOTIVE GRADE FOAMS JBC laminates, slits, and die cuts many automotive grade foams for use in applications that range from foam trim to automotive insulation, sound absorption, cushioning, and high-grade
- Capabilities: Contour Cutting, Laminating
- Features: Midwest US Only, North America, Northeast US Only, Other, United States Only
-
Supplier: SAE International
Description: Understanding the resonant behavior of vehicle closures such as doors, hoods, trunks, and rear lift gates can be critical to achieve structure-borne noise, vibration, and harshness (NVH) performance requirements, particularly below 100Hz. Nearly all closure systems have elastomer weatherstrip
-
-
Supplier: SAE International
Description: functions. This paper will review the design guidelines that enable EPP to be used in numerous automotive interior applications. As EPP foam becomes more widely specified, and as the applications become more multifunctional, it is important to understand the potential solutions
-
Supplier: JBC Technologies, Inc.
Description: High Speed Rotary & Large Parts Die-Cutting With a wide variety of die cutting presses that enable us to cut everything from very small, highly precise kiss cut foams and tapes to large insulation panels up to 72" wide and vertically integrated converting capabilities including laminating,
- Industry: Appliances, Automotive, Building and Construction, Electrical / Electronics, General Industrial, Medical, Rail / Mass Transit, Transportation Services
- Materials: Composite Structurals, Fiberglass, Foam, Plastics
- Capabilities: Cutting, Fabrication, Laminating
- Features: Midwest US Only, North America, Northeast US Only, Other, United States Only
Find Suppliers by Category Top
More Information Top
-
Automotive Roof Crush, Structural Foam Enhancement Solution
… Foam Systems in Vehicle Structures SAE: 2003-01-0333 4 Naughton P. , Dow Automotive Design engineering with foams & plastics to enhance vehicle safety SAE: 2001-06-0047 5 Barpanda D. , Dow Automotive PU Foam Inserts for NVH & Structural Applications SAE …
-
Lightweight Cellular Plastics
Dan joined Essex Specialty Products in 1993 as project leader and has worked in various R&D positions leading to his current position as Senior R&D Leader responsible for adhesives, sealants, foams , and NVH products within Dow Automotive .
-
:: New Materials Zone ::
Under the agreement, Orbseal will offer to automotive OEMs a series of Bayer NVH abatement foams as well as other Bayer engineered polyurethane foams for structural enhancement applications.
-
Expandable Foams with Programmed Expansion as Body Cavity Filler
Goldman, A. , and Kurt, L. , “ NVH Improvement with Two-component Polyurethane Foam ” - Automotive Interior and Exterior Systems, IBEC , 1994 .
-
The North American Automotive Supplier Report
Dow's natural oil-based polyols can be used for automotive applications including armrests, headrests, seating, instrument panels and NVH foams .
-
A New 1:1 Low MDI Acoustical Foam System for Cavity Sealing Applications
ACCOUSTIC PERFORMANCE Polyurethane foam technologies have been used in the automotive industry for years to control NVH .
-
Company Analysis: Company Profiles: New Product Development - Dow Automotive
Dow's natural oil-based polyols can be used for automotive applications including armrests, headrests, seating, instrument panels, and NVH foams .
-
Polyurethane Foam Systems For NVH and Improved Crashworthiness
Historically, the automotive industry has successfully utilized low-density polyurethane foams to improve sealing and interior NVH .
-
Lightweight Closure Assemblies Utilizing Structural Foam
INTRODUCTION Polyurethane structural foam is gaining popularity in the automotive industry for improved crashworthiness, stiffness, and NVH .
-
Suppliers to the new Ford Kuga
… Dr. Schneider Kunststoffwerke GmbH Door panels Faurecia Door systems Brose Driver airbag Autoliv Electrical steering column lock Valeo Inflatable curtains Autoliv Interior lamps Hella Key holder Valeo NVH foam package Carcoustics International Parking … … Autoliv Passenger airbag TRW Automotive Pedal box controls Methode …
Indicates content that may require registration and/or purchase.