Products/Services for AV To VGA Converter Circuits
-
Current-to-Voltage Converters - (61 companies)...mounting options for the converter, such as DIN rails, printed circuit boards (PCBs), walls, cabinets, enclosures, panels, rack units, and modular styles. Choose a mounting option that fits well with your existing system infrastructure. Evaluate...Differential ChannelsSignal IsolatorSignal Inputs -
RF Frequency Converters - (173 companies)...with upconverters and downconverters. RF frequency converters perform their waveform functions using either of two main technology types: synthesized or crystal controlled. Synthesized converters use a synthesizer circuit (normally a PLL) to produce the desired... -
Signal Converters - (680 companies)Signal converters contain inputs for one type of signal and outputs of another. Features can also include filtering and amplification or attenuation. A signal is an electric current or electromagnetic field used to convey data from one place... -
Scan and Video Converters - (76 companies)Scan and video converters transform computer-video signals into a television-compatible format. They are sometimes called PC to TV converters or PC to video converters. Scan and video converters transform computer-video signals... -
Network Media Converters - (361 companies)...stackable, and rack-mounted. They may also include an uplink or crossover switch to allow connections to either a workstation or a hub without the use of a cross-pinned cable. Network media converters with an integrated circuit (IC) or printed... -
Electrical Connectors - (3299 companies)Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices. Electrical connectors are devices that join electrical...
-
Video Cables - (488 companies)...and component color video signals. They are used with video cards, cameras, monitors, servers, and multiplexers; digital to video recorders (DVR); and scan and video converters. Video Standards. Video standards include RGB, Y PbPr, Y/C (S-Video...
-
VGA Cables - (91 companies)VGA cables use three-row, 15-pin video graphics array (VGA) adapters to connect video and computer monitors, video cards, and some high definition televisions (HDTV). They carry analog signals rather than digital signals, including RGBHV and VESA...
-
Circuit Breakers - (1026 companies)Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions. Circuit breakers are automatic electrical switches designed to interrupt current flow in the event of an overload or short...
-
Signal Conditioners - (1041 companies)...to accommodate the driving input of circuits. Some important signal converters are: Current-to-voltage converters scale and convert current signal input to the desired output voltage range. Voltage-to-frequency converters accept a voltage signal and convert...
Product News
-
Shenzhen QH Industrial Co., Ltd
Multi-function 1080P Display-port To VGA Converter Why You Need a Converter?. Computers and monitors are evolving at different speeds. Here's why you might need one: 1- Connecting new to old: New laptops and desktop graphics cards often have only DisplayPorts or HDMI, making direct connection to older VGA monitors impossible. 2- Cost-effective: It's a much cheaper solution than replacing a perfectly functional. 3- Expanding screen space: It's a simple way to add an extra (secondary) monitor to a laptop or PC for more screen space to work... (read more)Browse Video Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
bisco industries
AV Monitor Mount series AV Monitor Mount. The AV Monitor Mount series is designed with Southco's patented Positioning Technology, which precisely regulates operating efforts ensuring displays move easily when needed, yet holds them securely under vibration and touchscreen user force. Working at bisco industries. bisco industries, a leader in electronic component and specialty fastener distribution, is growing and looking for friendly and knowledgeable people to join our team. Come join one of North America 's Top 20... (read more) -
Cincinnati Sub-Zero Products
AV-Series AGREE Vibration Chambers CSZ's AV-Series AGREE Vibration Chambers are designed for combined temperature, humidity and vibration testing. This type of testing is common for automotive, aerospace and electronics testing simulating in-use or transportation conditions. CSZ AV-Series AGREE Vibration chambers offer rapid temperature change rates to reduce product development time and improve product reliability. These chambers are available for temperature & vibration testing or temperature, humidity and vibration. All... (read more)Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
Acopian Power Supplies
Converters - DC-DC Acopian Power Supplies - state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large selection of output voltages and current ratings. Accessory mounting kits permit easy installation on a vertical panel, wall or on a DIN rail. DC-DC Converters (to 288 watts) Narrow Profile, REGULATED, wide input ranges, single output. These state-of-the-art DC-DC converters combine excellent regulation and ripple... (read more)Browse DC-DC Converters Datasheets for Acopian Power Supplies -
DigiKey
MAX77859 Buck-Boost Converter ADI's MAX77859 is a high-efficiency, high-performance buck-boost converter targeted for systems requiring a wide input voltage range (2.5 V to 22 V). The IC can supply up to 6 A of output current in buck mode and 4 A in boost mode (VIN = 3.7 V, VOUT = 5 V). The IC allows systems to change the output voltage dynamically through the I2C serial interface. MAX77859A features an I2C-adjustable output current limit with resolutions of 50 mA/step (with 10 m O sense resistance) to support USB-C (R) PPS... (read more) -
ELANTAS North America LLC
Conformal Coatings for circuit board protection Charging infrastructure applications ELAN-drive. Control Units. The charging infrastructure can 't function without several control units. They make sure that the equipment is working smoothly and reliable. The core of those units are printed circuit boards which need to be insulated and protected against environmental effect (e.g. humidity). Conformal Coatings are applied to the circuit boards to protect them and ensure reliable performance. Under the brand names Bectron, CONAP and Conathane... (read more)Browse Conformal Coatings Datasheets for ELANTAS North America LLC -
Qorvo
ActiveCiPS™ power management integrated circuit Advanced COT PMIC with 4 Bucks, 2 LDOs, Load Bypass Switches and 3-State GPIOs. The ACT88422 PMIC is an integrated ActiveCiPS TM power management integrated circuit. It powers a wide range of processors, including solid-state drive applications, video processors, FPGA 's, peripherals, and microcontrollers. The ACT88422 features 3-State GPIOs plus I2C communication that allow it to support multiple configurations without the need for PCB changes. The low external component count and high... (read more)Browse IC Analog Switches Datasheets for Qorvo -
ASAP Semiconductor LLC
Circuit Breakers How to Protect Electrical Circuit from Damage : A circuit breaker is designed to protect an electrical circuit from damage if it ever short circuited or from overloading. This is an electrical switch that is automatically operated in the event of overload. Its core function is to interrupt the current flow when it detects a fault condition. Unlike a fuse, a circuit breaker does not have to be replaced after its operation. The circuit breaker can be reset, manually or automatically, to go back... (read more) -
Acopian Power Supplies
DC-DC Converters... up to 288W Acopian Power Supplies - DC-DC Converters; Narrow Profile; REGULATED;wide input ranges; single output; to 288 watts; Shipped Within 3 Days; Five Year Warranty (fans-1 year). These state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large selection of output voltages and current ratings. Accessory mounting kits permit easy installation on a vertical panel, wall or on a DIN rail. Outputs from 3.3 to 125 Vdc... (read more)Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies
DC-DC Converters...High Voltage Acopian Power Supplies - DC inputs from 21.6 to 32.0 volts may be used for these versatile power supplies. Although their outputs are continuously adjustable from 0 to their maximum ratings, 20-turn controls permit precise setability. These supplies have been designed to withstand severe arching and short circuits without damage. They are ruggedly constructed with quality components to provide many years of reliable service. go to www.acopian.com or www.findapowersupply.com (read more)Browse DC-DC Converters Datasheets for Acopian Power Supplies
-
Miniature, high-speed imaging transform spectrometers and advanced sampling algorithms
…Device CMOS Complementary Metal Oxide Semiconductor DAC Digital to Analog Converter DFT Discrete Fourier Transform … Laser 12C Inter-Integrated Circuit Protocol 12S Integrated Interchip … Lens Reflex Camera Signal to Noise Ratio Serial Peripheral … Cavity Surface-Emitting Laser VGA Video Graphics Array Image … Voltage Vi Hysteretic unit voltage Vmax Maximum voltage VT Total imaging spectrometer volume AV Difference between the…
-
A 60-dB linear VGA with novel exponential gain approximation
In addition, a voltage-to-current (V- to -I) converter is needed to translate the change of the control voltage into a suitable variation in the tail currents, in order to have an exponential dependency of the gain of the Gilbert cell .... Assuming that gm7,8 is the transconductance of the tran- sistors M7 and M8 in the gain control circuits , and Vc is the input control voltage, the gain of the VGA can be expressed as . .... Av ∝ ( √ Ibias1 − √ .
-
University of Nevada Las Vegas LED Display Engineering
There are 2 main blocks in the design circuit : TV_ to _ VGA and I2C_ AV _Config. .... converter , YCrCb to RGB, and video graphics array (VGA) controller.
-
Remote Control - Remote Control Manufacturers, Suppliers (Page 10)
[ Related Keywords : high power led pcb, print circuit board ]. .... 4 in 1 Out USB, VGA , AV , YPbPr Signal To HDMI Converter with IR Remote Control Support 1080P, 3D, Sc .
-
Remote Control - Remote Control Manufacturers, Suppliers (Page 11)
[ Related Keywords : high power led pcb, print circuit board ]. .... 4 in 1 Out USB, VGA , AV , YPbPr Signal To HDMI Converter with IR Remote Control Support 1080P, 3D, Sc .
-
A low-voltage, low-power, wide gain-range VGA design using gm=ID Method
It is mainly made of a differential pair (M1A,1B) and a negative impedance converter (M2A,2B). .... AV 1 = −gm1 gds1 + gds2 + gds3 − gm2 (5). .... fixed-gain stage can achieve very high gain by making gm2 nearly equals to gds1 + gds2 + gds3. .... output impedance of this fixed-gain stage, we can vary the maximum total gain of the VGA . .... high output impedance while maintaining its stability, other design techniques or additional stabilization circuits are needed to…
-
A low-distortion CMOS IF VGA with linear-in-dB control and temperature compensation
As the input sig- nal’s strength increases, the external control signal decreases, and VDS is also reduced by the external control signal con- verter , then the drain-source voltages of M1–M4 are reduced and MOSFETs work into triode region providing a linear … the drain-source voltage, and this can further improve the linearity when the VGA works in saturation. .... About 20 dB improvement on IM3 is obtained at low gain set according to measurement results. .... The VDS control circuit is shown in Fig. 4, where input signals Vagc and VREF are external .... Av =Gm,eff · Rout = 2Kn .
-
A linear-in-dB SiGe HBT wideband high dynamic range RF envelope detector
The circuit generates a zero and mitigates the roll-off due to dominant pole 1/RL2CL and 1/RL3CL to extend the bandwidth. .... C. Linear-in-dB Controller for Gilbert Multiplier Type VGA . .... is the control current proportional to Venv from the output of V-I converter (in Fig. 1). .... Combining (5) and (8), AV GA is .
-
A low-power AGC with level-independent phase margin
This VGA is shown in Figure 2. .... Two cou- pled wide-linear range transconductors [SI are configured to produce voltage gain proportional to av /k,fz. .... The first transconductor operates as a programmable voltage- to-current converter . .... The translinear control circuit consists of an input from the envelope detector i~~ and several reference currenls.
-
Wide dynamic range variable-gain amplifier based on new approximated exponential equation
Av ¼ M ð1 þ ðICtrl=IbiasÞ þ ðI2 Ctrl=8I0IbiasÞÞ1=2 ð1 À ðICtrl=IbiasÞ þ … the value of k can be adjusted and the gain range of the VGA is thus controlled. .... Ibias in Fig. 2 such that the constant k in (8) is equal to 0.55, the .... In Fig. 2, the proposed VGA is controlled by current ICtrl; however, it can also be controlled by voltage VCtrl by adopting the voltage- to-current converter before the control circuit shown in Fig. 2.
Indicates content that may require registration and/or purchase.