-
Supplier: Mueller Company
Description: secure, leak tight sealing. INLET THREADS - are either AWWA taper (MUELLER “CC”) or AWWA iron pipe. STAINLESS STEEL REINFORCED SEAT SEAL - assures reliable seal under full flow and pressure. MUELLER® CORPORATION VALVES MUELLER 300™ Ball Type Corporation Valves All
- Valve Size: 0.75 to 1 inch
- Agency: AWWA
- Features: Ball Valves, Potable Water, Water
- Connection Description: Threaded
-
Supplier: Mueller Company
Description: The MUELLER 300 Ball Valve is an optimized design combining a strong, reliable ball/stem connection with other desired features, including a blow-out-proof stem, double O-rings and a 300 psig working pressure rating. The design offers true bi-directional (two way) flow.
- Valve Size: 0.75 to 2 inch
- Pressure Rating: 100 psi
- Agency: ANSI, AWWA
- Features: Ball Valves, Other, Potable Water, Water
-
Supplier: Mueller Company
Description: must be wrapped at least 3 feet in both directions from the insulator to prevent stray currents from traveling through the soil around the insulator. All wrapping should be in accordance with wrapping manufacturer’s instructions; ANSI/AWWA C209 Standard for Cold-Applied Coatings for the
- Valve Size: 0.75 to 1 inch
- Agency: ANSI, AWWA
- Features: Ball Valves, Potable Water, Water
- Material: Brass / Bronze
-
-
Supplier: Mueller Company
Description: The MUELLER 300 Ball Valve is an optimized design combining a strong, reliable ball/stem connection with other desired features, including a blow-out-proof stem, double O-rings and a 300 psig working pressure rating. The design offers true bi-directional (two way) flow.
- Pressure Rating: 300 psi
- Agency: ANSI, AWWA
- Features: Ball Valves, Potable Water, Water
- Connection Description: Threaded
-
Supplier: AVK International A/S
Description: SMHM service ball valves for PE and uPVC-pipes. Straight bore, Body in bronze. For water, sewage and neutral liquids to maximum of 70 degree C. Stainless Steel Ball and stem PTFE Sealing Rings NF approved.
- Valve Size: 0.75 to 1.5 inch
- Media Temperature: 158 F
- Agency: AWWA, DIN
- Features: Ball Valves, Cold Water, Potable Water, Water
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge’s HDPE full-port ball valves (with quarter-turn operating nut) are designed for extreme durability and no internal reduction to impede flow – all made using HDPE PE4710 / PE100 virgin resin from our certified ISO-9001 manufacturing
- Valve Size: 1 inch
- Pressure Rating: 200 psi
- Features: Ball Valves, Other, Potable Water, Water
- Material: Polyethylene (PE)
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge’s HDPE full-port ball valves (with quarter-turn operating nut) are designed for extreme durability and no internal reduction to impede flow – all made using HDPE PE4710 / PE100 virgin resin from our certified ISO-9001 manufacturing
- Valve Size: 6 inch
- Pressure Rating: 200 psi
- Features: Ball Valves, Other, Potable Water, Water
- Material: Polyethylene (PE)
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge’s HDPE full-port ball valves (with quarter-turn operating nut) are designed for extreme durability and no internal reduction to impede flow – all made using HDPE PE4710 / PE100 virgin resin from our certified ISO-9001 manufacturing
- Valve Size: 2 inch
- Pressure Rating: 200 psi
- Features: Ball Valves, Other, Potable Water, Water
- Material: Polyethylene (PE)
-
Supplier: Strongbridge International LLC
Description: Engineered for durability, built to last. Strongbridge’s HDPE full-port ball valves (with quarter-turn operating nut) are designed for extreme durability and no internal reduction to impede flow – all made using HDPE PE4710 / PE100 virgin resin from our certified ISO-9001 manufacturing
- Valve Size: 0.75 inch
- Pressure Rating: 200 psi
- Features: Ball Valves, Other, Potable Water, Water
- Material: Polyethylene (PE)
-
Supplier: Erdmann Corporation
Description: WE (weather-proof) and XE (explosion-proof) electric actuators are specially designed for quarter turn operating applications such as Ball Valve, Butterfly valves, Plug valves, Dampers and similar valve automation usages. WE/XE Series electric actuators are ideal
- Actuator Torque: 6,900 In-lbs
- Number of Turns (For Multi-turn Actuators): 16.5
- Actuation Time: 0.837837837837838 seconds
- Features: Electric
-
Supplier: Erdmann Corporation
Description: WE (weather-proof) and XE (explosion-proof) electric actuators are specially designed for quarter turn operating applications such as Ball Valve, Butterfly valves, Plug valves, Dampers and similar valve automation usages. WE/XE Series electric actuators are ideal
- Actuator Torque: 1,350 In-lbs
- Number of Turns (For Multi-turn Actuators): 11
- Actuation Time: 0.84 seconds
- Features: Electric
-
Supplier: FEBCO
Description: In-Line Design Double Check Valve Assemblies are designed to prevent the backflow of pollutants that are objectionable but not toxic, from entering into the potable water supply. They feature a Lead Free* cast copper silicon alloy body and threaded ball valve end connections.
- Valve Size: 0.5 to 10 inch
- Pressure Rating: 10 to 175 psi
- Media Temperature: 32 to 140 F
- Agency: ANSI, ASME, AWWA
Find Suppliers by Category Top
Featured Products Top
-
Introducing our new AWWA C518 Double Disc Swing Check Valve McWane Plant and Industrial (MPI), a leading manufacturer of high-quality industrial flow control solutions, introduces the new Double Disc Swing Check Valve. As the latest addition to MPI’s extensive valve (read more)
Browse Check Valves Datasheets for McWane Plant and Industrial -
Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Low operating torque • Encapsulated seat • Single piece ball stem to eliminate backlash • One piece body (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
For greater system design flexibility and increased productivity, specify the EBV(T)-PR Ball Valve with Integrated Pressure Relief. This compact solution eliminates the check valve and associated brazing involved when piping a ball valve and check valve in parallel to protect a system from over (read more)
Browse Ball Valves Datasheets for Parker Sporlan Division -
safe to API 607/ISO 10497/API 6FA. They are also ISO-15848 fugitive emissions compliant. Valpres API 608 floating ball valves offer an operating temperature range of -196°C to 420°C (-320?F to 788?F), suitable for use in standard, high-temperature and cryogenic (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
THINKTANK's 2" Motorized Ball Valve combines robust materials and precise actuation to deliver efficient and dependable flow control for automated industrial systems. Technical Features: (read more)
Browse Ball Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
; Valpres carbon and stainless steel ball valves; and Valbia pneumatic and electric industrial actuators. Bonomi North America maintains an extensive distribution network for these products from its headquarters in Charlotte, N.C. and a facility in Oakville, Ontario, Canada (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
, and valve industries demand components that maintain reliability and long service life. Our 440C stainless steel balls deliver outstanding performance and (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
several custom ball screw assembly configurations to simplify valve assembly, minimize valve bonnet size and improve ergonomics for ball screw operated (BSO) valves that are integral to Frac Tree assemblies, installed at the top of wellbores. These valves are crucial for isolating fluids within the (read more)
Browse Datasheets for Rockford Ball Screw -
a self?locating flapper pin that streamlines field servicing. The valve meets major industry standards including AWWA C508, MSS SP?136, and NSF/ANSI/CAN 61 and 372, ensuring compliance for potable water applications. Optional accessories—including a hold?open device, externally (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
Product Overview Great Ceramic provides custom silicon carbide ceramic balls for industrial equipment, precision assemblies, and demanding operating environments. Silicon carbide (SiC) offers high hardness, wear resistance, thermal stability, and corrosion (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD.
More Information Top
-
Val-Matic Announces Ener•G Ball Valve With Cylinder Actuator Control
Cylinder Actuated Ener•G Ball Valves feature externally adjustable closed stops for easy adjustment and are designed and built in accordance with AWWA C507 for Ball Valves and C540 for Power Actuators.
-
Trenchless Technology: Pipeline and Utility Design, Construction, and Renewal > APPLICABLE STANDARDS
• AWWA C507 -99 Ball Valves , 6–48 in (150–1,200 mm .
-
Val-Matic Introduces Ener•G™ Resilient Seated Ball Valve With Cylinder Actuator
Designed and built by Val-Matic in accordance with AWWA Standards C507 for Ball Valves and C540 for Power Actuators, they feature externally adjustable closed stops for easy adjustment.
-
Val-Matic Introduces Ener•G™ Resilient Seated Ball Valve With Cylinder Actuator
Designed and built by Val-Matic in accordance with AWWA Standards C507 for Ball Valves and C540 for Power Actuators, they feature externally adjustable closed stops for easy adjustment.
Indicates content that may require registration and/or purchase.