-
Supplier: Vaisala
Description: measuring temperature only HMD65 for measuring humidity and temperature with BACnet and Modbus protocols HMD60 for measuring humidity and temperature with a short probe, fully configurable TMD60 for measuring temperature only with a short probe, fully configurable
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1 %
- Dew Point Range: -40 to 176 F
- Operating Temperature: -40 to 176 F
-
Supplier: Radwell International
Description: CONTROL UNIT, SINAMICS G120, CU230P-2 HVAC USS/MODBUS RTU/BACNET MS/TP, 6 DIGITAL INPUT, 3 DIGITAL OUTPUT, 4 ANALOGUE INPUT, 2 ANALOGUE OUTPUT, 1 MOTOR TEMPERATURE SENSOR INPUT, 2 PSU-OUT (10 VDC / 24 VDC), 1 PSU-IN (24 VDC), USB AND MMC INTERFACE, IP20. FREE 2 YEAR RADWELL
-
Supplier: Envirco
Description: BACnet IP/MSTP communication available Zephyr 120 Console 7" touchscreen display Controls up to 120 FFUs, 12 groups, 1 LAN Designed for small systems, allows for room sensor monitoring DSM sensor modules available (pressure, temperature, humidity) Building
-
-
Supplier: DOD Technologies Inc.
Description: commercial and light industrial, non-hazardous (non-explosion rated) environments. Output is user selectable in the field with your choice of BACnet® or Modbus® for communicating with a Controller or a Building Automation System. Pre-calibrated sensors with true Plug & Play Smart
- Operating Temperature: 32 to 104 F
- Features: Audible or Visual Alarms, Data Logger
- Gas Types: Combustible Gas
- Instrument Type: Detector
-
Supplier: DOD Technologies Inc.
Description: The cGas Detector IR Refrigerant provides continuous monitoring of a wide range of refrigerant gases commonly used in commercial refrigeration systems. Dual beam, non-dispersive infrared sensor technology overcomes the limitations of solid state refrigerant sensors, accurately detects
- Operating Temperature: 32 to 104 F
- Features: Audible or Visual Alarms, Data Logger
- Gas Types: Combustible Gas
- Instrument Type: Detector
-
Supplier: DOD Technologies Inc.
Description: VDC or ground referenced AC, the CO2 cGas Detector has an LCD display, temperature compensation, thermal resetting fuse and the firmware and configuration can be upgraded in the field using the USB connection. Pre-calibrated sensors with true Plug & Play Smart Sensor technology
- Operating Temperature: 32 to 104 F
- Features: Audible or Visual Alarms, Data Logger
- Gas Types: Carbon Dioxide (CO2)
- Instrument Type: Detector
-
Supplier: TSI Incorporated
Description: and room temperature Improves occupant comfort with zone-level temperature control Integrates temperature control into laboratory ventilation control Native BACnet® IP communications for simple integration to the BAS
- Controller Type: Laboratory Controller
-
Supplier: Gefran
Description: I/O expansion cards, which can be combined according to machine requirements Temperature sensor acquisition cards Integrated fieldbus interface: ProfiBus, CANopen, DeviceNet, Ethernet/IP, Ethercat, BACnet, LonWorks “Safety Stop” card according to IEC 61508, SIL 3, EN
- Rated Power: 1,500 to 1,199,999.999999997 watts
- Supply Voltage (AC): 400 to 690 volts
- Frequency: 50 Hz, 60 Hz
- Motor / System: AC Vector / Feedback Drive
Find Suppliers by Category Top
Featured Products Top
-
-based cleaning agents. The switch and matching coded actuator are also IP69K rated for use in high-temperature (176°F) and high-pressure (1450 psi) wash down applications. This switch is also available with concealed mounting to offer a continuous smooth surface without visible screws (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
The X-6A-XD80-H28 6-axis force sensor is engineered for high-precision multi-directional force and torque measurement. Based on resistance strain gauge technology with self-temperature compensation, it delivers fast response, excellent stability, and reliable long (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Locon Sensor Systems is proud to introduce High Temperature Inductive Proximity Sensors to its product line. These sensors can withstand temperatures from -25 degrees Celsius to +250 degrees Celsius and are available in threaded (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Inductive High Temperature Proximity Sensors Locon manufactures and sells high temperature sensors for a myriad of machine shapes and sizes. With our sensors, you get more than a quality device; you get peace of mind knowing we back all of our (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Fargo Controls, Inc. announces two new 120°C (248°F) High Temperature Inductive Proximity Sensors. These new models operate from -25°C up to 120°C (-13° to (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc. -
Product Overview The X-6AM-D16-H14-B 6-axis force and torque sensor measures force and torque in multiple directions using the high-precision resistance strain principle. Its decoupled structure keeps long-term crosstalk error tiny and long-term stability strong (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
load limit: 150% F.S. Recommended excitation: 5–10 VDC; insulation resistance ≥5000 MΩ / 50 VDC Operating temperature range: -20 to 80°C; protection class: IP65 Cable: Ø4 × 8 m (2 cables) Full electrical specifications and (read more)
Browse Force and Load Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
High Temperature Sensors for Harsh Environments Some application environments require the sensor system to withstand harsh environmental conditions. For these cases, we offer high temperature sensors that function under (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
CR2032 type. CR2032 battery contacts can be used by mounting them on the PCB. Protection class : IP67 Operating temperature : -10°C ~ +50°C Recommended torque : WC72 / WC90 : 0.06 ~ 0.08Nm / WC105 : 0.13 ~ 0.15Nm (read more)
Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Industrial force and weighing applications require sensors that can maintain measurement accuracy while handling repeated loading and challenging operating environments. The XJC Sensor X-BW23 Compression Load Cell uses resistance strain technology and is available in capacities from 5 kg (read more)
Browse Load Cells Datasheets for XJCSENSOR Technology Co., Ltd.
More Information Top
-
Flow Measurement
36 V DC positive GND (compact only) K Communication options VT100 RS 232 0 Modbus RTU & TCP/IP, HART, BACnet MSTP/ BACnet IP , Ethernet IP, Johnson N2. .... 6 RTD temperature sensor (includes mounting hardware for pipes between 1.5“ and 24“ outer diameter) No RTDs 0 .
-
Progress in Sustainable Energy Technologies Vol II
Many industrial standards, including BACNet , LonTalk, CIP and SCADA, introduced an IP using either TCP/IP or UDP/IP over Ethernet. .... In this research the wireless sensors have been chosen to detect and measure various parameters such as temperature , humidity and water/gas/electricity meter .
-
Towards semantic buildings: Goal-driven approach for building automation service allocation and control
The device layer comprises the devices such as temperature sensors , lamps and networking gateways. .... The devices are networked using different standards and protocols such as IP , field and domain specific busses (KNX, BACnet , LonWorks, DALI, DLMS, etc), wireless sensor networks (ZigBee, WirelessHART, etc), power line communication (HomePlug, Maxim), RS-232, RS-485, optical interfaces, etc.
-
Service Discovery Protocols for Constrained Machine-to-Machine Communications
• Service access: this refers to mechanisms to access services, such as addresses and ports in IP networks (e.g., [2001::11]:5683), endpoints in ZigBee networks, or object IDs in BACnet networks. .... For instance, if a particular device offers two similar services, say temperature sensors , each service should have a specific instance name to allow differentiation.
-
Advanced Information Systems Engineering
…human assisted or manual input of data into DSS and manual input of temperature set points for .... Operational planning in active mode providing operational planning based on full energy audit, and daily update of sensor data and automatic transfer of set- points into the BEMS using the BACnet / IP protocol.
-
Demonstration of Datacenter Automation Software and Hardware (DASH) at the California Franchise Tax Board
Step 4: Supervisory control software was installed and commissioned that reset return air temperature setpoints of the CRAH units via a gateway that supports BACnet / IP . .... Control decisions are made based on cold aisle temperature readings from the wireless sensors .
-
Smart buildings
A room air-conditioning sys- tem, for example, might have an “analog input” virtual object with a property that tells the HVAC system what the temperature sensor in the room is reading at the moment. .... Because the standard is compatible with the Internet protocol ( IP ), BACnet objects and devices can be viewed via stan- dard Web browsers.
-
Artificial Intelligence Applications and Innovations
The devices are implemented as virtual BACnet / IP -enabled devices, using the BACnet4J API [16]. .... Their semantic descriptions (e.g. for a sensor , the mea- surement unit, its location in the plant … area of the surface through which the heat flows and xi, xj the temperatures in the two…
-
Efficient group communication based on Web services for reliable control in wireless automation
Another use case for the group communication can be identified together with the gateway approach, in which BAS devices of non- IP technologies (e.g. KNX, BACnet ) are represented through a unique IPv6 per-device CoAP interface at the gateway. .... for the integration with legacy technologies is the seamless integration of LLNs based sensors into existing HVAC … and analog input/output objects and soft points like a set point for a temperature control usually represented…
-
Troubleshooting communications problems in building control systems
Typical sensors include humidity and temperature transmitters, CO2 sensors for indoor air quality, power meters, branch circuit monitors and energy meters. .... Field level controllers are typi- cally connected together using a BACnet master/remote over local area networks (LAN … TP LAN may be linked through a BACtalk Integrator (BTI) to a BACnet/ IP or BACnet/Ethernet wide…
Indicates content that may require registration and/or purchase.