Products/Services for Baffle Spray Scrubbers

  • Floor Scrubbers-Image
    Floor Scrubbers - (153 companies)
    Scrubbers Information Floor scrubbers are machines used to clean large surface areas such as walkways, roads, factory floors, and parking areas. Scrubbers can be used in either indoor or outdoor applications, and include small walk-behind machines...
  • Scrubbers-Image
    Scrubbers - (389 companies)
    Air scrubbers, wet scrubbers, and gas scrubbers are air pollution control devices that use a high-energy liquid spray to remove aerosol and gaseous pollutants from an air stream. The gases are removed either by absorption or chemical reaction. Image...
  • Deaerators-Image
    Deaerators - (52 companies)
    ...valves. Spray deaerators also have a tray door, hood enclosure, water box, condensate inlet, steam baffle, steam inlet and high-pressure heater drain relief. The bottom tank has a deaerated water outlet, thermometer, flush preventer, outlet to service...
  • Dust Collectors and Dust Collector Filters-Image
    Dust Collectors and Dust Collector Filters - (765 companies)
    ...a separation or filtering process based on the type of scrubber. Types of particulate scrubbers include gravity spray towers, cyclones spray chambers, impingement scrubbers, packed bed scrubbers, and venturi scrubbers. Wet scrubbers, most notably...
  • Foams and Foam Materials-Image
    Foams and Foam Materials - (581 companies)
    ...of two part (A + B) systems where A is the resin and B is the catalyst or hardener. Casting resins are available as spray foams, froth packs and pourable materials. Molding grade resins are also available, but in the form of pellets. These plastic...
  •  
    Spray Valves - (47 companies)
    Spray valves are precision dispensing valves designed to provide precise fluid dispensation depending on applications. The dispensed output can flat or round. Dispensed product is sprayed onto target area, rather than placed directly on it. Spray...
  •  
    Sprayers and Spray Coating Equipment - (401 companies)
    ...with a high pressure jet stream. Pollution reduction - Spraying is the active mechanism for gas collection in pollution control wet scrubbers. Firefighting - Firefighting retardant agents are delivered through sprays and spraying equipment. Spraying...
  •  
    Spray Shields - (13 companies)
    Spray shields are used to protect workers and sensitive equipment from leaking flanges and pipe joints. Spray shields are shields or wraps that cover flanged pipe joints. Spray shields prevent and reduce injury to workers and damage to equipment...
  •  
    Coating and Spray Booths - (198 companies)
    Coating and spray booths are enclosures used to contain spray coating processes such as painting, powder coating, thermal spraying, and other deposition methods. This category includes hoods, cabinets, tunnels and similar enclosures Coating booths...
  •  
    Thermal Spray Coatings - (65 companies)
    Thermal spray coatings are made of metal, ceramic, composite, and polymer materials that are engineered for deposition using arc wire, combustion wire, plasma, high velocity oxy-fuel (HVOF), vacuum plasma spraying (VPS), or other specialized spray...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire