Products/Services for Ball Pit Cleaning Machines
-
Tank Cleaning Machines - (28 companies)Tank cleaning machines wash out the internal surfaces of a storage, marine or process tanks. Tank cleaning machines often use a spray washing systems or fill & drain pumping systems. Tank cleaning machine can dramatically improve productivity...
-
Screens - (129 companies)...but secure separation for a clean environment and flying objects, debris or insects. How to Select Screens. What are Screens?. Screens consist of a surface with openings of specific sizes. Screens are commonly used to provide open but secure separation...
-
Ball Bearings - (769 companies)Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings. Ball bearings are used to provide smooth, low friction... -
Ball Valves - (2119 companies)Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves... -
Sump Pumps - (311 companies)Specifications. When selecting between the available styles of sump pumps, the most important specifications to consider include: the size of the pump and the size of the sump pump pit into which it will be placed. maximum discharge flow. maximum... -
Drain Cleaning Machines - (26 companies)Drain cleaning machines are mechanical devices for alleviating clogs in drains. Drain cleaning machines are tools that unblock pipes and alleviate clogs in drains. Applications for drain cleaning equipment include sinks, tubs, showers, sewer...
-
Ball Screws - (239 companies)Ball screws convert rotary motion to linear motion, or torque to thrust, and vice versa. They are primarily a power screw with a train of ball bearings riding between the screw and the nut in a recirculating track. Ball screws convert rotary motion...
-
Ball Slides - (101 companies)...cover the rails / guides for protection from dust and dirt. Wipers and scrapers - Wipers or scrapers for cleaning the surface of the rails / guides while in service. This is a very valuable feature if the ball slides are to be used in dusty...
-
Cleaning Agents and Surface Treatments - (1895 companies)Cleaning agents and surface treatments includes liquid cleaners, degreasers, strippers, passivators, etchants, solutions and additives for cleaning and surface preparation. How to Select Cleaning Agents and Surface Treatments. Image Credit: All-Spec...
-
Ball Splines - (37 companies)Ball splines provide nearly friction-free linear motion while simultaneously transmitting torsional loads. The path of the bearing balls is straight, not helical, which allows for a very efficient coupling device suitable for a variety...
Product News
-
Jergens, Inc.
Clean The Inside Of Your Machine! Washdown Tool_LineArt. Jergens Washdown Tool Flyer. Machine Washdown Tool. Jergens Machine Washdown Tool is a cleaning tool attachment for machine spindles and fits 16mm Weldon holders. The cleaning range of the Jergens Cleaner is 360 and can be shaped through the number of opened outlets. The user selects which outlets to open, which controls the pressure and direction of the jets. Moving and rotating the spindle under a constant flow of coolant achieves an excellent and systematic cleaning... (read more)Browse Machine Tool Spindles Datasheets for Jergens, Inc. -
McElroy Manufacturing, Inc.
PIT BULL - BUILT FOR THE DITCH The Pit Bull is the workhorse of the McElroy machine line with a marked level of endurance. The carriage alone provides all the muscle you need to fuse small- and medium- diameter pipe when wheeled- and track-mounted vehicles are not necessary. The carriage, heater, insulated heater stand and Hydraulic Power Unit (HPU) are separate components that can be situated in various arrangements to allow flexibility in confined environments. (read more)Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
Rockford Ball Screw
Custom Ball Screws for Demanding Machines Need a ball screw solution for your machine?. Rockford Ball Screw (RBS) is your trusted partner for standard and custom linear motion solutions designed for easy machine integration and maximum up time. When your space is limited or your application requires a customized solution, RBS delivers rolled ball screw solutions engineered for solid performance. In wash down or harsh environments, RBS offers special coatings and alternative material solutions to provide solid performance and maximum... (read more)Browse Ball Screws Datasheets for Rockford Ball Screw -
QualiChem, Inc.
Clean machine tool sumps with EQO-KLEEN SMP Performance Benefits. Contains a proven industrial bioicide to help ensure a thoroughly clean machine. Operator friendly due to mild pH and pleasant citrus odor (contains d-limonene). Excellent corrosion protection helps prevent machine tools from rusting. Can be added directly to the old coolant and circulated for 24 hours prior to cleaning. Low foaming surfactants to prevent pump cavitations and foam-outs. Low reside formula allows for easy rinsing of machine tool surface before recharging (read more)Browse Cleaning Agents and Surface Treatments Datasheets for QualiChem, Inc. -
Rockford Ball Screw
Need a ball screw solution for your machine? Need a ball screw solution for your machine?. Rockford Ball Screw (RBS) is your trusted partner for standard and custom linear motion solutions designed for easy machine integration and maximum up time. When your space is limited or your application requires a customized solution, RBS delivers rolled ball screw solutions engineered for solid performance. In wash down or harsh environments, RBS offers special coatings and alternative material solutions to provide solid performance and maximum... (read more) -
Vaughan Company
Vaughan E-Series Dry Pit Pedestal Chopper Pumps Vaughan's E-Series Dry Pit Pedestal Chopper Pump is ideally suited for installation where floor space is limited. Easily retrofits conventional non-clog dry pit pumps, where clogging or bearing-and-seal failure are common problems. The chopper impeller design eliminates clogging and the need for an expensive comminutor. Applications include sludge mixing and transfer. Includes oil lubricated double row ball bearings, choice of packing or mechanical seal, 150 lb. centerline inlet and outlet... (read more)Browse Wastewater Pumps Datasheets for Vaughan Company -
Able Electropolishing Company, Inc.
Passivation Cleaning Passivation is a chemical cleaning process that is designed to remove free iron and other ferrous contaminants from the surface of stainless steel parts. By removing the contamination from machining, stamping, etc., you are helping restore the material to the original mill condition and corrosion specifications. IS PASSIVATION THE RIGHT PROCESS?. Several popular grades of stainless steel should not be passivated due to low levels of chromium and nickel. When passivated, you run the risk... (read more) -
Control Instruments Corp.
Monitor PPM levels in Wastewater Collection Pits A specialty chemical company manufacturing pure resins used in signs, lighting and store fixtures, was looking to replace their LFL infrared sensors with a more rugged product to read ppm levels. The Company reached out to Control Instruments for other monitoring. technologies available. The Process. Discharge from the resin manufacturing process is collected and sent to a wastewater collection pit. The atmosphere of the collection pit is continuously monitored with LFL infrared sensors... (read more)Browse Gas Instruments Datasheets for Control Instruments Corp. -
Petersen Products Co.
Drain and Sewer Cleaning Tools Since 1916, Petersen Products has been clearing clogged pipes with the DrainJet drain flusher. Today you can choose from the original DrainJet (the choice of professional plumbers and swimming pool owners) or select the economical Dr. FixIt (R) (great for home use), DrainJet Pro (attaches to a sewer jetter), or the Municipal Sewer Flusher for mainline pipes attaching with a fire hose connection. Municipalities also use pipeline cleaning balls for further cleaning of pipes. Give Petersen a call... (read more)Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
Vortec
The Power of Vortec Cleaning Solutions solutions are a manufacturing facility's best friend when it comes to maintaining cleanliness and efficiency. These solutions utilize compressed air and transvector technology to perform a wide array of crucial tasks, including: Machine Sump Pump Maintenance: Efficiently cleaning machine sump pumps of coolant and chips keeps production lines running smoothly. Waste Management: Vacuuming sludge and wastewater from part washers helps maintain a tidy facility and adheres to environmental regulations. Fluid... (read more)Browse Drum Pumps Datasheets for Vortec
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… mukataa of his West Bank compound|arafat_N be_V hole_V up_R mukataa_N west_bank_N compound_N 03802228_N|they had to carry a ramrod as well as powder and ball|have_V carry_V ramrod_N as_well_R powder_N ball _N 03814348_N|the banjo had … … tie|wear_V vest_N tie_N 03819217_N|a machine -gun nest|nest_N 03819217_N|a nest … … containing phenylpropanolamine are being recalled|drug_N contain_V phenylpropanolamine_N be_V be_V recall_V 03929202_N|they used picks and sledges to break the rocks|use_V pick_N sledge_N break_V rock_N 03929443_N|he used a pick to clean the dirt out of … … for `quarry' is `stone pit '|british_J term_N quarry_N be_V …
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… adjust_V|13 diaphragm_N|1 dining_area_N|1 dining_table_N|2 feast_N|5 spread_V|24 wedding_present_N|1 floppy_disk_N|1 relatively_R|8 divided_highway_N|2 dual_carriageway_N|1 arrive_at_V|9 ease_V|10 ball -shaped_J|1 doodad_N|1 socket_N|2 … … paper_feed_N|1 rear_J|3 passive_matrix_display_N|1 inferior_J|2 matrix_N|3 display_N|17 paste-up_N|1 book_jacket_N|1 rickshaw_N|1 pedal_V|1 pedicab_N|1 potato_N|21 peeler_N|1 eyebrow_pencil_N|1 printer_N|3 phenylpropanolamine_N|1 recall_V|7 sledge_N|1 clean _V|15 pickup_N|4 project_V|6 rapidly_R|13 … … texture_N|7 cut_V|47 velvet_N|3 pinball_ machine _N|1 pin_table_N|1 spin_V|8 pinwheel_N|1 … … wells_N|1 seaport_N|4 quarry_N|3 stone_ pit _N|1 pixel_N|1 place_setting_N|1 sterling_N|2 …
-
wn_g.pl (finlayson-gwc2014.zip)
… 'game equipment on which pinball is played; "in Britain they call a pinball machine a pin table"' … … 'a pulse generator used for echo sounding in sonar'). g(103942813,'light hollow ball used in playing … a metal pipe'). g(103945928,' cleaning implement consisting of a flexible tufted wire that is used to clean a pipe stem' … … 'a surface excavation for extracting stone or slate; "a British term for `quarry'' is `stone pit ''"'). g(103949663,'a …
-
noun.artifact (finlayson-gwc2014.zip)
… suspended from a height for blindfolded children to break with sticks) } { pinball_machine, pin_table, game_equipment,@ (game equipment on which pinball is played; "in Britain they call a pinball machine a pin table") } { pince … … in sonar) } { ping-pong_ ball , ball1,@ (light hollow … … bomb,@ (a small homemade bomb usually contained in a metal pipe) } { pipe_cleaner, cleaning _implement,@ (cleaning … … @ piston,#p (connecting rod that moves or is moved by a piston) } { pit , [ quarry, verb.consumption …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… squill'),(123823,'spring to mind'),(123824,'spring training'),(123825,'spring up'),(123826,'spring vetch'),(123827,'spring vetchling'),(123828,'spring water'),(123829,'spring-blooming'),(123830,'spring-clean'),(123831,'spring- cleaning '),(123832,'spring-flowering' … … 124003,'squash'),(124004,'squash ball '),(124005,'squash bug' … … pad'),(124425,'stamp tax'),(124426,'stampede'),(124427,'stamper'),(124428,'stamping ground'),(124429,'stamping machine '),(124430,'stamping … … marten'),(125567,'stone mimicry plant'),(125568,'stone parsley'),(125569,'stone pine'),(125570,'stone pit '),(125571,'stone …
-
Prehistoric anthropology
… gravel or stones, consistency, moisture detailed description of the pit form including information of its mass, length, width, depth (gravely of the initial surface), orientation of the digging pit description of digging structures … … e.g. through construction machine travels over the terrain … … extras (e.g., blades, comb, jewelery, vessels), objects "in the body" (arrowheads, lead balls ), structures in the … 5.3 rescue and cleaning .
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… bigger_J|7 raise_N|24 backlog_N|1 pile_up_V|1 unit_trust_N|1 take_away_V|16 modernize_V|1 bring_up_V|6 get_worse_V|4 bail_V|1 muck_N|4 rip_N|2 the_ pits _N|1 shucks_N|1 shuck_N|1 … … grating_J|2 impulsively_R|2 gurgle_V|5 rut_V|1 panting_N|1 hold_forth_V|1 apostrophe_N|2 choreography_N|2 latin_alphabet_N|1 braille_N|1 legal_transfer_N|1 visa_N|1 magnetic_storage_N|1 cash_register_N|1 underscore_V|1 draw_a_line_V|2 shift_key_N|1 backspace_key_N|1 facsimile_ machine _N|1 docket_N|1 therein_R|1 categorically_R|1 … … brave_J|1 rodeo_N|1 get_the_better_of_V|2 base_on_ balls _N|2 back_down_V|1 bravely_R|1 standoff_N|1 … … adjuration_N|1 countersink_N|1 emboss_V|1 make_ clean _V|3 splashed_J|1 mire_N|4 crock_N|1 …
-
Encyclopedic Dictionary of Polymers
Also known as Power Cleaning . Blast Finishing n The removal of flash from molded objects (and/or dulling their surfaces) by impinging media such as steel balls , crushed apricot pits , walnut shells or plastic pellets upon them with sufficient force to fracture the flash. Typical blast-finishing machines consist of wheels rotating at high speeds, fed at their centers with the …
Indicates content that may require registration and/or purchase.