-
Supplier: TSI Incorporated
Description: Confidently and accurately measure supply or return flows from 10 to 500 cfm (17 to 850 m3/h). The Alnor® LoFlo Balometer® Capture Hood 6200 is the ideal way to measure very low volumetric flow. This lightweight instrument is great for residential or light commercial use. The compact size
- Measurement Type: Air Volumetric Flow
-
Supplier: TSI Incorporated
Description: The EBT731 Balometer Capture Hood is a multipurpose electronic air balancing instrument primarily used for efficiently taking direct air volume readings at diffusers and grilles. The EBT features a detachable micromanometer which can be used with optional probes for increased flexibility in
- Instrument Style: Flow Hood or Balometer
-
Supplier: TSI Incorporated
Description: By placing an Alnor ABT Balometer Capture Hood ABT701 over a diffuser or grille, you can measure air volume in order to balance buildings and verify air flow distribution. The easily observed trend values and fast meter response make the ABT Balometer® capture hood the preferred
- Instrument Style: Flow Hood or Balometer
-
-
Supplier: TSI Incorporated
Description: By placing an Alnor Balometer Capture Hood ABT711 over a diffuser or grille, you can measure air volume in order to balance buildings and verify air flow distribution. The easily observed trend values and fast meter response make the ABT Balometer® Capture Hood the preferred instrument
- Instrument Style: Flow Hood or Balometer
-
Supplier: Shortridge Instruments, Inc.
Description: The cfm-88L FlowHood includes the cfm-88L FlowMeter, the base metering section with 16 point flow-sensing grid, various top sizes and rugged carrying case. Special order top sizes are available. DIRECT DIGITAL READOUT IN ENGLISH AND METRIC UNITS FOR AIRFLOW ONLY FAST, ACCURATE, EASY AUTO RANGE AND
- Air Volume Flow Rate Range: 25 to 2,500 SCFM
- Measurement Type: Air Volumetric Flow
- Mounting: Fixtured or Permanent
- Instrument Style: Flow Hood or Balometer
-
Supplier: Shortridge Instruments, Inc.
Description: cfm-850L The ADM-850L meter is also available without accessories as part of the FlowHood model cfm-850L. This model includes the meter, the base monitoring section, various top sizes and carrying case. The accessories for measuring air-velocity, pressure and temperature may be ordered as needed.
- Air Volume Flow Rate Range: 25 to 2,500 SCFM
- Measurement Type: Air Volumetric Flow
- Mounting: Fixtured or Permanent
- Instrument Style: Flow Hood or Balometer
-
Supplier: KANOMAX USA, INC.
Description: No Description Provided
- Measurement Type: Air Volumetric Flow
- Mounting: Fixtured or Permanent
- Instrument Style: Flow Hood or Balometer
- Technology Type: Other Technology Type
-
Supplier: Terra Universal, Inc.
Description: Single pen or 1-, 2-, 3-, or 6-point recording Highly reliable and vibration-proof Potentiometric and self-balancing Removable chart drive modules ensure easy chart paper changes, easy calibration
- Air Velocity Range: 125 to 5,900 SFPM
- Accuracy: 3 ±% Full Scale
- Measurement Type: Air Velocity
- Instrument Style: Flow Hood or Balometer
-
Supplier: OMEGA Engineering, Inc.
Description: The HHF11A anemometer can measure air flow, humidity, dew point, wet bulb, air volume, and capacity. The built-in microprocessor ensures high accuracy. It can also track the maximum and minimum values along with current readings, displaying the flow rate in the user’s choice of meters per second or
- Air Velocity Range: 59.0551181102361 to 6,889.76377952755 SFPM
- Air Volume Flow Rate Range: 0 to 3,531,434.6853 SCFM
- Accuracy: 5 ±% Full Scale
- Operating Temperature: 32 to 122 F
-
Supplier: KANOMAX USA, INC.
Description: No Description Provided
- Air Volume Flow Rate Range: 50 to 2,400 SCFM
- Accuracy: 2 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Measurement Type: Air Velocity, Air Volumetric Flow
-
Supplier: KANOMAX USA, INC.
Description: No Description Provided
- Air Velocity Range: 50 to 6,000 SFPM
- Air Volume Flow Rate Range: 50 to 2,400 SCFM
- Accuracy: 2 ±% Full Scale
- Operating Temperature: 32 to 122 F
-
Supplier: KANOMAX USA, INC.
Description: No Description Provided
- Air Velocity Range: 50 to 6,000 SFPM
- Air Volume Flow Rate Range: 50 to 2,400 SCFM
- Accuracy: 2 ±% Full Scale
- Operating Temperature: 32 to 122 F
-
Supplier: Cole-Parmer
Description: Alnor® EBT731 Balometer® capture hood and Alnor EBT730 micromanometer are modular air balancing tools engineered to meet your most demanding HVAC testing, adjusting, balancing, and commissioning requirements.
The EBT730 is a versatile, simple-to-use digital micromanometer that- Operating Temperature: 14 to 140 F
More Information Top
-
Retrofitting Air Conditioning and Duct Systems in Hot, Dry Climates
Air flow rates through individual registers were measured using an Alnor LoFlo Balometer .
-
FIELD EVALUATION OF IMPROVED METHODS FOR MEASURING THE AIR LEAKAGE OF DUCT SYSTEMS UNDER NORMAL OPERATING CONDITIONS IN 51 HOMES
The Alnor Balometer arrived new for this study with a calibration certificate and was both recalibrated at…
-
Truss-Integrated Thermoformed Ductwork Final Technical Report
Measurement equipment included the Tru-Flow grid, LoFlo balometer , and duct blaster.
-
Energy Efficient Thermal Management of Data Centers
Commonly, one will find two different types of measuring devices: balometers , which measure the total airflow (integrated…
-
Builder System Performance Package Targeting 30% -- 40% Savings in Space Conditioning Energy Use: Period of Performance; December 2002 to December 2003
…standard bath fan with an airflow of 40 CFM, as measured by a balometer , satisfies the WESH…
-
Alnor Digital Manometer from Cole-Parmer
Innocal NIST-Traceable Calibration; Balometers .
-
Construction and Validation of Small Mobile Wind Tunnels for Studying Ammonia Volatilization
Airflow rates through the body of each tunnel were calibrated with a balometer , while air flows through…
-
Calibration of a calorimeter for measuring the spark energy of an electrostatic discharge
…the difference between the temperature of two bodies is determined, usually with a thermistor, balometer , or thermistor.
-
Hood expansion kit 1 ft X 5 ft and 3 ft X 3 ft hoods included from Cole-Parmer
Analog Balancing Balometer .
-
EMISSION FACTOR DEVELOPMENT FOR PARTICULATE MATTER FROM A BROILER HOUSE
The Alnor® balometer kit, consisting of an electronic balancing tool (EBT) and capture hood, was used to…
Indicates content that may require registration and/or purchase.