Products/Services for Barcode Scanner SMD
-
Barcode Scanners - (544 companies)Barcode scanners are designed to read imprinted bar / matrix code symbologies. Barcode scanners can be slot card scanners, fixed mount scanners, or hand-held scanners. Barcode scanners read imprinted bar/matrix code symbologies. Barcodes, also known...Bar Code Scanner TypeLight SourceLaser Class -
Barcode Decoders - (38 companies)...scanners; slot, badge, and magnetic stripe readers (MSRs); and barcode wands and barcode wand scanners. As wedge-style barcode decoders, these devices are designed to plug directly into a computer 's keyboard port, and are equipped with a connector... -
Barcode Software - (194 companies)Barcode software is a necessary component to processing the digital signals from handheld barcode decoders, scanners, and readers. Barcode scanning software is used to recognize and decode barcodes and organize them in databases, spreadsheets... -
Safety Laser Scanners - (37 companies)...barcodes from 11 inches away. A safety scanner is used for machine safeguarding and also protects workers. A safety scanner can be easily customized and accommodates any surveillance area by accessing and detecting presence of objects in large areas... -
Barcode Printers - (346 companies)Barcode printers are used to output barcode data in printed form. Image Credit: A Barcode Business, Inc. Barcode printers are used to output barcodes in printed form. Types of Barcode Printers. Barcode printers include several types of equipment... -
Galvanometer Optical Scanners - (33 companies)Galvanometer optical scanners are motorized mirror mounts and system used in scanning applications. Galvanometer optical scanners also called Galvos or Galvo scanners are motorized mirror mounts and systems used for laser-beam steering or scanning...
-
Image Scanners - (166 companies)Image scanners are devices that scan two-dimensional (2D) objects and convert them into digital images. They often use a charge-coupled device (CCD) or contact image sensor (CIS) as their imaging-sensing component. Most image scanners read red-green...
-
Pressure Scanners - (4 companies)Pressure scanners allow the signal delivered to an instrument to be scanned or switched between multiple pressure sensors. Multi-channel pressure scanners increases the throughput and productivity of costly instrumentation. Pressure scanners allow...
-
Microarray Scanners - (15 companies)Microarray Scanners are used to perform microarray analysis by acquiring images of laser induced fluorescence. Microarray scanners perform microarray analysis by acquiring images of laser induced fluorescence. What is a Mircoarray?. A microarray...
-
3D Scanners - (121 companies)...3D Scanners use optical, laser, or other methods to capture 3-dimensional information about objects. The resulting data can be used to reverse engineer an object, measure it, convert it to a digital image, and other applications. 3D scanners use...
Product News
-
Automationdirect.com
Code barcode scanners Code barcode scanners allow a 1-dimensional barcode, 2-dimensional QR code, or other marking to be read, decoded, and converted to a usable format (read more) -
AgozTech LLC
Barcode Scanners for Business Workflows by AGOZ AGOZ offers a range of barcode scanners designed for business and enterprise scanning workflows, including handheld, pocket, presentation, and wearable ring scanner formats. The collection supports 1D and 2D barcode scanning for applications such as inventory control, receiving, picking and packing, order fulfillment, asset tracking, retail checkout, stockroom operations, and mobile scanning. Depending on the model, connection options include Bluetooth, 2.4G wireless, and USB wired operation... (read more)Browse Barcode Scanners Datasheets for AgozTech LLC -
AgozTech LLC
Pocket Barcode Scanner - AGOZ AG-PK770 AgozTech has added the AGOZ AG-PK770 Pocket Barcode Scanner to its growing lineup of barcode scanning solutions for retail, warehouse, healthcare, logistics, library, and inventory environments. Designed for mobile business workflows, the AG-PK770 gives employees a compact scanning option that can be carried throughout the workday for product labels, shipping labels, inventory tags, QR codes, asset labels, and screen barcodes. Its pocket-size design makes it a practical solution for teams... (read more)Browse Barcode Scanners Datasheets for AgozTech LLC -
AgozTech LLC
Desktop Presentation Barcode Scanner -AGOZ AG-860P AgozTech has added the AGOZ AG-860P Desktop Presentation Barcode Scanner to its barcode scanning lineup for retail, restaurant, warehouse, inventory, and business checkout environments. Designed for fixed scanning areas, the AG-860P gives employees a hands-free desktop scanning solution for checkout counters, POS stations, reception desks, inventory workstations, stockrooms, and service counters. Its presentation-style design allows users to scan barcodes without picking up a handheld scanner... (read more)Browse Barcode Scanners Datasheets for AgozTech LLC -
AgozTech LLC
Wearable Ring Barcode Scanner - AGOZ AG-330RG AgozTech has added the AGOZ AG-330RG Wearable Ring Barcode Scanner to its lineup of enterprise scanning solutions for warehouse, retail, inventory, logistics, fulfillment, and delivery operations. Designed for hands-free barcode scanning, the AG-330RG allows employees to scan labels while keeping both hands available for picking, packing, sorting, stocking, receiving, and order processing. Its compact finger-worn design supports active work environments where speed, mobility, and task... (read more)Browse Barcode Scanners Datasheets for AgozTech LLC -
AgozTech LLC
CipherLab Scanner Accessories for Workflows AgozTech offers a broad collection of accessories compatible with CipherLab barcode scanners and mobile computers used across warehouse, logistics, retail, manufacturing, inventory, and field-service operations. The collection includes protective holsters, trigger-handle cases, belt-worn carrying solutions, chest harnesses, forklift holders, swing-arm mounts, mountable scanner cases, and vehicle cradles. Protective cases and holsters help keep CipherLab handhelds accessible during order picking... (read more)Browse Carrying Cases and Equipment Cases Datasheets for AgozTech LLC -
AgozTech LLC
Scan Without Limits - Bluetooth Scanner! Wireless 1D &2D With Stand - Bluetooth Barcode Scanner + Free Case. No Software Needed - Experience hassle-free scanning with our plug-and-play wireless barcode scanner. No software installation required - just connect and start scanning instantly. (read more)Browse Barcode Scanners Datasheets for AgozTech LLC -
BARTEC
BCS3678ex-NI Hand-held scanner The latest generation of rugged hand-held scanners is the BCS36x8ex series for use in hazardous areas offers outstanding performance for the unparalleled scanning of 1D/2D barcodes, photos, documents and more. The devices are based on the ZEBRA series "DS3608-HP/DS3678-HP Ultra-Rugged Scanners " and are now also available from BARTEC in an explosion-protected version. The series consists of a corded (BCS3608ex) and wireless (BCS3678ex) version, which are used in the toughest environments... (read more)Browse Barcode Scanners Datasheets for BARTEC -
AgozTech LLC
Cognex Scanner Accessories for Industrial Use AgozTech offers a focused collection of accessories compatible with Cognex barcode readers and industrial scanners used across manufacturing, warehousing, logistics, distribution, inspection, and material-handling operations. The collection includes protective holsters, trigger-handle cases, sling carrying solutions, mountable cases, forklift holders, and equipment-side scanner holsters. Carrying solutions help operators keep Cognex scanners protected and accessible during barcode verification... (read more)Browse Carrying Cases and Equipment Cases Datasheets for AgozTech LLC -
AgozTech LLC
Conveyor-Mounted Scanner Holder by AGOZ The AGOZ Conveyor-Mounted Scanner Holder provides a fixed storage location for barcode scanners used along conveyor lines, packing stations, manufacturing workcells, and warehouse workstations. Constructed from high-grade stainless steel, the holder is designed for demanding environments where vibration, dust, frequent scanner handling, and repeated daily use can contribute to equipment wear. Protective rubber edging helps reduce contact between the scanner and the metal holder, while the open... (read more)Browse Operator Interface Mounts and Arms Datasheets for AgozTech LLC
-
electronic circuit design ( Page 11 ) - offers from electronic circuit design manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : NFC RFID Reading, 1d 2d Barcode scanner , Quad Core pda, Android 3G data terminal ] Sell 3.0mm molex SMD header or SMT type wafer .
-
O Mega - O Mega Manufacturers, Suppliers
Barcode Scanner ● ● 4. [ Related Keywords : smd counter, component counter, parts counter ] .
-
1D and 2D solutions for traceability in an Electronic Manufacturing Services company
The barcodes are read using scanners placed in key positions of the production line and the recordings are automatically stored in the company’s data base. … the most important operations in the packaging technological preocess: automatic pick-and-place, SMD visual inspection, manual …
-
Car Camera Exporters, Car Camera Selling Leads (Page 14)
SMD Aluminum Electrolytic Capacitor FEATURES & APPLICATIONS High volumetric efficiency; long life, high temperature;... Sell touch screen handheld pda barcode scanner with fingerprint .
-
Bill Of Materials - Newland NLS-HR200
Barcode, ITEM:1900GSR-2 REV:AM, S/N:1417B25B5 Made in China, ..., Honeywell International Inc, ..., Xenon, MODEL:1900, Barcode Scanner , INPUT 5V-450mA, ... SMD .
-
Bill Of Materials - Honeywell 1900GSR-2USB
Barcode, ITEM:1900GSR-2 REV:AM, S/N:1417B25B5 Made in China, ..., Honeywell International Inc, ..., Xenon, MODEL:1900, Barcode Scanner , INPUT 5V-450mA, ... SMD .
-
ove message
Reading of an etched data matrix codes with the matrix 2031 in an SMD line (mechanism image … Line and matrix scanners have in use different advance and disadvantages. The CCD scanner matrix allows 2000 the reading of bar codes , data matrix applied codes on labels and data matrix codes in the DPM-method (Abb. 5).
-
Bill Of Materials - DataLogic QBT2430
Scanner Main PCB SMD CABLE,USB,S,TYPE A,TPUW, BLK,2m STRT, Barcode , 90A052258, Made in China, SINBON, ..., LTPE .
-
Bill Of Materials - Sick S300 Mini
Optical Scanner Control PCB 2065798, X798, 14010151, Barcode SMD .
-
E Light E Max - E Light E Max Manufacturers, Suppliers (Page 14)
[ Related Keywords : barcode scanner, handheld barcode scanner, bar code scanner, supermarket barcode scanner ] FR-4 Tg 180 Customized PCBA Board / SMT / SMD Assembly With ROSH REACH SGS .
Indicates content that may require registration and/or purchase.