Products/Services for Battery Acid Resistant Gloves
-
Safety Gloves - (1105 companies)...extended cuffs, and the material of construction makes them alkali and acid resistant while also providing additional grip. Neoprene, vinyl, rubber, and leather materials, with cotton lining. Image credit: Magid Glove Co. Tactical gloves...ApplicationMaterialIndustry -
Lead Acid Batteries - (389 companies)Lead acid batteries are made up of plates, lead, and lead oxide with a 35% sulfuric acid and 65% water electrolyte solution. Lead acid batteries are rechargeable batteries consisting of lead plates with a sulfuric acid/water electrolyte solution... -
Welding Gloves - (110 companies)Welding gloves are specialized, personal protection equipment worn on a welder's hands during material fabrication applications. They are resistant to high heat, metal splatter, abrasion, and electricity while providing dexterity to the fingers... -
Batteries - (1829 companies)...and application. Alkaline batteries are versatile primary batteries containing zinc and manganese dioxide. They feature a moderate energy density and are effective in both high and low drain applications. Lead acid batteries are rechargeable batteries... -
Solder - (266 companies)...flux is also used to clean the oxide layer from the metal surface to provide a clean surface for soldering; this process is shown in the image below. Common fluxes include ammonium chloride, zinc chloride, rosin, and hydrochloric acid. Solder Alloy... -
Battery Chargers - (994 companies)...and chemistry. Iron electrode batteries feature good energy density and low self-discharge, but have a low efficiency and provide poor low-temperature performance. They are more expensive than lead acid batteries, a type of rechargeable battery...
-
Heat Resistant and Flame Retardant Coatings - (98 companies)Heat resistant and flame retardant coatings provide durability at high temperatures and/or flame protection around components. Heat resistant and flame retardant coatings inhibit, suppress, or delay the production of flames from potentially...
-
Battery Charger ICs - (109 companies)...chargers use an inductor, transformer, or capacitor to transfer energy from the input to the battery in discrete packets. Some battery charger ICs are designed to charge lithium (Li) ion or lead acid batteries. Others are suitable for charging...
-
Battery Monitors and Testers - (194 companies)Battery Monitors and Testers are electronic devices used to test, manage and monitor battery parameters such as voltage, current, charge, temperature, and others. Battery monitors and testers determine the health and operating capability...
-
Battery Assembly Machines - (15 companies)Machine Types. Battery assembly machines include those for alkaline, nickel-metal hydride (NiMH), and nickel-cadmium (NiCad) batteries as well as equipment for lithium-ion, lead-acid, and zinc air cells. Alkaline batteries are common batteries...
Product News
-
Master Bond, Inc.
Acid Resistant, Non-Drip Epoxy Acid Resistant, Non-Drip Epoxy System Withstands Elevated Temperatures. Master Bond EP62-1HTND is a two component epoxy system formulated for bonding and sealing applications requiring high temperature capability and chemical resistance, particularly to acids. This system exhibits a non-drip paste consistency with no flow upon mixing, making it suitable for application on vertical or non-horizontal surfaces. It resists a variety of aggressive chemicals, including sulfuric acid, nitric acid... (read more)Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Plast-O-Matic Valves, Inc.
Dripless Acid Dispensing for Battery Production Diaphragm Shutoff Valve and Low Pressure Check Valve Combine for Dripless Dispensing. A battery manufacturer uses a proprietary acid for maximum battery power, performance, and longevity. Key to overall performance is that the acid must not drip on certain components, nor on the exterior housing. The process uses very fine needles to dispense acid in precise locations at 26 PSI. Unfortunately there were trace amounts of the acid remaining in the original dispensing valves that resulted in tiny... (read more) -
Dongguan Sheen Electronic Technology Co., Ltd.
Chemical-Resistant Thermal Adhesive for Battery strong resistance to acids, alkalis, common solvents, and oxidants. This reduces the risk of adhesive degradation when exposed to electrolytes, cleaning agents, or accidental chemical spills. Reliable electrical insulation -- TIV delivers the insulation properties required in high-voltage battery modules, helping prevent leakage paths while maintaining mechanical bond integrity. Strong thermal bonding -- formulated as a thermally functional adhesive, TIV secures heatsinks, cooling plates... (read more)Browse Adhesive Tapes Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Guangdong Atmars Industry Co., Limited
Environmental Test Chamber with glove ports Glove Environmental test chamber is widely used in testing various types of materials for their tolerances of heat, cold, dry and humidity. It is designed for quality inspection for all types of electronic products, electric appliance, and products from communication, military, automobile, plastic, metal, chemical, building materials, medical and aerospace industries. Unique design with high-quality material, whether you 're testing which kind of samples, our High low alternating temperature... (read more)Browse Battery Monitors and Testers Datasheets for Guangdong Atmars Industry Co., Limited -
High Performance Alloys, Inc.
Nickel resistance to corrosion in acids & alkalis Commercially pure wrought Nickel with good mechanical properties over a wide range of temperature and excellent resistance to many corrosives, in particular hydroxides. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. Outstanding resistance to caustic alkalis up to and including the molten state. In acid, alkaline and neutral salt solutions the material shows good resistance, but in oxidizing salt solutions severe attack will occur. Resistant... (read more)Browse Nickel and Nickel Alloys Datasheets for High Performance Alloys, Inc. -
MPF Products, INC.
Power Feedthrough with Power Glove Connectors Power Feedthrough with Power Glove Connectors, 5000 Volts, 30 Amps, 4 Pins, 0.094 " Copper Conductors, 2.75 " Conflat Flange. Feedthrough for High Voltage Applications, UHV Rated, Power Glove Connectors for Air-side included. (read more)Browse Feedthroughs Datasheets for MPF Products, INC. -
ELANTAS North America LLC
Battery Sealants construction, including polypropylene, polycarbonate, ABS, SAN, and hard rubber. Product Uses. * "Plate-lock " of lead plates. * Adhesion of battery case to lid. * Sealing of terminal posts. Features. Moisture- and chemical-resistant, including sulfuric acid resistance at 150 F. Can be tailored for specific applications in battery construction: Rigid adhesion for secure 'plate-lock ' of elements to bottom of battery case. Adhesion of lid to case based on specific substrates. Balance of flexibility... (read more) -
Analytical Industries Inc.
O2 Monitors for Glove Boxes & Nitrogen Generators Analytical Industries Inc. oxygen monitors for glove boxes and nitrogen generators are engineered to measure low oxygen concentrations in inert and controlled atmosphere systems. They support precise monitoring of oxygen levels to maintain product quality, process integrity, and operator safety. Commonly used in laboratories, manufacturing environments, and gas generation systems, these monitors offer dependable performance and long-term stability. Their design supports continuous monitoring... (read more)Browse Gas Transmitters Datasheets for Analytical Industries Inc. -
High Performance Alloys, Inc.
Corrosion Resistant Alloys as much metal loss as NITRONIC 30. Economical, low alloy, corrosion resistant, abrasion resistant stainless steel. This is a popular replacement for carbon steel, due to the resistance to outside weather conditions. CARPENTER (R) alloy 20Cb-3 (R). (UNS N08020) Ni 35, Fe 37, Cr 20, Cu 3.5, Mo 2.5. Excellent resistance to chemicals containing chlorides and sulfuric, phosphoric, and nitric acids. Resists pitting, crevice corrosion, SCC, and intergranular attack. Pickling tanks, gas scrubbers, piping... (read more)Browse Superalloys Datasheets for High Performance Alloys, Inc. -
Master Bond, Inc.
Flame Resistant Epoxy System . EP21FRNS-2 's handling is further facilitated by color coding --Part A is black and Part B is off-white. This tough and durable system bonds well to a wide variety of substrates including metals, glass, ceramics and many plastics. It can also withstand exposure to a range of chemicals, such as water, fuels, lubricants and acids, among others. As per the UL 94V-0 specification, EP21FRNS-2 is serviceable over the temperature range of -51 C to 90 C. Featuring a moderate viscosity, this epoxy... (read more)Browse Epoxy Adhesives Datasheets for Master Bond, Inc.
-
IEEE Recommended Practices to Improve Electrical Maintenance and Safety in the Cement Industry
CFR Part 566 . b) Personnel equipment must be worn when working on batteries (eye goggles, acid - resistant gloves , apron). c) Portable or stationary water facilities must be available for rinsing eyes and skin. d) An approved fire extinguisher should be available. e …
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 91 - Safety > [FDBKF2005051016461364375] Afoshstd91-20 - Vehi...
When otherwise handling batteries (removing or installing in vehicles or equipment or transporting them) or when working in the battery room or maintenance area, personnel will wear acid resistant gloves , arm gauntlets, aprons, and eye and (or) face pro- tection.
Indicates content that may require registration and/or purchase.