Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: JARS, BATTERY, LAMINATED RUBBER, SUBMARINE
-
Supplier: H&K Equipment
Description: jar-to-cover seals prevent corrosion and guard against leaking – guaranteed for life! Computer designed power grid system locks active material in place for lower internal resistance and longer battery life. Retent-a-Tape ® positive plate bonds fine glass particles to the glass mat.
- Capacity, Amp Hours (AH): 55 to 125 ampere-hr
- Application: General Purpose
- Features: Rechargeable (Secondary) Batteries
-
Supplier: Cellwatch, by NDSL
Description: and interrogation 24x7 online monitoring Records Voltage per cell or jar/bloc Ohmic value per cell or jar/bloc Pilot cell temperatures Ambient temperatures Battery current Discharge recording Historical trends per cell Alarm settings per cell/string/battery Built in web
- Power Capacity: 450 watts
- Voltage Test Range: 110 to 240 volts
- Features: Alarm / Relay, Power Management / Control, Test Software / Computer Interface
- Test Capability: Charge
-
-
Supplier: Exide Technologies
Description: KDZ-3001 offers higher capacity per cube. 4-Cell Monobloc Tray High-impact polyethylene container and cover Monobloc Cells Heat-sealed, high-impact polypropylene jar and cover Molded terminal seal Specific Gravity (nominal) Fully Charged 1.250 at 77 F (25 C) Separators Microporous
- Capacity, Amp Hours (AH): 450 to 600 ampere-hr
- Features: Bolt-on, Flooded (or Wet), Lead Acid Batteries, Other, Rechargeable (Secondary) Batteries
-
Supplier: H&K Equipment
Description: H&K Equipment of Pittsburgh is proud to offer The Deserthog Battery. Introduced in July, 2002, the Deserthog is the newest addition to the EnerSys Ironclad® family of batteries. It's the most "maintenance free" flooded battery in the industry! The Deserthog features a unique cell
- Capacity, Amp Hours (AH): 90 to 125 ampere-hr
- Application: Electric Vehicle
-
Supplier: ValueTronics International, Inc.
Description: calculates impedance based on simultaneous measurements of current and resulting voltage drop of each cell/jar. They also measure dc voltage and interconnection (strap) resistance to help determine the overall condition of the entire battery string’s electrical path from terminal plate
- Test Capability: Charge, Voltage
- Form Factor: Portable / Handheld Tester
-
Supplier: Eagle Eye Power Solutions, LLC
Description: cable Control power cable Centroid Battery Management Software User Manual Reduce maintenance costs, improve up-time and manage your battery assets effectively by using the BMS-icom battery monitoring solution for your 48V system. Traditional battery testing and
- Operating Temperature: 0 to 50 C
- Current Test Range: 0 to 999.9 amps
- Features: Alarm / Relay, Automated Operation, Power Management / Control, Test Software / Computer Interface
- Test Capability: Charge, Current, Resistance, Voltage
-
Supplier: Cellwatch, by NDSL
Description: and interrogation 24x7 online monitoring Records Voltage per cell or jar/bloc Ohmic value per cell or jar/bloc Pilot cell temperatures Ambient temperatures Battery current Discharge recording Historical trends per cell Alarm settings per cell/string/battery Built in web
- Monitored Properties: Electrical Properties
- Technology: Wired
-
Supplier: Eagle Eye Power Solutions, LLC
Description: cable LAN cable (if necessary) Control power cable Centroid Battery Management Software User Manual Reduce maintenance costs, improve up-time and manage your battery assets effectively by using the BDS-Pro battery monitoring solution for your system. Traditional battery
- Operating Temperature: 0 to 50 C
- Current Test Range: 0 to 999.9 amps
- Voltage Test Range: 0 to 600 volts
- Features: Alarm / Relay, Automated Operation, Power Management / Control, Test Software / Computer Interface
-
Supplier: Eagle Eye Power Solutions, LLC
Description: ‘make-on-alarm’ or ‘fail-safe’ mode (giving warning of a supply failure) and may be linked in to any facilities management or alarm system for remote battery monitoring. LED Indicators For: 1+ Jars Low Level 4+ Jars Low Level 1+ Jars Critical Temperature 4+ Jars
- Input Current: 1 milliamps
- Input Voltage: 12 volts
- Features: Alarm / Relay, Fault Diagnostics, Other
- Form Factor: Panel / Rack Mount Tester
-
Supplier: Eagle Eye Power Solutions, LLC
Description: indicate problems within the battery. Lack of maintenance is the single largest contributor of premature battery failure. The IBEX-Series is extremely effective in preventing battery failure and is an essential component of any battery preventative maintenance program. If
- Input Voltage: 11.1 volts
- Voltage Test Range: 0.1 to 60 volts
- Features: Alarm / Relay, Other, Power Management / Control, Self-calibration / Test Verification, Test Software / Computer Interface
- Test Capability: Charge, Current, Resistance, Voltage
-
Supplier: BTECH, Inc.
Description: Voltage And Impedance Trends Easy To Use With Context-Sensitive Help Screens Displays Total Battery Voltage, Unit Voltage, Unit Impedance, Ambient And Battery Case Temperatures Analyzes Impedance Data In Either "Average" Or "Initial" Modes Displays "Power-Out" Voltage Decay Data Of
- Applications: Predictive Maintenance
-
Supplier: SAE International
Description: The battery generally consists of a group of plastic jarred cells contained within an enclosing battery case. They are electrically connected in series with each other and usually terminate in an electrical connector mounted in the case front wall. The battery case may be
-
Supplier: Exide Technologies
Description: Polycarbonate Jar and Cover, UL 94 - V-0, 28% Limiting Oxygen Index (L.O.I.) Optional: PVC Jar and Cover, UL 94 - V-0, 32% Limiting Oxygen Index (L.O.I.) Posts: Four - 38.1mm (1.50") square Vents: GNB "Pre-Vent" Flame Arrester Inter-Cell Connectors: Lead Plated Copper
- Voltage: 2 volts
- Capacity, Amp Hours (AH): 2,504 to 4,000 ampere-hr
- Features: Bolt-on, Flooded (or Wet), Lead Acid Batteries, Other, Rechargeable (Secondary) Batteries
- Application: Industrial / Forklift
-
Supplier: BTECH, Inc.
Description: reporting and trend analysis Ambient Temperature Cell/Jar Voltage Cell/Jar Impedance Safe to Use Repeatabe No Fault Testing Performs all Tests Without Skewing Float Voltages Short 2 Second Test Cycle ”Single Pass” Non-destructive Testing Cross-validates Battery Data
- Input Voltage: 85 to 265 volts
- Operating Temperature: 0 to 40 C
- Current Test Range: 0.5 to 10 amps
- Voltage Test Range: 24 to 600 volts
-
Supplier: Exide Technologies
Description: Nominal capacity: 176–608 Ah, 20 year design life @ 25 °C 20 year design life @ 25°C Nominal capacity: 176–608 Ah @ 25°C 1.215 specific gravity Low maintenance Recyclable to world standards Jar: Styrene Acrylonitrile (SAN) Cover: Acrylonitrile Butadiene Styrene (ABS) Plastic Posts: Two (per
- Voltage: 2 to 4 volts
- Capacity, Amp Hours (AH): 176 to 608 ampere-hr
- Features: Bolt-on, Flooded (or Wet), Lead Acid Batteries, Other, Rechargeable (Secondary) Batteries
- Application: Industrial / Forklift
-
Supplier: Exide Technologies
Description: Nominal capacity: 192–480 Ah, 20 year design life @ 25 °C 20 year design @ 25°C Nominal capacity: 192–480 Ah @ 25°C 1.215 specific gravity Low maintenance Recyclable to world standards Jar: Styrene Acrylonitrile (SAN) Cover: Acrylonitrile Butadiene Styrene (ABS) Plastic Posts: Two (per cell)
- Voltage: 2 to 4 volts
- Capacity, Amp Hours (AH): 192 to 480 ampere-hr
- Features: Bolt-on, Flooded (or Wet), Lead Acid Batteries, Other, Rechargeable (Secondary) Batteries
- Application: Industrial / Forklift
-
Supplier: Interface Displays & Controls
Description: Navigation (position) lights compliant with the CS/FAR 27, CS/FAR 29, and JAR-OPS 3. The units are also NVIS-friendly in accordance to MIL-STD-3009 and optionally equipped with IR module for covert function. The units are equipped with embedded (optional) power supply (Smart version). 28 V DC
- Specialty Applications: ARINC / Avionics, Vehicle Safety
- Flash Type: Continuous Indication
- Supply Voltage: DC / Battery
- Visual Indicators: Flashing Light
-
Supplier: ASTM International
Description: beakers Imhoff cones bottles, aspirator impingers bottles, dropping jars, battery bottles, gas washing jars, bell bottles, infusion jars, chromatography bottles, milk test jars, cylindrical bottles, reagent joints, ball and socket or standard taper bottles,
-
Supplier: Interface Displays & Controls
Description: Anti-collision light compliant with the CS/FAR 27, CS/FAR 29, and JAR-OPS 3. The unit is also NVISfriendly in accordance to MIL-STD-3009 and optionally equipped with IR module for covert function. The unit is equipped with embedded (optional) power supply (Smart version). 28 V DC input
- Specialty Applications: ARINC / Avionics, Vehicle Safety
- Flash Type: Continuous Indication
- Supply Voltage: DC / Battery
- Mounting: Flange Mount
-
Supplier: Telatemp Corporation
Description: These robust and reliable meters work in any environment from the lab to the production floor. The sturdy optional armor protects against knocks and jars. All models are ergonomically designed for both large and small hands alike. The sealed keypad and ABS case meet IP54 standards for splash
-
Supplier: Telatemp Corporation
Description: These robust and reliable meters work in any environment from the lab to the production floor. The sturdy optional armor protects against knocks and jars. All models are ergonomically designed for both large and small hands alike. The sealed keypad and ABS case meet IP54 standards for splash
-
Supplier: Telatemp Corporation
Description: These robust and reliable meters work in any environment from the lab to the production floor. The sturdy optional armor protects against knocks and jars. All models are ergonomically designed for both large and small hands alike. The sealed keypad and ABS case meet IP54 standards for splash
-
Supplier: ValueTronics International, Inc.
Description: case with a shoulder strap. The instruments work by applying a test current across the battery string while on-line, then measuring the total current (ac ripple + test current) and the voltage drop of each cell/jar. It then calculates the impedance. They also measure dc voltage and
- Features: Electronics Case
-
Supplier: Industrial Magnetics, Inc.
Description: depalletizers for moving products such as: Brake Drums & Rotors Empty Food & Beverage Cans Full Food & Beverage Cans Paint Cans Coffee Can Lids Oil Filters Steel Rims Jars with Steel Lids Batteries Aeresol Cans Air Filters Cylinders
- Type: Automatic, Manual
- Goods: Bulk / OEM Packaging
- Machine Type: Depalletizers, Palletizers
- Industry: Industrial / General Use
-
Supplier: Cole-Parmer
Description: alarm with audible/visible indicator; auto shutoff; and low-battery indicator. Manually store or automatically log up to 2000 sets of readings in real time. Log interval is selectable from 1 second to 60 minutes. Order an optional AC adapter to conserve battery life during extended
- Fahrenheit Scale: -40 to 302 F
- Celsius Scale: -40 to 150 C
- Thermometer Technology: Thermistor Technology
-
Supplier: Cole-Parmer
Description: alarm with audible/visible indicator; auto shutoff; and low-battery indicator. Manually store or automatically log up to 2000 sets of readings in real time. Log interval is selectable from 1 second to 60 minutes. Order an optional AC adapter to conserve battery life during extended
- Fahrenheit Scale: -40 to 302 F
- Celsius Scale: -40 to 150 C
- Thermometer Technology: Thermistor Technology
-
Supplier: Telatemp Corporation
Description: shutoff; and low-battery indicator. Order an optional AC adapter to conserve battery life during extended operations. Manually store or automatically log up to 2000 sets of readings in real time. Log interval is selectable from 1 second to 60 minutes. Take differential temperature
-
Supplier: Cole-Parmer
Description: separately This robust and reliable meter work in any environment from the lab to the production floor. The sturdy armored construction protects against knocks and jars. All models are ergonomically designed for both large and small hands alike. The sealed keypad and ABS case meet IP54
- Fahrenheit Scale: -40 to 302 F
- Celsius Scale: -40 to 150 C
- Local Interface: Digital Front Panel
- Thermometer Technology: Thermistor Technology
-
Supplier: Cole-Parmer
Description: separately This robust and reliable meter work in any environment from the lab to the production floor. The sturdy armored construction protects against knocks and jars. All models are ergonomically designed for both large and small hands alike. The sealed keypad and ABS case meet IP54
- Fahrenheit Scale: -40 to 302 F
- Celsius Scale: -40 to 150 C
- Local Interface: Digital Front Panel
- Thermometer Technology: Thermistor Technology
Find Suppliers by Category Top
Featured Products Top
-
Complete Information About Capacitor: In a way, a capacitor is a little like a battery. Although they work in completely different ways, capacitors and batteries both store electrical energy. Inside the capacitor, the terminals connect to two (read more)
Browse Capacitors Datasheets for ASAP Semiconductor LLC
Conduct Research Top
-
The Megger Guide to Battery Testing
Now that we know everything there is to know about battery chemistry, except for Tafel curves, ion diffusion, Randles equivalent cells, etc., let's move on to battery construction. A battery must have several components to work properly: a jar to hold everything and a cover, electrolyte (sulphuric
More Information Top
-
Acid Aging Behavior of Polycarbonates for Flame Retardant Plastic Containers for Central Office and UPS Lead-Acid Batteries
Investigations over a period of several years have been carried out in search of suitable battery jar materials.
-
Photoreceptors in Mya arenaria, with special reference to their distribution, structure, and function
This one, with two other small mol- luscs of a different species, brought into the laboratory at the same time, was put into a battery jar together with d6bris and water.
-
Methods of Analysis for Petrochemicals
This difficulty can be overcome by wiping the outside of the battery jar with a cloth soaked in either alcohol or a mixture of alcohol and glycerin.
-
DOE specification: Valve-regulated type lead-acid storage batteries
Number of Cells per Battery Jar e.
-
THE PREVENTION OF DEATH FROM PHOSGENE POISONING IN THE FROG BY THE ADMINISTRATION OF SODIUM CHLORIDE
… to a thoroughly ventilated gassing room and for each 1 g. of frog, 0.30 ml. of phosgene, drawn at room temperature from a tank, was injected with the aid of an hypodermic syringe into the battery jar through the paper-covered …
-
EXPERIMENTAL SPAWN AND MUSHROOM CULTURE. I
… of the photographs for the plates, and to the laboratory assistant, A. F. Emarton, for some of the photographs, and for his valuable assistance in the preparation of numerous artificial composts, and the manipulation of the large tube and battery jar cultures.
-
EFFECTS OF VARIOUS CONCENTRATIONS OF SODIUM NITRITE AND POTASSIUM SORBATE ON NITROSAMINE FORMATION IN COMMERCIALLY PREPARED BACON
of a Sunbeam skillet (Model FP-ST 055728) filled to a 1.2 cm depth with vegetable oil, and a 19 x 10 cm Pyrex battery jar covered with .
-
THE COMMON HOUSE FLY ( MUSCA DOMESTIC A ) AS A SOURCE OF POLLUTION IN FOOD ESTABLISHMENTS
The eggs are allowed to settle and a volume of from 1.0 to 1.5 C.C. is resuspended and poured on the surface of Richardson’s medium (1932) in a large battery jar .
Indicates content that may require registration and/or purchase.