-
Description: Description Brief of API Ball Valve with Bellows THINKTANK’s API ball valve with bellows features a three-stage sealing system. The primary seal is located at the lower end of the valve stem, utilizing a tapered seal that offers a metal-to-metal hard
- Features: Ball Valves
- Connection Description: Bolt Flange, Butt Weld
-
Supplier: Velan, Inc.
Description: Resilient-seated ball valves featuring Memoryseal seating technology, low emissions packing chambers, and other value-added technical features for superior performance. Features and benefits • Exclusive Memoryseal™ seats compensate automatically for wear and fluctuations of pressure
- Valve Size: 0.5 to 12 inch
- Agency: ASME
- Features: Ball Valves, Butterfly Valves
- Connection Description: Bolt Flange, Butt Weld, Socket Weld / Solder, Threaded
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: class of valves. Commonly, widely used in the fields of Chemical, Aerospace, Automotive, Mechanical Engineering, Oil & Gas, and so on. DCW PTFE Ball Valve Seats Designed for Your Application: Extreme Toughness Excellent Wear Resistance Excellent heat resistance Chemical
- Features: Angle Valves, Back Flow Preventer Assembly, Ball Valves, Chemical, Choke Valves, Cold Water, Diaphragm Valves, Foot Valves, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Piston Valves, Potable Water, Pressure Relief Valves, Safety Valves, Salt Water,
-
-
Description: Quarter-turn actuation, small footprint and the shortest possible gas path make manual butterfly valves the preferred choice for many applications. O-ring sealed plate and stem provide a low-cost alternative to bellows sealed gate valves. Manual butterfly
- Port Size / OD: 0.75 to 2 inch
- Operating / Bake-out Temperature: 302 F
- Type: Ball Valve
- Valve Seat Seal: Elastomeric Seal / O-ring, None
-
Description: Quarter-turn actuation, small footprint and the shortest possible gas path make manual butterfly valves the preferred choice for many applications. O-ring sealed plate and stem provide a low-cost alternative to bellows sealed gate valves. Manual butterfly
- Port Size / OD: 0.75 to 2 inch
- Operating / Bake-out Temperature: 302 F
- Type: Ball Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: need. Commonly requested custom parts include: • Bellows • Bulbs • Bumpers • Bushings • Check balls • Connector seals • Convoluted boots • Cups • Diaphragms • Gaskets • Grommets • Inflatable seals and shapes • Isolators • Lip seals • Mechanical seals • Molded gaskets • Protective boots
- End Configuration: Collar, Flanged Collar, Inside Flange, Standard Flange
- Application: Cylinder Protection, Die Set Post, Expansion Joint, Rod / Screw Cover, Scissors / Lift / AGV
- Shape: Round, Square / Rectangular (Closed), Square / Rectangular (Open), Tapered
-
Supplier: Velan, Inc.
Description: A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits • Available types: Piston, Ball, Swing check
- Valve Size: 0.25 to 2 inch
- Features: ASME, Bolt Flange, Socket Weld / Solder, Threaded
- Valve Type: Butterfly Valves, Check Valves
-
Supplier: Velan, Inc.
Description: A world-leading range of ball valves for delayed coking and other high temperature slurry applications. Features and benefits AUTOMATION The electric, hydraulic or pneumatic actuator is selected in function of coker service. A large torque safety factor ensures the valve will
- Valve Size: 6 to 36 inch
- Features: ASME, Bolt Flange
- Valve Type: Butterfly Valves, Shut Off Valves
-
Supplier: Velan, Inc.
Description: A world-leading range of ball valves for delayed coking and other high temperature slurry applications. Features and benefits AUTOMATION The electric, hydraulic or pneumatic actuator is selected in function of coker service. A large torque safety factor ensures the valve will
- Valve Size: 6 to 16 inch
- Features: ASME, Bolt Flange, Other
- Valve Type: Butterfly Valves
Find Suppliers by Category Top
Featured Products Top
-
PTFE Bellows Seals for Chemical and Medical Systems PTFE mechanical bellows seals are specialized sealing components designed for demanding applications requiring chemical (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Industrial systems operating in harsh environments require sealing components that can withstand aggressive chemicals, extreme temperatures, and demanding cleanliness requirements. PTFE bellows seals from Dechengwang are engineered using PTFE and modified PTFE materials, providing (read more)
Browse Industrial Valves Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
. Usage Background: These PTFE ball valve seats are ideal for chemical processing, fluid handling, and industrial systems where reliable sealing and chemical compatibility are critical. By (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Golden Collar Technology Co., Ltd . -
A ball valve seat is an important component of a ball valve. The seat provides a surface for the ball to contact and seal against. The seat also helps guide the ball in the proper position to ensure proper valve operation. Advantages The ball valve seat (read more)
Browse Balls and Sphere Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
& Test Equipment Technical Data Type: Ball valve Pressure Rating: 1000 / 3000 psig Materials Body: 316 (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Valpres flanged full-port floating ball valves from Bonomi are built for applications such as oil, gas, petrochemical processing and water treatment. The new valves conform to the design requirements of API 608. Bonomi North America has introduced a new line of (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
ValvTechnologies trunnion metal seated ball valves are designed for high-pressure and high-temperature applications. The TrunTech® valve is designed to address the severe service demands of the upstream and midstream oil and gas industries. Its protected seat seals design provides (read more)
Browse Ball Valves Datasheets for ValvTechnologies, Inc. -
applications in the semiconductor, aerospace, valve, nuclear, and life science industries. Our brands include HELICOFLEX® spring-energized metal seals, BELFAB® edge-welded metal bellows, FELTMETAL® abradable seals and acoustic media, BIO-GUARDIAN® polymer seals and ORIGRAF® graphite seals. (read more)
Browse Metal Bellows Datasheets for Technetics Group -
smoother and easier and extending valve life. Bonomi 355SNRL/365NSRL valves also feature forged brass bodies that are stronger and lighter than typical sand-cast bodies. Standard chrome-plated balls and blowout proof stems, PTFE seats and double O-ring stem seals (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
devices. The ball valves are manufactured from either 303 or 316 stainless steel. The seat for the ball is constructed of chemically resistant Teflon®. An o-ring provides a seal on the valve stem. Buna-N is standard. Black EPDM, EPDM and Viton® are optional. The maximum supply pressure is 250 psig (17.24 bar) and weighs approximately 9 grams in stainless steel. (read more)
Browse Ball Valves Datasheets for Beswick Engineering Co., Inc.
More Information Top
-
Pressure drops and void fractions in horizontal two‐phase flows of potassium
Liquid flow rate was controlled by varying the applied voltage to the pump or by regulating the throttle valve, which was a stainless steel bellows sealed ball valve .
-
Sell Soft Seal Ball Valve
Available types: carbon steel ball valve, stainless steel ball valve, alloy steel ball valve, forged steel ball valve, pressure seal ball valve and bellows sealed ball valve .
-
The Routine Assay of Tritium in Water and Labelled Substances in the Range 20 to 104 µµc
Saunders-Edwards speedivalve for the bellows - sealed ball valve originallydescribed .
-
Summary of ACSL Simulations of the MSRE Auxiliary Charcoal Bed Vacuum System
Note that pressures P2 and P3 closely follow P1 and that the replacement of the original bellows sealed valves with ball valves causes the pressure differences between P1, P2, and P3 to be much smaller than in .
Indicates content that may require registration and/or purchase.