-
Supplier: Harper International Corporation
Description: integrated contol systems, gas treatment and handling, turnkey installation and complete field commissioning. Field service can incorporate control instrumentation integration and programming as well as process engineering optimization and support. Harper Belt Conveyor Furnace
- Process Temperature: 2,000 C
- Configuration: Belt, Continuous / Conveying
- Heat Source: Combustion, Electric / Resistance, RF / Microwave / Dielectric
- Application: Firing / Sintering
-
Supplier: Siemens Process Instrumentation
Description: microprocessor-based integrators, the MUS provides indication of flow rate, total weight, belt load, and speed of bulk solids materials on a belt conveyor. A speed sensor monitors conveyor belt speed for input to the integrator. Note: Idler not included with
- Type: Conveyor Scale, Weigh Module / Assembly
- Features: Conveyors / In-motion Weighing
-
Supplier: Siemens Process Instrumentation
Description: rate, total weight, belt load and belt speed of bulk solids materials on a belt conveyor. A speed sensor monitors conveyor belt speed for input to the integrator. When used in conjunction with the Milltronics BW500 integrator with PID controller, the MLC may
- Type: Conveyor Scale, Weigh Module / Assembly
- Features: Conveyors / In-motion Weighing
-
-
Supplier: Siemens Process Instrumentation
Description: materials on a belt conveyor. To complete the weighing system, include a speed sensor to monitor conveyor belt speed for input to the integrator. On mobile crushing equipment, the TASS speed sensor is a compact, rugged speed sensor designed for use with the MCS. Note:
- Type: Conveyor Scale, Weigh Module / Assembly
- Features: Conveyors / In-motion Weighing
-
Supplier: Siemens Process Instrumentation
Description: speeds. Operating with Milltronics BW500 or SIWAREX FTC integrator (for custody transfer applications), the MMI provides indication of flow rate, total weight, belt load and belt speed of bulk solids materials on a belt conveyor. A speed sensor monitors conveyor
- Type: Conveyor Scale, Weigh Module / Assembly
- Features: Conveyors / In-motion Weighing
-
Supplier: Hi-Tech Controls, Inc.
Description: Halogen-free, flame retardant control cables are used for instrumentation and control cables in tooling machinery, conveyor and transportation belts, product lines, in plant construction, air-conditioning systems as well as in iron and steel works. For fixed installation or for
- Number of Conductors: 2 to 5 #
- Rated Voltage: 4 kilovolts
- Operating Temperature: -40 to 80 C
- North American (AWG): 14 to 17 AWG
-
Supplier: Hi-Tech Controls, Inc.
Description: two norms approved single conductors designed for export orientated machinery manufacturer for machine tools, conveyor belts and production lines. These shielded cables are particularly suitable for the interference-free transmission in instrumentation and control engineering
- Rated Voltage: 4,000 volts
- Nominal Outer Diameter: 0.30708678 to 1.26771722 inch
- Operating Temperature: 80 C
- North American (AWG): 1 to 10 AWG
-
Supplier: Hi-Tech Controls, Inc.
Description: These cables are used for flexible use for medium mechanical stresses with free movement without tensile stress or forced movements in dry, moist and wet rooms but not suitable for open air, as measuring and control cables in tool machines, conveyor belts, production lines in machinery
- Number of Conductors: 2 to 25 #
- Rated Voltage: 3 kilovolts
- Operating Temperature: -50 to 80 C
- North American (AWG): 12 to 20 AWG
-
Supplier: Hi-Tech Controls, Inc.
Description: equipment, for SIMOVERT drives, they are particularly suitable for use with industrial pumps, ventilators, conveyor belts and air-conditioning installations and similar applications. Installation in hazardous areas. EMI = Electromagnetic Interference To optimize the EMI features we
- Number of Conductors: 6 #
- Rated Voltage: 2.5 kilovolts
- Operating Temperature: -40 to 70 C
- Features: Bulk Cable
-
Supplier: Mueller Group, Inc. (The)
Description: stress, load or forced movements. Common applications include machine tools, measuring and control systems, air condition installations, conveyor belts, production lines, plant and appliance construction and other electrical applications requiring a greater voltage. Found in steel
- Rated Voltage: 0.6 to 1 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
-
Supplier: Mueller Group, Inc. (The)
Description: without any tensile stress, load or forced movements. Common applications include machine tools, measuring and control systems, air condition installations, conveyor belts, production lines, plant and appliance construction and other electrical applications requiring a greater voltage.
- Rated Voltage: 0.6 to 1 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
-
Supplier: Mueller Group, Inc. (The)
Description: stress, loads or forced movements. Common applications include connections to machinery, data processing, production lines, conveyor belts, ventilation and air-conditioning systems. Found in public facilities, airports, railway stations, plant construction, steel mills, offices and in
- Rated Voltage: 0.3 to 0.5 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
-
Supplier: Mueller Group, Inc. (The)
Description: in flexible and stationary applications under medium mechanical stress with free movement without any tensile stress, load or forced movements. Common applications include machine tools, measuring and control systems, air condition installations, conveyor belts, production lines, plant
- Rated Voltage: 0.6 to 1 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
Find Suppliers by Category Top
Featured Products Top
-
Harper's mesh belt conveyor furnaces and kilns are designed for the continuous processing of parts as well as advanced materials such as granular, powder, or particulate aggregates in high purity and specialty atmosphere environments at (read more)
Browse Furnaces (industrial) Datasheets for Harper International Corporation -
What is the Best Tool for Detecting Hot Inclusions on a Conveyor? Conveyor belts are essential tools for transporting fuel in many in coal- and biomass (read more)
Browse Datasheets for LAND
More Information Top
-
Engineering development of advanced physical fine coal cleaning for premium fuel applications. Quarterly technical progress report No. 3, April--June 1993
This equipment consists mainly of tanks and agitators, pumps, feeders, conveyor belts , instrumentation , .
-
Research on the intelligent protection system of coal conveyor belt
Index Terms - protection system, belt conveyor , intelligent instrumentation , configuration software.
-
Composing domain-specific design environments
… automotive manufactur- ing process, providing key production measures to managers in real time.2 The system models describe the manufacturing processes down to the machine level, the buffers between the processes (such as the conveyor belts ), the instrumentation , and how the information …
-
Lignite opencast mining
A change between both cuts is provided, the regular side change about or through the belt belt conveyor by the equipment of the installation as well as by the power planning of the large appliance is to take into account.
-
Corus commissions ThyssenKrupp | News | The Engineer
Other jobs for ThyssenKrupp include pipework, the complete installation of conveyor belts including the electrical instrumentation and the replacement of bearings on the slag wagon drives.
-
New Frontiers in Integrated Solid Earth Sciences
The science plan entails sampling and long-term instrumentation of the inputs to the subduction conveyor belt : faults that splay from the plate interface to the surface and that may accommodate a major portion of coseismic and tsunamigenic slip, and the main …
-
Hanford Atomic Products Operation monthly report, August 1956
The work includes the installation of collector bins, cyclone separators, pneumatic and belt conveyor systems, off-gas system, instrumentation , special valves, service piping, etc.
-
Optimizing Deliveries of Ready-Mixed Concrete
Additionally, special instrumentation , such as a pump or a conveyor belt , can be required for unloading.
-
Physical and mechanical properties of spinach for whole-surface online imaging inspection
The test instrumentation for the friction factor between baby spinach and conveyor belt was a spring scale capable of measurements up to 100 grams within are ±1.0 gram.
-
Weigh to integrate | Archive | Process Engineering
Its existing conveyors were converted with new digital instrumentation and a new belt weigher was installed.
Indicates content that may require registration and/or purchase.