Products/Services for Bent Glass Rod
-
Glass Tube and Rod - (63 companies)Image Credit: Technical Glass Products, Inc. - OH Glass tube and rod are hollow or solid stock shapes of fused silicate materials. They are used in laboratory, sight glass, level gage, X-ray tube, optical, lamp, pharma, vacuum tube stem...Glass TypeShape / FormHollow Stock / Shape -
Pipettes and Tips - (335 companies)Pipettes and tips are used to deliver a known quantity of solution to a vessel. They are either of the classical style (glass) or digital. Pipettes and tips are used for accurate liquid handling in many lab applications. They are either... -
Styli and Probes - (80 companies)Styli and probes are slender, rod-shaped stems and contact tips or points used to probe surfaces in conjunction with profilometers, SPMs, CMMs, gages and dimensional scanners. Styli and probes are slender rod-shaped stems and contact tips or points... -
Tubing - (2415 companies)...can come in either soft or rigid forms. Soft or ductile copper is easily bent and maneuvered. Rigid copper is not bendable and requires directional fittings to go around corners and obstacles. Steel is durable and strong metal with a high resistance... -
Stirring Rods - (13 companies)Stirring rods are pieces of hollow or solid glass tubing used to stir materials or used to spread media on a Petri dish. Laboratory stirring rods are a piece of laboratory equipment used to mix chemicals and liquids. Stirring rods are usually made...
-
Glass Materials - (340 companies)Glass materials have a random, liquid-like (non-crystalline) molecular structure. They are excellent thermal insulators and electrical insulators, and have high dielectric strength. At ordinary temperatures, glass materials are relatively strong...
-
Ceramic Tube and Ceramic Rod Products - (184 companies)...and ceramic rod products can be machined in the green, glass, or finished state without excessive chipping. Typically, non-machinable ceramics are ground to finishing dimensions, often with superabrasive grinding wheels. A variety of chemical...
-
Glass Ceramics - (31 companies)Glass ceramics are ceramics that can be fused and then molded, formed, ground, or machined using conventional glass fabrication techniques. After part fabrication, the glass ceramics' structure is transformed by precipitating a crystalline phase...
-
Glass Sheets and Plate Glass - (115 companies)Description. Glass sheets and plate glass consist of flat glass materials in the form of thin or wide slab planar structures. Glass sheets and plate glass come in a wide variety of shapes, sizes, thicknesses, and with a multitude of physical...
-
Threaded Rod - (318 companies)Threaded rod is a fastening bar or rod threaded along its length. Threaded rod is a fastening bar or a rod threaded along its length. Thread direction is an important specification to consider. Choices include right hand, left hand, or both right...
Product News
-
Eagle Stainless Tube & Fabrication, Inc.
Expertly fabricated precision bent components Bending & Coiling Overview. Bending Capabilities. Metal Bending and Coiling Services. Eagle Stainless expertly fabricates precision bent components ideal for use in surgical devices, heat exchangers, instrumentation, handling equipment and more. Eagle is a specialist for precision bending and coiling of stainless steel, copper, aluminum and other materials. All custom bent components are offered in sizes ranging from .032 " to 1 " diameters, as well as numerous wall thicknesses, with minimal... (read more) -
Changchun Yutai Optics Co., Ltd.
UV Fused Silica Rod Lens Optics processing rod lens materials are: BK7, fused silica, sapphire and other optical glass and some infrared materials, such as silicon. (read more)Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
National Bolt & Nut Corporation
An extensive inventory of rods, rivets, and pins Cotter Pins, Dowel Pins and Threaded Rods. Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Product selections include dowel pins, cotter pins, threaded rods, and rivets. Our threaded rods possess the highest fastening strength in this product family, suitable for mechanical... (read more)Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
Shenzhen Dechengwang Technology Co., Ltd
Custom-Size PTFE Rods for Machining Stock PTFE's excellent performance characteristics. Mechanical properties can be improved by adding fillers such as glass fibers, bronze, carbon, and graphite. Available Materials. Virgin PTFE -- excellent thermal, chemical, and electrical resistant properties. Modified PTFE -- virgin PTFE modified to exhibit superior physical properties. PTFE Compounds (glass fiber, carbon, graphite, etc.) -- PTFE blended with specific additives to suit specific applications. PTFE Rod Properties. High chemical resistance... (read more)Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Insaco, Inc.
The scratch resistance between sapphire and glass Watch INSACO demonstrate the scratch resistance between sapphire and glass... Sapphire is an anisotropic, rhombohedral crystal form of Aluminum Oxide. Anisotropic single crystal materials exhibit some properties such as thermal expansion and hardness which vary significantly by orientation. For most applications this is unimportant, however it should be considered. Since 1947, INSACO has had experience with this material and we can provide considerable insight as to how orientation might affect... (read more)Browse Sapphire Materials and Components Datasheets for Insaco, Inc. -
Changchun Yutai Optics Co., Ltd.
Sapphire Optical Rod Lens What are the applications of sapphire rod lenses?. 1. Laser technology: for high power lasers, beam collimation and focusing;. 2. Fiber optic communications: fiber optic coupling and fiber optic connectors;. 3. Imaging systems: endoscopes, providing high resolution images;. 4. Sensors: optical and environmental sensors;. 5. Ultraviolet optics: ultraviolet lasers and ultraviolet spectrometers;. 6. Scientific experiments: high energy physics experiments: optical components for use in high energy... (read more)Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Avantier Inc.
Light Pipe Homogenizing Rods At Avantier, we produce custom light pipe homogenizing rod solutions in both square and hexagonal configurations. While a square configuration is standard, a hexagonal configuration has the potential to provide 35% less light loss than a comparable square configuration. We can provide shorter pipes for homogenizing the output of high NA (numerical aperture) sources, or longer light pipes for use with low numerical aperture sources. We also offer tapered light pipe homogenizing rods... (read more) -
Busch Vacuum Solutions
No Gas in the Glass Water in natural wells is not pure water. It is full of other minerals and gases that have dissolved into it over time. Vacuum solutions from Busch are used to degas water before it makes its way into the bottle. Natural mineral water: Although this might be written on the label, all water goes through certain processes to make sure it is safe to drink. Every water source has its own unique chemical make-up, a result of the blend of dissolved minerals and gases the water contains. Minerals like... (read more)Browse Gas Compressors and Gas Compressor Systems Datasheets for Busch Vacuum Solutions -
Hangzhou Chinabase Machinery Co., Ltd.
Rod End,Ball Joint Rod Ends hydraulic components Rod Ends. SI..E(S),SI..ES 2RS. SA..E(S),SA..ES 2RS. SI..T/K. SA..T/K. SI..BK. SA..BK. SI..PK. SA..PK. GIR..UK,GIR..UK 2RS. GAR..UK,GAR..UK 2RS. PHS. POS. SIZP..S. SAZP..S. SIZJ,SIZJ..S. SAZJ,SAZJ..S. Rod ends for hydraulic components. GIHR..DO. GIHR-K..DO. GIHN-K..DO. GIHO-K..DO. GK..DO. GF..DO. GF..LO. Ball Joint Rod Ends. SQ-RS. SQZ-RS. SQD. China rod end manufacturer specializing in precision rod ends and ball joint rod ends for hydraulic systems, automation, agricultural and industrial... (read more)Browse Ball Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Branham, W.C. Inc.
UNITOP Compact Rod Air Cylinders Choose from double acting, single acting rear spring, and single acting front spring. With or without piston magnet. Double rod and anti-rotation feature options. Male or female rod thread. Standard or high temperature seals. Tube slot for sensors. (read more)Browse Air Cylinders Datasheets for Branham, W.C. Inc.
-
Studies of limax amoebae in a Swimming Pool
One to two drops of suspension containing heat killed clean culture of Aerobacter aerogenes (see § ab) were spread with a bent glass rod over the solid surface of the agar.
-
Hirsutella thompsonii, a fungal pathogen of mites. I. Biology of the fungus in vitro
For abundant growth, 0.2 ml of a spore suspension was spread on PDACl in Petri dishes with a bent glass rod , and incubated at 27 O C .
-
Antimicrobial Susceptibility Testing Protocols
b) Spread the supplement evenly on the agar with a sterile spreader or sterile bent glass rod .
-
RAPID METHOD FOR DETECTION OF SALMONELLAE ATTACHED TO CHICKEN SKIN
… two skins was inoculated with approximately lo4cells of Salmonella typhimurium (ATCC 14028) by pipetting 0.1 mL of appropriate dilution of Salmonella 5- phimurium broth culture on the outer surface of the chicken skin and spreading with a sterile bent glass rod .
-
Membrane Dialysis Extraction (MDE): A Novel Approach for Extracting Toxicologically Relevant Hydrophobic Organic Compounds from Soils and Sediments for Asses...
Sediments were evenly distributed and spread through the interior of the membrane, and any air was expelled by means of a bent glass rod .
-
A novel attenuator based on bending loss in SMF
In fact, such behavior was theoretically pre- dicted in the 1970s on the basis of stress-induced changes in the refractive index of a bent glass rod [5, 6].
-
Development of method to quantify extracellular carbohydrate complexes produced by Escherichia coli O157:H7
Cells were collected using a sterile bent glass rod and suspended in 100 ml of sterile 0Æ15 M NaCl solution followed by vortexing at maximum speed (G-560; Scientific Industries, Inc., Bohemia, NY, USA).
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Sigma-Aldrich/Brochure/1/biofiles_v7_n1.pdf
Lazy-L-Spreaders disposable microbiological spreaders provide an economical alternative to bending glass rods or pipets for spreading samples on agar surfaces and filters in Petri dishes.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/13749/IrazemaFuentes-Bueno2012.pdf?sequence=5
Aerial mycelia were knocked down and the spore suspension was worked into the mycelia with a sterilized bent glass rod .
-
Dictyostelium discoideum Protocols
Spread plates evenly with a bent glass rod that has been steril- ized by being dipped in alcohol, flamed, and cooled on a cor- ner of the petri plate or lid.
Indicates content that may require registration and/or purchase.