-
Supplier: IMI Life Science
Description: Designed for compatibility with IMI V6 Multi-Channel syringe pumps, these syringes are available in sizes ranging from 25µL to 5mL. They come in various materials and tip styles, accommodating diverse application needs, and are rated to withstand pressures up to 80 psi. Also available with Zero
- Syringe Volume: 0.25002640324243175 to 5 cc
- Features: Other
- Configuration: Syringe
-
Supplier: IMI Life Science
Description: Offering an accuracy and precision of ±1% of the total volume, these syringes are constructed with inert materials for the wetted flow path, ensuring compatibility with various fluids. They operate effectively in up to 100% relative humidity environments. zero-dead-volume options are available,
- Syringe Volume: 0.05000528064848635 to 5 cc
- Features: Other
- Configuration: Syringe
-
Supplier: IMI Life Science
Description: Offering an accuracy and precision of ±1% of the total volume, these syringes are constructed with inert materials for the wetted flow path, ensuring compatibility with various fluids. They operate effectively in up to 100% relative humidity environments. Zero-dead-volume options are available,
- Syringe Volume: 0.010001056129697268 to 50 cc
- Features: Other
- Configuration: Syringe
-
-
Supplier: Qosina Corp.
Description: Male Lock NRFit™ Syringe, Yellow
- Syringe Volume: 20 cc
- Features: Other
- Material: Plastic
- Configuration: Syringe
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Two-Piece Syringe, Male Luer Slip Tip, Zero Dead Space, Green Plunger with 1 ml. Get fast shipping and volume discounts on Luer Slip parts.
- Syringe Volume: 1 cc
- Features: Other
- Material: Plastic
- Configuration: Syringe
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Control Stroke Syringe, Male Luer Lock with 1.5 ml. Get fast shipping and volume discounts on Luer Lock parts.
- Syringe Volume: 1.5 cc
- Features: Other
- Material: Plastic
- Configuration: Syringe
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Introducer Needle with Protector, Extra Thin Wall with 18 G x 3.75 inch (95.3 mm). Get fast shipping and volume discounts on Introducer Needles parts.
- Material: Metal, Plastic
- Configuration: Needle
- Features: Other
-
Supplier: Restek
Description: Clear acrylic syringes, ideal for holding and dispensing large volumes of gas. An adjustable plunger on the O-ring ensures that the syringe is gas-tight over a long period of time. The central port is supplied with a luer-lock fitting; the secondary port is supplied with a septum nut. This enables
- Syringe Volume: 500.00000000000006 to 2,000.0000000000002 cc
- Injection Method: Manual
- Features: Other
- Configuration: Syringe
Find Suppliers by Category Top
Featured Products Top
-
automotive, energy, medical, Telecom, electrical testing applications, and other industrial applications. There are modified versions of the standard macro-hook such as: insulation-piercing needle inside the hook provides a contact tip for piercing wire, with a copper contact blade (read more)
Browse Automotive Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
-up to your medical equipment > Test connectors to use as adapters, replace parts, or build DIY test leads > Wire & Cable spools up to 1000 ft for DIY/custom test lead assemblies > Contact materials (beryllium copper, brass, stainless-steel, non-magnetic, etc (read more)
Browse Electrical Test Probes Datasheets for E-Z-HOOK, a division of Tektest, Inc.
More Information Top
-
An Investigation of Wafer Probe Needles Mechanical Properties and Contact Resistance Changing Under Multiprobing Process
Using a high-precision mi- croforce tensile tester, this study commences by investigating the thermo-mechanical properties of tungsten (W), tungsten-rhenium (ReW), and beryllium - copper (BeCu) probe needles .
-
Flexible mems probe cards for three-dimensional probing
The probes are fabricated from tungsten or beryllium – copper needles that are individually addressable electrically, and have to be assembled and set at the same correct height on the card.
-
Time-domain analysis of guided propagation on near-field optical antennas
The broadband single- cycle pulses offree-space THz mdiationBre genemted and focused onto a beryllium - copper needle acting as a near- field probe , with a shaft of 0.5 mm diameter and a tip of about 25 pm radius.
-
Fatigue life estimation of vertical probe needle for wafer probing
However, fatigue property data for commercial probe needle materials (e.g. Paliney® 7, Beryllium copper or Tungsten Rhenium) are rarely available, which makes it is almost impossible to conduct fatigue-life design.
-
Micro phenomena in low contact-force probing on aluminum
In our previous work, micromachined probes or needles made of tungsten, nickel or beryllium copper were used.
-
Characterization of fritting phenomena on Al electrode for low contact force probe card
The needle probes used are made of tung- sten, and some of them are coated with plated beryllium copper or palladium, which are widely used for needle type probe cards.
-
Matching Properties of Deep Sub-Micron MOS Transistors
For aluminum bonding pads a probe -card with tungsten needle -tips is used, while for copper bonding pads the needle tips are made of a beryllium - copper alloy.
-
Encyclopedia of Nanotechnology
The corresponding force for the beryllium copper needle is 1.2–1.5 g per pin at 50 mm overdrive, achieving the object of an ultra-low-force probe card.
-
Geometry design of vertical probe needle using mechanical testing and finite element analysis
… 5 µm to break the oxide layer formed on the surface and to make proper contact with the needle tip.20,21 On … … tungsten or tungsten-rhenium probes and 0.5 to 1.6 gf/mil for beryllium - copper or Paliney® probes.22 …
-
TLP systems with combined 50- and 500-/spl Omega/ impedance probes and Kelvin probes
The tungsten/rhe- nium needles do not provide the lowest initial contact/series resistance; however, with use they maintain their contact/series resistance better than other materials such as beryllium / copper . E. Four-Point (Kelvin) Probe Calibration .
Indicates content that may require registration and/or purchase.