-
Supplier: Accuris
Description: Titanium Alloy, Forgings 6AI - 4V Alpha-Beta or Beta Processed, Annealed
-
Supplier: SAE International
Description: This specification covers a titanium alloy in the form of forgings and forging stock.
-
Supplier: Accuris
Description: Titanium Alloy, Damage-Tolerant Grade Plate 6Al - 4V Beta Annealed
-
-
Supplier: SAE International
Description: This specification covers one type of titanium alloy plate in the beta-annealed condition.
-
Supplier: Accuris
Description: Titanium Alloy, Extrusions and Flash Welded Rings 6Al - 6V - 2Sn Beta Extruded Plus Annealed, Heat Treatable
-
Supplier: Accuris
Description: TITANIUM ALLOY EXTRUSIONS AND FLASH WELDED RINGS 6Al - 6V - 2Sn Beta Extruded Plus Annealed, Heat Treatable
-
Supplier: SAE International
Description: This specification covers a titanium alloy in the form of extruded bars, tubes, and shapes, and of flash welded rings and stock for flash welded rings.
-
Supplier: SAE International
Description: This specification covers a titanium alloy in the form of extruded bars, tubes, and shapes, and of flash welded rings and stock for flash welded rings.
-
Description: in cold coiling of Nickel based alloys such as Inconel 600 and 750, MP35, Hastelloy and Elgiloy materials to meet the expanding temperature and pressure requirements of the oil services industry. Additionally, we are a recognized leader in the manufacture of spring products from Titanium-
- Washer Type: Belleville Washer
- Material: Brass, Copper Base Alloy / Bronze, Nickel Base Alloy, Stainless Steel, Titanium
- Features: Other
-
Description: in cold coiling of Nickel based alloys such as Inconel 600 and 750, MP35, Hastelloy and Elgiloy materials to meet the expanding temperature and pressure requirements of the oil services industry. Additionally, we are a recognized leader in the manufacture of spring products from Titanium-
- Material: Aluminum, Beryllium Copper, Brass, Copper, Inconel, Nickel, Stainless Steel, Steel, Tin Coated Steel, Titanium
-
Description: in cold coiling of Nickel based alloys such as Inconel 600 and 750, MP35, Hastelloy and Elgiloy materials to meet the expanding temperature and pressure requirements of the oil services industry. Additionally, we are a recognized leader in the manufacture of spring products from Titanium-
- Spring Material: Music Wire, Spring Steel, Stainless Steel
- Features: Other Metal
-
Description: in cold coiling of Nickel based alloys such as Inconel 600 and 750, MP35, Hastelloy and Elgiloy materials to meet the expanding temperature and pressure requirements of the oil services industry. Additionally, we are a recognized leader in the manufacture of spring products from Titanium-
- Material: Alloy Steel (Music Wire), Brass, Copper Base Alloy, High Carbon Steel Wire, Nickel Base Alloy Wire, Other, Stainless Steel
Find Suppliers by Category Top
More Information Top
-
Relationships of strength to composition and phase constitution for three aged beta titanium alloys
Beta C titanium and 8-8-2-3 titanium contain practically identical amounts of alpha for a given ageing temperature.
-
Large gap joining of Ti–6Al–4V alloy with mixed powder interlayers
The microstructure is similar to Beta C titanium alloy, with fine (X phase precipitates in the f3 phase grains.
-
ZMFNM1998P057
Figure 4-22 shows precipitate in grains of Beta C titanium rod after cold drawing, solution treating, and aging.
-
http://dspace.mit.edu/bitstream/handle/1721.1/43608/47078793-MIT.pdf?sequence=2
microstructure is similar to Beta C titanium alloy, with fine a-phase precipitates in the 1- .
-
The torsional fatigue properties of titanium-alloy spring wire
Fig. 6--S-N fatigue data for .374-in.-diam (0.950 cm) 13V-11Cr-3AI and .376-in.-diam (0.955 cm) 3AI-8V-6Cr-4Mo-4Zr ( BETA C ) titanium -alloy wire, R = +.1 .
-
Fatigue behaviour of commercially pure aluminium processed by rotary swaging
It was found that AISI steel 304 was low notch sensitive (q = 0.32), while Beta C Titanium was almost fully notch sensitive (q = 0.9).
-
ZASMHBA0004014
Magnesium AZ80A Aluminum 6061-T9 Aluminum 6061 Aluminum 7075-T6 Titanium grade 2 Titanium grade 9 ATI425 ATI425 Titanium grade 5 Titanium grade 23 Titanium 6-2-4-2 Titanium beta C Titanium 15-3 Custom 465 15-5 PH stainless 17 …
-
Titanium '95
Titanium Beta C .
-
Hydrogen Embrittlement Of Cathodically Protected Subsea Bolting Alloys
Slow strain rate tests of ten additional bolting alloys have shown that low alloy steels, beryllium copper, A-286, and Beta - C titanium were not embrittled.
-
Environmental behavior of beta titanium alloys
Sustainedload tensile tests of ST and STA Beta - C ti- tanium in ambient sour (H2S-saturated) brines,withandwithoutcathodiccharg- ing,22 alsofailed to showsusceptibilityto seC. The one exception was the charged sample in the elevated strength (1,622 MPa yield strength) STA condition …
Indicates content that may require registration and/or purchase.