-
Supplier: Patton Electronics Co.
Description: The Patton Model 2030 RS-232/423 to IEEE-1284 Bi-Directional Parallel Converter lets you connect asynchronous RS-232/423 serial hardware to a printer or other device equipped with an IEEE-1284 bi-directional parallel interface. Able to work in either Level 1 Compatible or
- Data Rate: 115.2 kbps
- Operating Temperature: 0 to 50 C
- Operating Humidity: 5 to 95 %
- Agency Approvals: CE Conformity Marks, FCC, RoHS, WEEE
-
Supplier: Advantech
Description: ULI-223T - RS-232 (DB9 Female) to RS-422 (Terminal Block) Converter, Port Powered Converts RS-232 (DB9F) to RS-422 (DB9F), bidirectional Extends RS-232 data signals up to 1200 m (4000 ft) Data rates up to 115.2 Kbps Quick, inline installation Powered from RS-232 handshake lines - no
-
Supplier: Cable Depot Inc.
Description: USB to DB25F IEEE 1284 Converter with 40 inch Cable Introduction Bi-directional parallel interface communication Fully compatible with all parallel printers USB Rev. 1.1/2.0 compliant Supports IEEE1284 interface Plug & Play, shows up as "virtual printer port" in the list of
- Device Type: Serial Data Converter
-
-
Supplier: Richardson RFPD
Description: The AD9863 is a member of the MxFE® family, a group of integrated converters for the communications market. The AD9863 includes dual 12-bit Analog-to-Digital Converters (ADCs) and dual 12-bit Digital to Analog Converters (TxDAC° converters). A -50 speed grade is
-
Supplier: Microchip Technology, Inc.
Description: The HV66 is a low voltage serial to high voltage parallel converter with push-pull outputs. This device has been designed for use as a driver circuit for LCD displays. It can also be used in any application requiring multiple output high voltage current sourcing and sinking
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: Universal Serial Bus (USB) Features USB v2.0 On-The-Go (OTG) Compliant USB Device mode Operation from FRC Oscillator – No Crystal Oscillator Required Low-Speed (1.5 Mb/s) and Full-Speed (12 Mb/s) USB Operation in Host mode Supports up to 32 Endpoints (16 bidirectional) Supports
- Clock Speed: 32 MHz
- Internal RAM Size: 32 KB
- Internal ROM Size: 512 KB
- Number of Timers: 5
-
Supplier: Microchip Technology, Inc.
Description: Universal Serial Bus (USB) Features USB v2.0 On-The-Go (OTG) Compliant USB Device mode Operation from FRC Oscillator – No Crystal Oscillator Required Low-Speed (1.5 Mb/s) and Full-Speed (12 Mb/s) USB Operation in Host mode Supports up to 32 Endpoints (16 bidirectional) Supports
- Clock Speed: 32 MHz
- Internal RAM Size: 32 KB
- Internal ROM Size: 256 KB
- Number of Timers: 5
-
Supplier: Microchip Technology, Inc.
Description: Universal Serial Bus (USB) Features USB v2.0 On-The-Go (OTG) Compliant USB Device mode Operation from FRC Oscillator – No Crystal Oscillator Required Low-Speed (1.5 Mb/s) and Full-Speed (12 Mb/s) USB Operation in Host mode Supports up to 32 Endpoints (16 bidirectional) Supports
- Clock Speed: 32 MHz
- Internal RAM Size: 32 KB
- Internal ROM Size: 128 KB
- Number of Timers: 5
-
Supplier: ValueTronics International, Inc.
Description: complete fiber and signal characterization using OTDR, OLTS, PMD, CD and OSA test modules Transport and datacom testing: QoS assurance validation using SONET/SDH and Ethernet test modules Specifications Display: Touchscreen, color, 800 x 600 TFT 307 mm (12 1/16 in) Interfaces: Serial RS-232
- Test Equipment Type: Hand Held
- Features: Optical Time Domain Reflectometer
Find Suppliers by Category Top
Featured Products Top
-
TPS-BM142400SI 2400W Bidirectional AC-DC/DC-AC Power Module The TPS-BM142400SI is a high-performance power converter and ac to dc converter that serves as a versatile TPS-BM142400SI Bidirectional Module and TPS-BM142400SI Power Module, designed for seamless bidirectional (read more)
Browse AC-DC Converters Datasheets for TPS Elektronik GmbH -
PCIe standard has become one of the preferred high-speed interfaces for automotive and has a strong, well-established eco-system. PCIe is a bidirectional bus, based on a pair of unidirectional lanes (one in each direction). Up to 16 lanes can be aggregated in parallel to increase transfer rate. The (read more)
Browse Network Synchronization Products Datasheets for SiTime Corporation -
. BiSS C (Bidirectional/Serial/Synchronous Continuous) is a high-performance interface that supports real-time communications between control devices and sensors/actuators in motion control systems. The interface also allows the controller to set operational parameters in slave devices. Communication (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
The W25Q128JVSIQ is a 128Mbit, equivalent to 16MB, serial NOR Flash memory manufactured by Winbond Electronics. It is designed to provide reliable, high-speed, non-volatile storage in systems where board space, available microcontroller pins (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
. The four models share these features: Shafted & non-contact, frictionless; bi-directional Maximum rotating speed: 30,000 RPM - Protection: IP64 standard (IP68 optional) Shock: 1000 m/s ; 6 ms 2 Vibration: 100 m/s ; 55 to (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments
More Information Top
-
2007 Index IEEE Photonics Technology Letters Vol. 19
… Arahira, S., LPT Aug.15, 2007 1263-1265 Takahashi, H., see Moriwaki, O., LPT Sept.1, 2007 1319-1321 Takahashi, R., Urata, R., Suemitsu, T., and Suzuki, H., A 40-Gb/s Self-Clocked Bidirectional Serial / Parallel Converter for Asynchronous Label Swapping; .
-
Architectures, Components, and Subsystems for Future Optical Packet Switches
[20] R. Takahashi, R. Urata, T. Suemitsu, and H. Suzuki, “A 40-Gb/s self- clocked bidirectional serial / parallel converter for asynchronous label swapping,” IEEE Photon.
-
An Optically Clocked Transistor Array for High-Speed Asynchronous Label Swapping: 40 Gb/s and Beyond
[24] R. Takahashi, R. Urata, T. Suemitsu, and H. Suzuki, “A 40-Gb/s self- clocked bidirectional serial / parallel converter for asynchronous label swapping,” IEEE Photon.
-
Table of contents
A 40-Gb/s Self-Clocked Bidirectional Serial / Parallel Converter for Asynchronous Label Swapping .......................
-
Optical RAM buffer for all-optical packet switches
Fig.2 Serial - parallel bidirectional converters .
-
Real time identification of robot dynamic parameters using parallel processing. 2. Implementation and testing
The LA indicates the link adaptor which is a bidirectional parallel to serial data converter .
-
Interfacing the Instrumental GPIB with a Personal Computer Through the LPT Port
microcircuits M15, M11-5, and M11-6, and Op1–Op8), and bidirectional parallel -to- serial converter with buffer RAM (microcircuits M1–M8).
-
Real-time transputter-based measurement apparatus: Performance testing
The ADC is connectedto the transputernetwork by means of a bidirectional serial -to- parallel converter (IMS CO11 link adaptor).
-
Design of an underwater data acquisition system for measuring submarine performance
The host interface is a parallel to serial converter implementing a full RS-232C bidirectional connection port.
-
Chip design of linear CCD drive pulse generator and control interface
This block contains a serial-to-parallel converter, a parallel -to- serial converter and a 1-bit bidirectional port.
Indicates content that may require registration and/or purchase.