Products/Services for Bimetallic Strip Heaters

  • Strip Heaters-Image
    Strip Heaters - (137 companies)
    Strip heaters are clamped onto objects and used to heat a variety of different materials. Strip heaters can also be used to heat air or objects radiantly. Strip heaters clamp or bolt onto objects into order to heat a variety of materials. When used...
  • Thermal Overload Relays-Image
    Thermal Overload Relays - (179 companies)
    As their name implies, bimetallic thermal relays use a bimetallic strip to mechanically open the contacts. Bimetallic strips consist of two conjoined pieces of metal which expand at different rates when exposed to heat. This difference forces the strip...
  • Thermal Switches and Thermal Protectors-Image
    Thermal Switches and Thermal Protectors - (627 companies)
    ...mercury switch, rod and tube with different temperature coefficients, and gas-actuated or vapor-tension. Bimetallic disc or snap action switches operate due to the phenomenon of thermal expansion. Two dissimilar metals expand at different rates...
  • Industrial Heaters-Image
    Industrial Heaters - (1966 companies)
    This is a general search form for all types of industrial heaters, devices which are available in a variety of sizes, shapes, and heating configurations. Industrial heaters are used to covert energy from a fuel or energy source to thermal energy...
  • Power Strips-Image
    Power Strips - (240 companies)
    Power strips are used in applications where multiple AC outlets are needed, often without surge or line noise protection. Power strips are used in applications where multiple AC outlets are needed, often without surge or line noise protection. Power...
  •  
    Electric Heaters - (286 companies)
    ...made up of a coil, ribbon (straight or corrugated), or strip of wire that gives off heat like a lamp filament. When an electric current flows through it, it glows red hot and converts electrical energy into heat. Types of Electric Heaters. Heating...
  •  
    Temperature Sensors - (625 companies)
    ...the welded strip is heated, the two metals change length based on their individual rates of thermal expansion. Since the two metals expand to different lengths, the bimetallic strip is forced to bend or curl towards the side with a lower coefficient...
  •  
    Inline Heaters - (44 companies)
    ...heaters or space heaters, steam injection heaters, strip heaters, tubular heaters, and water heaters. Inline heaters may be portable or fixed and are used in showers, hot tubs, laboratories, cleaning equipment, and steam cleaners. Applications include...
  •  
    Cast-In Heaters - (39 companies)
    Specialized cast-in heater elements include strip heaters, bolt heaters, explosion resistant heaters, bushing heaters, and bottom outlet heaters. Cast-in band heaters are used to heat pipes or other cylindrical objects. Cast-in circulation heaters...
  •  
    Tubular Heaters - (177 companies)
    Tubular heaters are generally used in custom heating applications. Base (tubular) heating elements can be bent into standard or custom shapes. Tubular heaters are used mainly in custom heating applications. They can be formed into various geometries...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire