Products/Services for Biocompatible Cloth

  •  
    Biological Materials - (107 companies)
    Biological materials are biocompatible materials, natural or man-made, that comprise a whole or a part of a living structure or biomedical device that performs, augments, or replaces a natural function Biological materials are natural biocompatible...
  • Cloth Tapes-Image
    Cloth Tapes - (172 companies)
    Cloth tapes provide robustness with the incorporation of a fabric or fiber carrier, such as cotton, scrim, glass, fiberglass, or polyester. They are adaptable to a variety of substrates and conditions, as substantiated by the most common type...
  • Glass Fibers and Fiberglass Cloth-Image
    Glass Fibers and Fiberglass Cloth - (246 companies)
    Glass fibers and fiberglass cloth consist of bulk, chopped fibers or continuous strands of glass. Glass fibers and fiberglass cloth is used in reinforcing plastics and composites as well as other specialized electrical and thermal applications...
  • Carbon Fiber and Carbon Fiber Cloth-Image
    Carbon Fiber and Carbon Fiber Cloth - (131 companies)
    Carbon fiber and carbon fiber cloth consist of bulk, chopped fibers, continuous strands or woven cloth forms of carbon or graphite. Carbon and graphite are used in reinforcing composites as well as other specialized electrical and thermal...
  •  
    Tack Cloths, Tack Rollers, and Tack Sheets - (40 companies)
    Tack cloths, tack rollers and tack sheets dry clean surfaces by adhering particulates to an adhesive or tacky layer. The sticky (tacky) resin is embedded in a fabric and supplied in the shape of a cloth (small), sheet (large), or roller. Tack cloths...
  •  
    Elastomers and Rubber Compounds - (538 companies)
    Elastomers and rubber materials are characterized by their high degree of flexibility and elasticity (high reversible elongation or resilience).
  •  
    Aluminum Oxide and Alumina Ceramics - (219 companies)
    Aluminum oxide and alumina ceramics have excellent wear characteristics, chemical resistance, compressive strength, high-temperature properties, and dielectric strength. They are used widely because of their versatility and low cost. Their main drawback is its relatively poor thermal-shock resistance due to higher coefficients of thermal expansion and lower thermal conductivity (compared to other pure ceramic materials).
  •  
    Corona Treaters and Plasma Cleaners - (81 companies)
    Corona treaters and plasma cleaners generate and expose organic or polymer substrates to ionized gas to improve wettability of adhesives, paints, inks or other coatings.
  •  
    Composites and Composite Materials - (261 companies)
    ...or cloth. Wet filament winding draws continuous fiber reinforcement materials through a container of resin mixture. Automated tape lay-up feeds a pre-peg tape material through an automated tape machine. Resin transfer molding is used to join parts...
  •  
    Aluminum and Aluminum Alloys - (748 companies)
    Aluminum and aluminum alloys are lightweight, non-ferrous metals with good corrosion resistance, ductility, and strength.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division