Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DeWAL
Description: APPLICATION INFORMATION This tape is used as a masking tape during plasma flame spraying. DW 410 is a one step masking tape which can be used in “grit blast” and “plasma spray” all in one masking application. DW401 is very good in preventing bridging during
- Width: 0.125 to 36 inches
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 2.9375 lbs/in
- Temperature Resistance: 260 C
-
Supplier: Budnick Converting, Inc.
Description: BT 100-40 is a high quality, durable rubber coated mask with an aggresive, yet clean removal acrylic adhesive. This product was designed for PMB up to 100 PSI.
- Thickness: 0.045 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Adhesive: Rubber
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: DW 500-40 is a high temperature Thermal Spray masking Tapes designed for the most severe HVOF applications. Constructed of glass cloth and silicone rubber DW 500-40 is able to withstand the grit blast and the energy of HVOF spray process.
- Peel Strength / Adhesion: 3.75 lbs/in
- Features: Adhesive, Specialty / Other
- Materials of Construction: Cloth - Woven Fabric
- Adhesive: Rubber, Silicone
-
-
Supplier: Lanmar, Inc.
Description: Lanmar Glass Cloth Tapes (without PTFE) are perfect for electrical insulation for cables, motors, and transformers. Our double-faced glass cloth tape is used for masking parts in plasma spraying, HVOF and grit blast applications. Can also be used as a friction tape.
- Thickness: 0.011 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Temperature Resistance: 260 C
- Features: Glass / Fiberglass
-
Supplier: Budnick Converting, Inc.
Description: BT-146 is a high quality/durable rubber, that is coated with an advanced high tack water based acrylic adhesive. BT-146 is designed for die-cut masking in PMB or other shot-peen processes.
- Thickness: 0.035 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Adhesive: Rubber
- Features: Specialty / Other
-
Supplier: Caplugs
Description: systems. Rubber blasting tape is used in a wide variety of applications including aerospace, industrial and automotive masking. A white crepe release-coated paper liner allows the tape to tear easily by hand. Remains flexible Resists cracking Conforms to irregular
- Width: 2 inches
-
Supplier: Budnick Converting, Inc.
Description: BT100R is a high quality, durable rubber coated with an advanced water based acrylic adhesive. This product was designed for PMB up to 100 psi.
- Thickness: 0.085 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Adhesive: Rubber
- Features: Specialty / Other
-
Supplier: Techsil Limited
Description: Stokvis SM000 is a premium grade plasma masking tape. It is a single sided tape which consists of a glass-cloth carrier with silicone rubber and a silicone adhesive. Developed to withstand the abrasion of grit blasting and the extreme temperatures/pressures of the plasma
- Features: Single-Sided Adhesive
-
Supplier: Techsil Limited
Description: ITW Stokvis Single Sided Premium Grade Plasma Masking Tape 10mm x 33m. This silicone rubber and silicone adhesive tape comes on a glass-cloth carrier. It was developed to withstand the abrasion of grit blasting and the extreme temperatures/pressures of the plasma spray
- Features: Single-Sided Adhesive
-
Supplier: Techsil Limited
Description: Stokvis SM000 is a premium grade plasma masking tape. It is a single sided tape which consists of a glass-cloth carrier with silicone rubber and a silicone adhesive. Developed to withstand the abrasion of grit blasting and the extreme temperatures/pressures of the plasma
- Features: Single-Sided Adhesive
-
Supplier: Techsil Limited
Description: Stokvis SM000 is a premium grade plasma masking tape. It is a single sided tape which consists of a glass-cloth carrier with silicone rubber and a silicone adhesive. Stokvis SM000 has been developed to withstand the abrasion of grit blasting and the extreme
- Features: Single-Sided Adhesive
-
Supplier: Daemar Inc.
Description: Glass Cloth Discs - Description GC Glass Cloth Discs are manufactured from PC198. PC198 is a high temperature tape used to mask off areas that do not require coating or blasting. It has a silicone adhesive with excellent release properties that will not leave an adhesive residue. This
- Width: 1.687 inches
- Features: Glass / Fiberglass
- Adhesive: Silicone
-
Supplier: Lanmar, Inc.
Description: Lanmar Glass Cloth Tapes (without PTFE) are perfect for electrical insulation for cables, motors, and transformers. Our double-faced glass cloth tape is used for masking parts in plasma spraying, HVOF and grit blast applications.
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: 260 C
- Backing: Glass / Fiberglass
-
Supplier: Lanmar, Inc.
Description: Lanmar Glass Cloth Tapes (without PTFE) are perfect for electrical insulation for cables, motors, and transformers. Our double-faced glass cloth tape is used for masking parts in plasma spraying, HVOF and grit blast applications.
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: 260 C
- Backing: Glass / Fiberglass
-
Supplier: Daemar Inc.
Description: Glass Cloth Tape - Description PC198 is a high temperature tape used to mask off areas that do not require coating or blasting. It has a silicone adhesive with excellent release properties that will not leave an adhesive residue. This tape offers optimum performance in
- Width: 4 inches
- Features: Glass / Fiberglass
- Adhesive: Silicone
-
Supplier: Custom Fabricating & Supplies
Description: This tape is manufactured from a high quality, woven fiberglass cloth with a silicone adhesive. Glass cloth tapes are most often used in blasting, flame and thermal spray applications. It is highly conformable for masking uneven surfaces or irregular shapes. Product
- Width: 0.125 to 18 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Temperature Resistance: -17.77777777777778 to 260 C
- Backing: Glass / Fiberglass
-
Supplier: Custom Fabricating & Supplies
Description: GF1310 combines strong fiberglass cloth with aluminum foil and is coated with special silicone adhesive. With high reflection to radiant heat and excellent flexibility, it is suitable for the plasma spray masking, grit blasting as well as for applications requiring resistance to
- Width: 0.5 to 3 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: -17.77777777777778 to 260 C
- Backing: Metal Foil / Sheet
-
Supplier: Custom Fabricating & Supplies
Description: 3M™ Impact Stripping Tape 500 is a specially compounded light green rubber-backed tape with an acrylic adhesive and easy-release liner. This product is designed for masking and surface protection during dry media blast paint removal. Specially formulated rubber backing designed
- Width: 1 to 3 inches
- Peel Strength / Adhesion: 1.4375 lbs/in
- Adhesive: Acrylic
-
Supplier: Custom Fabricating & Supplies
Description: SRGF is a premium silicone rubber coated fiberglass fabric with an aggressive silicone adhesive. Designed as a one step masking tape for use during plasma flame spraying, the silicone rubber is tough and resists abrasion from blasting impact. A higher tack tape than most
- Width: 0.5 to 6 inches
- Peel Strength / Adhesion: 2.875 lbs/in
- Temperature Resistance: -17.77777777777778 to 260 C
- Features: Dielectric / Insulating, Removable
-
Supplier: Caplugs
Description: GC-SH series glass cloth masking discs are made of fiberglass. They are typically used for blasting, but can also be used in thermal sprays and other high-temperature coating processes. Withstands high-temperatures up to 500°F (260°c) Resistant to high-pressure blasting Abrasion
- Backing: Cloth - Woven Fabric
Find Suppliers by Category Top
Featured Products Top
-
Efficient Masking for Surface Finishing Manufacturers using traditional wax, tape, or lacquer masking methods often face challenges with precision, cycle time, and solvent exposure. Dymax SpeedMask® surface protection maskants offer a faster, cleaner alternative that (read more)
Browse Stop Off Coatings and Masking Compounds Datasheets for Dymax
Conduct Research Top
-
DeWAL (R) High Temperature Thermal Spray Masking Tapes
DeWAL (R) high temperature thermal spray masking tapes for grit blasting, plasma spray, and HVOF operations utilize the widest variety of non-carbonizing components, providing efficiency of spray operations with quick masking and clean release.
More Information Top
-
Masking Tapes
Abrasive blasting tapes mask components during sandblasting, shotpeening, or other coarse-media finishing process.
-
FUEL TRANSFORMER SOLID OXIDE FUEL CELL
After grit blasting the masking tape was removed, any excess dust was then blown from the tube using compressed cylinder air.
-
Improving Profitability Through Green Manufacturing: Creating a Profitable and Environmentally Compliant Manufacturing Facility
Taping and masking Blasting .
-
ARMEX® Degreases Drill Carrier in Record Time
The rubber weather-stripping around the windows also needed to be blasted clean so that masking tape would adhere properly during repainting.
-
ARMEX® Degreases Drill Carrier in Record Time
The rubber weather-stripping around the windows also needed to be blasted clean so that masking tape would adhere properly during repainting.
-
ZJTST702P143
DeWAL's thermal spray masking tapes withstand rigorous grit blasting and provide protection from overspraying and splash in the coating process.
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/21782/MAUCHIEN-THESIS-2013.pdf?sequence=1
1. mask the 25 mm wide initial crack area with Mylar and masking tape 2. grit blast the areas beyond the no stick area with 36 grit alumina 3. quickly remove tape and place in MEK.
-
CR4 - Thread: Sandblasting Permanent Magnets
I don't expect so (I don't think magnets have feelings), but if in doubt stick some masking tape over them before sand blasting .
-
Inspection tools for aerospace critical surfaces
B mask, a masking tape used in the grit blast process; 4) .
Indicates content that may require registration and/or purchase.