-
Supplier: OSI Optoelectronics
Description: The Photovoltaic Detector series is utilized for applications requiring high sensitivity and moderate response speeds, with an additional sensitivity in the visible-blue region for the blue enhanced series. The spectral response ranges from 350 to 1100 nm, making the regular
- Sensitivity: 0.5 A/W
- Spectral Response Range: 350 to 1,100 nm
- Active Area Diameter or Length: 11.280000000000001 mm
- Rise Time: 2,000 ns
-
Supplier: First Sensor AG
Description: With a quantum yield > 70% at 400 nm and maximum sensitivity at 600 nm, these components are particularly suited to biomedical applications. Special features High quantum yield at short wavelengths High gain Low capacitance Fast rise times
- Spectral Response Range: 350 to 750 nm
- Active Area Diameter or Length: 0.8000000000000002 mm
- Rise Time: 1 ns
- Dark Current: 1 to 5 nA
-
Supplier: Opto Diode Corporation, an ITW Company
Description: Our detector preamplifiers are available in standard amplifier gains from 100K to 500K and custom amplifier gains, if needed. Opto Diode also offers visible or near infrared (near IR) enhanced versions. To order standard product, please choose the device that suits your need and order now
- Active Area Diameter or Length: 8.254995542302408 mm
- Operating Temperature: -25 to 100 C
- Photodiode Spectral Response: IR, Visible
- Photodiode Package: Leaded
-
-
Supplier: Opto Diode Corporation, an ITW Company
Description: Our detector preamplifiers are available in standard amplifier gains from 100K to 500K and custom amplifier gains, if needed. Opto Diode also offers visible or near infrared (near IR) enhanced versions. To order standard product, please choose the device that suits your need and order now
- Active Area Diameter or Length: 8.254995542302408 mm
- Operating Temperature: -25 to 100 C
- Photodiode Spectral Response: IR, Visible
- Photodiode Package: Leaded
-
Supplier: First Sensor AG
Description: PIN photodiodes with enhanced sensitivity in blue and green spectral range. Features: Low capacitance Very low dark current Long-term stability of detection properties
- Spectral Response Range: 400 to 650 nm
- Active Area Diameter or Length: 3.5000000000000004 mm
- Rise Time: 50 ns
- Dark Current: 0.25 nA
-
Supplier: VAST STOCK CO., LIMITED
Description: Photodiodes UV/Blue enhanced 2.52mm Dia Area
-
Supplier: OSRAM Opto Semiconductors
Description: PIN Photodiode with Enhanced Blue Sensitivity in DIL Plastic Package
- Spectral Response Range: 350 to 1,100 nm
- Active Area Diameter or Length: 2.7300000000000004 mm
- Active Area Height: 2.7300000000000004 mm
- Photodiode Spectral Response: IR
-
Supplier: ODG (Origin Data Global)
Description: 100 MM SQ. SUPER BLUE ENHANCED S
- Sensor Technology: Optical Linear Encoder
-
Supplier: OSI Optoelectronics
Description: The UDT-4X4D is a 4 by 4 array of super blue enhanced Photodetectors. Our proprietary design provides virtually complete isolation between all of the 16 elements. The standard LCC package allows easy integration into your surface mount applications. Numerous applications include Ratio
- Sensitivity: 0.4 A/W
- Spectral Response Range: 350 to 1,100 nm
- Active Area Diameter or Length: 1 mm
- Active Area Height: 1 mm
-
Supplier: Rochester Electronics
Description: SFH 2201 - Silicon PIN Photodiode with Enhanced Blue Sensitivity
- Photodiode Type: PIN Photodiode
-
Supplier: Win Source Electronics
Description: Active Package / Case: 4-SMD, No Lead Base Product Number: MICROFC Mounting Type: Surface Mount HTSUS: 8541.49.1050 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 24.7 V Diode Type: Avalanche Response Time: 600ps Wavelength: 420nm Color - Enhanced: Blue
-
Supplier: Win Source Electronics
Description: - Enhanced: Blue Spectral Range: 350nm ~ 1100nm Current - Dark (Typ): 2nA Active Area: 7.7mm2 Categories: Sensors, Transducers Manufacturer Homepage: www.vishay.com Voltage - DC Reverse (Vr) (Maximum): 25V Alternative Parts (Cross-Reference): PD15-22C; PD15-22C/TR8; Introduction Date:
- Operating Temperature: -40 to 100 C
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Win Source Electronics
Description: Manufacturer: Luna Optoelectronics Win Source Part Number: 209719-PDB-C171SMTR-ND Packaging: Reel - TR Response Time: 100ns Mounting: SMD (SMT) Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 60V Viewing Angle: 130° Wavelength: 660nm Color - Enhanced: Blue Spectral Range: 400nm to
- Operating Temperature: -40 to 80 C
- Package / Mounting: Surface Mount (SMD)
-
Supplier: OSI Optoelectronics
Description: The Photovoltaic Detector series is utilized for applications requiring high sensitivity and moderate response speeds, with an additional sensitivity in the visible-blue region for the blue enhanced series. The spectral response ranges from 350 to 1100 nm, making the regular
- Sensitivity: 0.6 A/W
- Spectral Response Range: 350 to 1,100 nm
- Active Area Diameter or Length: 3.6 mm
- Active Area Height: 3.6 mm
-
Supplier: Marktech Optoelectronics
Description: Avalanche Photodiodes to InP and InGaAs Pin Photodiodes. Our silicon detectors have a spectral sensitivity range in the 400nm to 1100nm for applications such as optical switching and sensing requiring high speed, consistency and high reliability. Marktech manufactured InP Pin Photo
- Active Area Diameter or Length: 0.8000000000000002 mm
- Photodiode Material: Indium Gallium Arsenide
- Features: Other
- Photodiode Type: PIN Photodiode
Find Suppliers by Category Top
More Information Top
-
Designing a wireless underwater optical communication system
A super bright blue LED based transmitter system and a blue enhanced photodiode based receiver system were developed and tested with the goal of transmitting data at rates of 1 Mbps over distances of at least 10 meters.
-
The Photomultiplier As A Versatile Light Detector
Blue enhanced photodiode in photoconductive mode.
-
High-speed industrial color and position sensors
To obtain higher signals in the VIS between 400 nm and 600 nm blue enhanced photodiodes were used.
-
Further developments on a novel color sensitive CMOS detector
The source spectrum and stability have been previously measured by means of a reference blue enhanced photodiode of known responsivity.
-
New Literature
Blue enhanced photodiodes .
-
Handbook of Optics: Volume II - Design, Fabrication, and Testing; Sources and Detectors; Radiometry and Photometry, Third Edition > PHOTODETECTORS
UV -and blue- enhanced photodiodes Blue - and UV-enhanced photodiodes may improve the quantum efficiency by 50 to 100 percent over standard photodiodes in the blue and UV spectral region.
-
Blue-Enhanced PIN Finger Photodiodes in a 0.35-μ m SiGe BiCMOS Technology
Index Terms— Blue - enhanced photodiodes , integrated photodi- odes, optoelectronic application specific integrated circuit (OPTO- ASIC), PIN photodiodes.
-
Bringing the Sun Down to Earth
…instruments 84 barometric pressure 25, 76, 81, 122 Beer’s law 24, 74 biomass burning 27 Bird 26, 123 bits 125 black light 32 blackbody 6, 19, 105 radiation 105 temperature 105 blue-emitting LED 60 blue - enhanced photodiode 40 board printed circuit…
-
Science telescope for Gravity Probe B
The spectral response of the blue - enhanced photodiodes was provided by the vendor (Centronic Ltd¶ ).
-
Spectral characterization of a blue-enhanced silicon photodetector
Spectral response of SPAD1 relative to the Hamamatsu S3590-08, blue enhanced , photodiode .
Indicates content that may require registration and/or purchase.