Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Boron nitride rod is a solid, cylinder-shaped structure made of boron nitride that possesses exceptional high-temperature stability, excellent thermal properties, self-lubricating, and electrical insulation performance.
- Density: 1.5499990217530597 to 2.999998106618825 g/cc
- Max Use / Curie Temperature: 900 to 2,000 C
- Specialty Ceramic Type: Boron Nitride
- Applications: Chemical / Materials Processing, Corrosion Protection, Electrical / HV Parts
-
Description: competitive price. More Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron
- Shape / Form: Bar Stock, Rod Stock
- Material Type: Boron Nitride
-
Description: Innovacera have a new material member named BSN joined BMATS® Solid Boron Nitride family. BSN is a composite material, it’s made from BN and Silicon Nitride. It’s with very good mechanical strength and wear resistance. BSN is often used as nozzle, crucible and stir rods
- Specialty Ceramic Type: Boron Nitride, Silicon Nitride
- Performance Features: Machinable
- Features: Other, Specialty / Other, Specialty Ceramics
- Shape / Form: Rod Stock, Roller / Roll, Tube Stock
-
-
Description: Boron nitride tube, also known as BN tube, possesses exceptional properties such as high thermal conductivity, thermal stability, electrical insulation, and chemical inertness. These characteristics make it advantageous for a vast variety of applications, including heat management,
- Density: 1.5499990217530597 to 2.999998106618825 g/cc
- Max Use / Curie Temperature: 900 to 2,000 C
- Specialty Ceramic Type: Boron Nitride
- Applications: Chemical / Materials Processing, Corrosion Protection, Electrical / HV Parts, Refractory / High Temperature Materials, Wear Parts / Tooling
-
Description: Insulators are materials or devices that prevent the flow of electrical current or transfer of heat. As for boron nitride ceramic, it possesses a number of properties including high dielectric strength, low dielectric loss, low thermal conductivity, high thermal stability, chemical
- Density: 1.5499990217530597 to 2.999998106618825 g/cc
- Max Use / Curie Temperature: 900 to 2,000 C
- Specialty Ceramic Type: Boron Nitride
- Applications: Corrosion Protection, Electrical / HV Parts, Refractory / High Temperature Materials, Thermal Insulation / Fire Proofing
-
Description: Advantages Of Boron Nitride Ceramic Crucible Boron nitride ceramic crucible has good heat resistance, thermal stability, thermal conductivity and high temperature dielectric strength, which is an ideal application in heat dissipation and high temperature insulation
- Thermal Conductivity: 33 W/m-K
- Coeff. of Thermal Expansion (CTE): 2 µm/m-C
- Dielectric Constant (Relative Permittivity): 4 #
- Specialty Ceramic Type: Boron Nitride
-
Description: Pyrolytic boron nitride is a grade of hexagonal boron nitride. It is produced by the chemical vapor deposition process to create its solid body and all the boron nitride crystals grow parallel to the surface on which the vapor is deposited. Due to the nature
- Features: Specialty Ceramic
-
Description: Boron Carbide is a boron-carbon ceramic that is exceedingly hard. Boron Carbide has a high hardness, ranking third only to diamond and Cubic Boron Nitride. Boron Carbide is the third hardest substance known as of 2015, after diamond and Cubic Boron
- Specialty Ceramic Type: Boron Carbide
- Shape / Form: Rod Stock
- Features: Specialty Ceramic
-
Supplier: Advanced Abrasives Corp.
Description: Boron Carbide Powder Boron carbide (B4C) with a Mohs hardness of 9.5 is second only to cubic boron nitride (cBN) and so makes an excellent lower cost alternative abrasive to cBN and diamond. Also, boron carbide is excellent for absorbing neutron radiation without
- Material Type: Boron Carbide, Carbide Materials
- Features: Other
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Description: Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide (B4C) Ceramics Titanium Diboride (TiB2) Ceramics Cerium Hexaboride (CeB6) Ceramics Lanthanum Hexaboride (LaB6) Ceramics Macor Machinable Glass Ceramics
-
Description: Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide (B4C) Ceramics Titanium Diboride (TiB2) Ceramics Cerium Hexaboride (CeB6) Ceramics Lanthanum Hexaboride (LaB6) Ceramics Macor Machinable Glass Ceramics
- Specialty Ceramic Type: Boron Carbide
- Shape / Form: Plate / Board (e.g., Fiberboard), Tile
- Features: Specialty Ceramic
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox™ and Super-Heat ceramics include compositions based on alumina, alumino-silicates,
- Density: 1.688473121035433 g/cc
- Max Use / Curie Temperature: 2,998.8888888888887 C
- Thermal Conductivity: 22 W/m-K
- MOR / Flexural Strength: 2,800 psi
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox™ and Super-Heat ceramics include compositions based on alumina, alumino-silicates,
- Max Use / Curie Temperature: 2,204.4444444444443 C
- Applications: Chemical / Materials Processing, Foundry / Metal Processing, Refractory / High Temperature Materials
- Shape / Form: Hollow Stock / Shape, Plate / Board (e.g., Fiberboard), Rod Stock
- Specialty Ceramic Type: Magnesia / Magnesite
-
Supplier: 3X Ceramic Parts Company Limited
Description: resistance - normal use at 1800 ℃; ► high thermal conductivity -- equivalent to the thermal conductivity of graphite materials; ► high hardness -- the hardness is second only to diamond and cubic boron nitride; ► corrosion resistance -- strong acid and alkali have no corrosion to it,
- Density: 3.119998030883578 g/cc
- MOR / Flexural Strength: 56,564.36734930683 psi
- Compressive / Crushing Strength: 261,066.3108429546 psi
- Material Type: Carbide Materials, Silicon Carbide
Find Suppliers by Category Top
Featured Products Top
-
Product Overview Great Ceramic provides custom boron nitride ceramic threaded tubes for high-temperature insulation, chemical processing, vacuum (read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Due to the nature of the CVD process, PBN parts generally are requested a wall thickness not more than 3mm. PBN is also a good choice for the extremely high purity of boron nitride. 99.99% is the typical grade. The CVD process gives this pyrolytic boron nitride an almost perfect layered (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
THREADED RODS Threaded rods from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Our threaded rods possess the highest (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
Internal threading of hard materials like ceramics, sapphire, quartz, and zirconia is a significant advancement in precision machining, offering several advantages that address long-standing challenges in engineering and manufacturing.
(read more)
Browse Threaded Rod Datasheets for Insaco, Inc. -
The direction in which workers screw and unscrew fasteners has a lot to do with the applications in which they appear. Additionally, many different types of threads exist to optimize different ways to fasten objects.
(read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
We offer a range of standard and custom-made stud bolts.
(read more)
Browse Threaded Rod Datasheets for BUMAX® -
BUMAX delivers high-strength pins to leading manufacturer of conveyor belts
(read more)
Browse Threaded Rod Datasheets for BUMAX® -
Quartz structural parts provide high thermal stability, chemical resistance, and dimensional precision, enabling reliable performance in semiconductor, optical, photovoltaic, and high-temperature industrial applications.
(read more)
Browse Quartz Tube and Rod Datasheets for Fountyl Technologies Pte. Ltd. -
Unlock superior durability, heat resistance, and electrical performance with our semiconductor ceramic packaging solutions, designed to enhance product stability and reliability for high-performance applications.
(read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Gel forming technology enhances ceramic plunger density, precision, and durability, ideal for high-performance industrial applications requiring reliable and long-lasting components.
(read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd
Conduct Research Top
-
Replacing Metal Components with Hard Materials (PDF)
Many times we are asked at Insaco if we could machine a thin metal rod, or drill a small metal plate, often requiring extremely tight tolerances and precision cuts. Unfortunately we don't machine metal or plastic materials. We specialize in hard materials such as sapphire, ceramic, aluminum nitride
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/40209/35649903-MIT.pdf?sequence=2
Figure 5.12 : Boron nitride rod used for thermal characterization.
-
Dissolution of boron nitride in liquid iron
Diffusion control was substantiated further by experiments utilizing boron nitride rods which were rotated in liquid iron.
-
Evaluation of cathode material properties relevant to the life of Hall-Heroult cells
The change in position is determined relative to a boron nitride rod which, in turn, monitors small changes in the position of the cell components caused by the harsh conditions encountered during electrolysis.
-
CAD of tape helix circuits for traveling wave tubes by convolution methods
Comparison with measured data (courtesy Hughes Aircraft Company, Electron Dynamics Division) for a helix circuit supported by pyrolytic boron nitride rods of different width, with C axis in the longitudinal direction.
-
Surface and interfacial tension of the Ni-Fe-S, Ni-Cu-S, and fayalite slag systems
The length of the boron nitride rod used was about 2 cm.
-
Boron Nitride Rods BN | AMERICAN ELEMENTS ®
Boron Nitride Rod .
-
ZMETB2404P0657
The length of the boron nitride rod used was about 2 cm.
-
ARS Journal > Reactor Core Temperature Measurement
In this method one side of a boron nitride rod was coated with a solution of tungsten carbonyl in a resin-solvent combination, and the opposite side coated with a solution of rhenium carbonyl in a similar solution.
-
A rotating-field apparatus for determining resistivities of reactive liquid metals and alloys at high temperatures
The problem was solved in the present apparatus by using non- metallic containers machined from boron nitride rod .
-
Simulation of rod charging in TWT helix structures
On higher voltage (8-15KV) TWTs a similar effect is observed when boron nitride rods are used.
Indicates content that may require registration and/or purchase.