-
Supplier: Abrisa Technologies
Description: BOROFLOAT® 33 is a UV-NIR transparent borosilicate float glass with excellent optical properties and smooth low scatter surfaces straight off the float process. It is an economical high performance material, making it ideal for the volume manufacture of windows, mirrors,
- Length: 45.275615 to 90.55123 inch
- Width / O.D.: 33.464585 to 66.92917 inch
- Thickness / Wall Thickness: 0.001968505 to 0.01574804 inch
- Thermal Conductivity: 1.2 W/m-K
-
Supplier: SCHOTT AG
Description: BOROFLOAT® 33 glass from Germany is the world’s first floated borosilicate flat glass. It combines superior quality and excellent flatness with outstanding thermal, optical, chemical and mechanical features. The chemical composition and physical properties of BOROFLOAT® 33 are
-
Supplier: Knight Optical (UK) Ltd
Description: We offer two grades of stock borosilicate or equivalent windows. Our standard windows are cut from float sheet material and our polished grade is then further polished to better flatness and surface quality. These borosilicate or equivalent windows listed here are made
- Diameter, Square Side, or Rectangular Length: 0.20000000000000004 mm
- Window Shape: Circular
-
-
Supplier: Knight Optical (UK) Ltd
Description: We offer two grades of stock borosilicate or equivalent windows. Our standard windows are cut from float sheet material and our polished grade is then further polished to better flatness and surface quality. These borosilicate or equivalent windows listed here are made
- Diameter, Square Side, or Rectangular Length: 0.20000000000000004 mm
- Window Shape: Circular
-
Supplier: Knight Optical (UK) Ltd
Description: We offer two grades of stock borosilicate or equivalent windows. Our standard windows are cut from float sheet material and our polished grade is then further polished to better flatness and surface quality. These borosilicate or equivalent windows listed here are made
- Diameter, Square Side, or Rectangular Length: 0.20000000000000004 mm
- Window Shape: Circular
-
Supplier: Knight Optical (UK) Ltd
Description: We offer two grades of stock borosilicate or equivalent windows. Our standard windows are cut from float sheet material and our polished grade is then further polished to better flatness and surface quality. These borosilicate or equivalent windows listed here are made
- Diameter, Square Side, or Rectangular Length: 0.20000000000000004 mm
- Window Shape: Circular
-
Supplier: Abrisa Technologies
Description: field, the office, and industrial work environments. The coatings are permanently integrated onto glass using our proprietary processes and are available on Abrisa Technologies’ extensive range of float sheet and wafer glass materials for use in scanners, high traffic
- Features: Coating, Other, Weather / UV Resistant
- Location / Orientation: Exterior, Interior
- Substrate: Glass
-
Supplier: Abrisa Technologies
Description: DESCRIPTION Glass Type - Alkaline Earth Boro-Aluminnosilicate Forms Available - Fusion drawn Sheet Principle Uses - Substrates for Active Matrix flat panel displays
- Length: 61 inch
- Width / O.D.: 52 inch
- Thickness / Wall Thickness: 0.02755907 to 0.04330711 inch
- Thermal Conductivity: 1.09 to 1.42 W/m-K
-
Supplier: Abrisa Technologies
Description: Abrisa Technologies offers an expanded range of standard stock non-glare (NG), anti-reflection (AR) and anti-reflection coated non-glare (NG/AR) glass and custom solutions, ready to be fabricated to your exact specifications. The display designer and integrator now have 3 options from which
- Length: 126 inch
- Width / O.D.: 88 inch
- Thickness / Wall Thickness: 0.04330711 to 0.1181103 inch
- Width: 88 inch
-
Supplier: Schott Japan
Description: Precision glass discs from SCHOTT refer to small glass windows for a variety of optical and optoelectronic applications. Precision glass discs can be made from a variety of flat glass materials. They are typically round in shape, but can also be offered in any other
-
Supplier: SCHOTT AG
Description: The sum of its properties is what makes it unique for optical mirrors! Exceptionally high transparency Outstanding thermal resistance High chemical durability Broad range of sizes and thicknesses The glass composition of BOROFLOAT® specialty glass is not only tailored towards excellent
-
Supplier: SCHOTT AG
Description: Boro Artistic tubing and rod for the glass art market gives you excellent quality and workability at a great value. 3.3 expansion borosilicate glass Tubing from 10mm to 110mm OD Rods ranging from 2mm to 40mm OD Custom sizes on demand Made according to DIN EN ISO 9001:2000
Find Suppliers by Category Top
More Information Top
-
Polycrystalline silicon thin‐film solar cells on glass by aluminium‐induced crystallisation and subsequent ion‐assisted deposition (ALICIA)
The glass substrates are 3-mm-thick borosilicate float glass sheets .
-
Recent progress with x-ray optics based on Si wafers and glass foils
As already mentioned, while the borosilicate float glass sheets are available at large sizes, the same is not valid for Si wafers.
-
Influence of Composition on Fatigue Behavior and Threshold Stress Intensity Factor of Borosilicate Glasses
One of them was a commercial borosilicate float glass (Boro- float™, Schott Glas, Jena, Germany) characterized by high chem- ical resistance and supplied in sheets of 1150 mm ϫ 850 mm ϫ 3.3 mm dimensions.
-
Glass Structures
Borosilicate glass is pro- duced in Jena by Schott AG in a micro- float glass plant in thicknesses up to 21 millimetres in a maximum sheet size of 2.30 m x 3 m.
-
Development of Porous Antireflective Films on Soda‐Lime‐Silica Glass
For solar applications, soda-lime-silica glass is probably a better choice than a borosilicate glass because the constituent materials are less expensive and the low-cost, energy-efficient float glass process can be used to form sheet .
-
Sol-Gel Gateway- INM Sol-Gel products
• Sheet resistance as low as 150-200 Wo on float glass at 550 °C for ATO and AZO (a buffer interlayer is necessary) and on borosilicate and silica glass at 600-650 °C .
-
P‐25: Top Gate Amorphous In–Ga–Zn–O Thin Film Transistors Fabricated on Soda–Lime–Silica Glass Substrates
[1] T. Kloss, G. Lautenschläger, K.T. Schneider, “Advances in the process of floating borosilicate glasses and some recent applications for specialty borosilicate float glasses ” Glass Technology − European Journal of Glass Sci. and Tech. .... solar cells on soda‐lime glass” 69(2), 3045-3047 (1996) [4] Material Information Sheet - Corning Eagle XG…
Indicates content that may require registration and/or purchase.