-
Supplier: Accuris
Description: SEMITRAILER, HOPPER BOTTOM DUMP, COMMERCIAL SIZE 30
-
Supplier: Optimal Handling Solutions
Description: Hopper automatically dumps when bumper release contacts the side of the dumpster Hopper returns to an upright and locked position automatically after it dumps Also includes a four foot cable that may be operated from the seat of the fork truck to manually dump the
-
Supplier: Optimal Handling Solutions
Description: Hopper automatically dumps when bumper release contacts the side of the dumpster Hopper returns to an upright and locked position automatically after it dumps Also includes a four foot cable that may be operated from the seat of the fork truck to manually dump the
-
-
Supplier: Optimal Handling Solutions
Description: Hopper automatically dumps when bumper release contacts the side of the dumpster Hopper returns to an upright and locked position automatically after it dumps Also includes a four foot cable that may be operated from the seat of the fork truck to manually dump the
-
Supplier: Optimal Handling Solutions
Description: Hopper automatically dumps when bumper release contacts the side of the dumpster Hopper returns to an upright and locked position automatically after it dumps Also includes a four foot cable that may be operated from the seat of the fork truck to manually dump the
-
Supplier: Roura Material Handling, Inc.
Description: All welded edges are unperforated for extra strength. All hopper body areas having 2 x 2 x 3/16" angle iron reinforcing are unperforated to prevent material from becoming trapped between body and reinforcing angle. Back 1/3 of hopper bottom is perforated; front 2/3 unperforated
- Weight Capacity: 6,000 lbs
- Length: 64.5 inch
- Width/Diameter: 44.5 inch
- Type: Self-Dumping
-
Supplier: Roura Material Handling, Inc.
Description: All welded edges are unperforated for extra strength. All hopper body areas having 2 x 2 x 3/16" angle iron reinforcing are unperforated to prevent material from becoming trapped between body and reinforcing angle. Back 1/3 of hopper bottom is perforated; front 2/3 unperforated
- Weight Capacity: 6,000 lbs
- Equipment Type: Dumper / Tilter
- Bulk Container Type: Hopper
- Common Features: Integral Hopper / Bin, Portable / Mobile
-
Supplier: Roura Material Handling, Inc.
Description: FEATURES: 72" LONG HEAVY DUTY BASE, SLIDE BOLT LATCH, BASE TO BODY CHAINS, BODY REINFORCED WITH 3 ROWS OF ANGLES, PAINTED SAFETY GREEN, UP TO 10,000# CAPACITY. 8 THROUGH 10 YARD HOPPERS HAVE EXTENDED HANDLES. CONSTRUCTION: Body is 3/16" plate with 1/4" plate bottoms standard on 9 and
- Weight Capacity: 10,000 lbs
- Volume: 9 cubic yards
- Length: 91 inch
- Width/Diameter: 122 inch
-
Supplier: DME Company
Description: The High Capacity Live Bottom Bin is designed to deliver sluggish powders flakes and other hard-tomove materials in high volume to your process equipment. It can be used as a dump station or as a surge hopper. The High Capacity Live Bottom is available with a 6” screw
- Volume: 1.8516138613861386 to 2.296001188118812 cubic yards
- Length: 86 inch
- Width/Diameter: 48 inch
- Type: Dry Flow
-
Supplier: Gilson Company, Inc.
Description: slot inside the top of the splitter through a hinged door. After closing the door, the pan is dumped into the hopper by external lever. When internal dust settles, the door may be opened momentarily to level the sample material in the hopper if desired before using a second lever to
-
Supplier: Gilson Company, Inc.
Description: • Adjustable-width chutes. • Lever-release hoppers. • Six models to choose from. Gilson’s patented Universal design features adjustable-width chutes and lever-release hoppers to assure top accuracy when mixing and reducing bulk materials for representative test samples. Universal
-
Supplier: Gilson Company, Inc.
Description: • Adjustable-width chutes. • Lever-release hoppers. • Six models to choose from. Gilson’s patented Universal design features adjustable-width chutes and lever-release hoppers to assure top accuracy when mixing and reducing bulk materials for representative test samples. Universal
-
Supplier: Gilson Company, Inc.
Description: • Adjustable-width chutes. • Lever-release hoppers. • Six models to choose from. Gilson’s patented Universal design features adjustable-width chutes and lever-release hoppers to assure top accuracy when mixing and reducing bulk materials for representative test samples. Universal
-
Supplier: Orbis
Description: The BulkPak Hopper Bottom Container is ideal for accurately dispensing small, granular materials such as seed, grain, powder, resins, and small, uniformly shaped products The 48” x 45” hopper bottom containers eliminates the need to dump material, no secondary
- Container Type: Bin
- Application: Material Handling
- Material: Plastic
-
Supplier: Feedall Automation
Description: shapes. There is essentially no Part recirculation and or fall back with this type of feed system. Feedall provides a "metering" hopper that takes all the initial impact of a full dump, increasing the life of the feed system. If you are handling billets of any size and require a feed
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: cutter hopper dredger
These hoppers are then emptied over the spoil area by opening the bottom dump hopper doors.
-
Bookshelf and Unified Agenda > Department of Labor > Mine Safety and Health Administration > Fatal Investigation Reports > Metal and Nonmetal Mines > 2001 > [F...
The track system can accommodated up to 65 open top, bottom dump hopper railcars.
-
A Feasibility Study for Recycling Used Automotive Oil Filters In A Blast Furnace
These materials are delivered in iron ore cars where by they may be emptied by means of a rotary car dumper, or in bottom dump hopper cars for discharging directly into receiving bins.
-
Strategy to develop and test a multi-function scarifier end effector with an integral conveyance system for waste tank remediation. Strategy plan
Hi-VAC Corporation,consistingof an AC Power Head Model #475 (75 hp) with a bottom dump hopper (30 ft3) and a O.15-m-dia. (6-in.)hose.
-
Coal-fired power-plant-capital-cost estimates. Final report. [Mid-1978 price level; 13 different sites]
Rotary Dump Hopper Bottom Rotary Dump Rotary Dump .
Indicates content that may require registration and/or purchase.