Products/Services for Bowden Parts Washers

  • Washers-Image
    Washers - (1244 companies)
    Washers are disks of metal or non-metallic material placed beneath a nut, an axle bearing, or a joint, to relieve friction, prevent leakage, isolate, prevent loosening, or distribute pressure. Image Credit: Alloy...
  • Spring Washers-Image
    Spring Washers - (165 companies)
    Spring washers, sometimes called disc springs, lend their mechanical capabilities to the unique profile of the material: the irregularities of the washer compress with a proportionate resistance to return to their predeflected shape. Spring washers...
  • Labware Washers-Image
    Labware Washers - (71 companies)
    Labware washers are used to clean various types of laboratory equipment. Labware washers come in one of three typical configurations, floor or freestanding, undercounter and tabletop. Floor or freestanding washers do not need to be placed...
  • Microplate Washers-Image
    Microplate Washers - (47 companies)
    Microplate washers combine buffer dispensing and aspiration cycles to remove reagents from sample wells. Microplate washers are used to remove reagents from sample wells on microplates and to prepare them for the next step in an assay or procedure...
  • Wave Washers-Image
    Wave Washers - (70 companies)
    Wave washers or wave springs are wavy metal washers designed to provide a compensating spring force and sustain a load or absorb shock. Wave washers, also referred to as wave springs, are wavy metal washers designed to provide a compensating spring...
  •  
    Thrust Washers - (58 companies)
    Thrust washers are used as a bearing surface for rotary applications. They are usually made of steel, bronze, plastic, or other material with low friction coefficients. Thrust washers are used as a bearing surface for rotary applications...
  •  
    Pressure Washers - (335 companies)
    Pressure washers direct a high-pressure stream or jet of water against a surface to clean, descale, degrease or prepare a surface. Pressure washers direct a high-pressure stream or jet of water against a surface to clean, descale, degrease...
  •  
    Spray Washers - (218 companies)
    Spray washers clean parts with a directed, pressurized spray of hot water, detergent or cleaning solution. They are used to remove grease, soil, oil, abrasive dust, blast debris, swarf, paint, corrosion or other contaminants from the surfaces...
  •  
    Spray Gun Washers - (18 companies)
    Nozzle cleaners and spray gun washer consists of specialized cleaning equipment to remove paint, coating, resins, and sealants from the internal bores and surfaces of spray guns, sprayer components and nozzles. Spray gun washers also known as spray...
  •  
    Immersion Parts Washers - (178 companies)
    Immersion parts washers clean components by submersing them in an agitated cleaning solution contained in a wash tank. They are used to remove grease, soil, oil, abrasive dust, blast debris, swarf, paint, corrosion, or other contamination from...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Schurter - 4303.2401 - Power Products - Power Entry Module Accessories - Allied Electronics
    AC INLET, ON/OFF LINE SWITCH, WITHOUT BOWDEN CABLE, 2 POLE FUSING. .... Switch Accessories/Modular Parts > Sealing Boots/Screws/ Washers .
  • Schurter - CD14.4101.151 - Power Products - Power Entry Modules (PEM) - Allied Electronics
    LINE FILTER WITH ON/OFF SWITCH, 2 POLE FUSING, W/O BOWDEN CABLE. .... Switch Accessories/Modular Parts > Sealing Boots/Screws/ Washers .
  • Appendices
    …Slinger, Crankshaft Spring, (Replaces 1926622) Stud Support Valve, Exhaust Valve, Intake Valve, Rocker Arm Washer , Intake Man. .... SEQUENCElid CRITICAL PARTS LIST AVAILABLE THROUGH THE CENTRAL PARTS DISTRIBUTOR. .... Spring Piston Piston Ring Set Intake Valve Seal Filter, Test Oil, PF-24 Bowden lid Oil Heat…
  • Corrosion aspects of metallic implants — An overview
    Using radioactive tracer techniques, Bowden et al. [47] have shown that significant amounts of metal were transferred .... Compositional differences, either between parts because of manufacture from different master ingots within the same specification limits … assemblies where the heads rubbed on the plate and where the nuts and washers were in contact.
  • Evaluation of the X-Ray CT Visualisation Technique for Characterising Electrical Contacts
    The dimensions of both clusters ar part (both on the horizontal and measurements are summarized on th. .... the same clus techniques, the spatial position of Figure 8 illustrates the visualiza Washer and the Spatial .... The clamping ed on the Bowden & Tabor errors associated with the mping force measurement, cal area…
  • Industrial applications of polyamides-Technical of the Ingénieur
    …FV) with sheet in copper of 35 mms, elements, gates of ventilation, pipes of fuel, coatings for slides of sliding doors, belts (PA11-powder), seats for flashers, cables Bowden , pédales protège-câbles claddings … mechanical glass hoists, certain parts of the Ford Focus … wheels, boards for skates, wheels for bicycle BMX, portepatins, loops for ski boots, washers for ski poles…
  • Second International Handbook of Lifelong Learning
    …devices within the household – the latest media or Internet-based entertainment, stoves, washers and cars – … in learning, or changing the way in which they view the world, or parts of it, reduces .... This is exemplified in the distinction made between surface learning and deep learning ( Bowden and Marton 1998).
  • Bibliographical Abstracts 1842–1951
    (671) F. P. Bowden and A. C. Moore, "Physical and Chemical Adsorption of Long Chain Compounds on Radioactive Metals," Transactions, Faraday Soc, Vol. 47, Part 8, pp. 900-908 (1951). .... Cleaner used in three-stage washer , followed by chromic- phosphoric acid rinse.
  • Technology of diamond anvil high-pressure cells: I. Principles, design and construction
    Force is applied through Belleville washers by the Buttress threaded screw (of 1.5mm pitch). .... Thus the surfaces between these parts should be machined flat and smooth,and perpendicular to the axis. .... Either a Bowden cable or diaphragm-type external force system can be used. .
  • Schurter - 4303.0001 - Power Products - Power Entry Modules (PEM) - Allied Electronics
    AC INLET, ON/OFF LINE SWITCH, WITHOUT BOWDEN CABLE, 2 POLE FUSING. .... Switch Accessories/Modular Parts > Sealing Boots/Screws/ Washers .


Product Announcements
National Bolt & Nut Corporation
National Bolt & Nut Corporation
APM Hexseal Corp.
Nord-Lock Group