Products/Services for BPSK Modulator Circuit

  • QPSK Modulators and BPSK Modulators-Image
    QPSK Modulators and BPSK Modulators - (24 companies)
    Quadrature phase shift keying (QPSK) modulators and binary phase shift keying (BPSK) modulators are used to change certain characteristics (amplitude, frequency or phase) of a carrier signal in order to transmit information. The changes...
    PSK Modulator Type
    Package Type
  • RF Transmitters-Image
    RF Transmitters - (316 companies)
    RF transmitters are electronic devices consisting of an oscillator, modulator, and other circuits that produce an RF signal. An RF transmitter is a device that creates a radio signal containing information that with the use of an antenna propagates...
  • Circuit Breakers-Image
    Circuit Breakers - (1026 companies)
    Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions. Circuit breakers are automatic electrical switches designed to interrupt current flow in the event of an overload or short...
  • I/Q Modulators and I/Q Demodulators-Image
    I/Q Modulators and I/Q Demodulators - (91 companies)
    ...modulators and I/Q demodulators include Type F, Type N, 1.6/5.6, and 7-16 connectors. Package Types. There are several package types for I/Q modulators and I/Q demodulators. Surface mount technology (SMT) adds components to a printed circuit board...
  • Electro-Optic Modulators-Image
    Electro-Optic Modulators - (38 companies)
    Electro-optic modulators are analog or digital devices that use an electric field to alter the characteristics (e.g., band gap and index of refraction) of a material through which light is traveling, changing the characteristics of the light itself...
  •  
    Acousto-Optic Modulators - (18 companies)
    Acousto-optic modulators are devices that use sound waves to modify the amplitude, frequency, or phase of light passing through an acousto-optic material. For materials with a fixed acoustic velocity, the acoustic wavelength is a function...
  •  
    Flexible Circuits - (230 companies)
    Flexible circuits use polyimide films and other foldable substrates to meet the requirements of complex electronic manufacturing applications. They are designed to address problems of space and weight that cannot be resolved with traditional wiring...
  •  
    Circuit Tracers - (34 companies)
    Circuit tracers or signal tracers are used to troubleshoot circuits. They are relatively simple electrical testing instruments that enable electricians and other users to locate, trace and identify common electrical problems such as breakers, shorts...
  •  
    Circuit Protection Components - (418 companies)
    Circuit protection devices are used to protect electronic components from unwanted transients such as current and voltage surges, electrostatic discharge (ESD), lightning, spikes and other signals that can imperil the operation or damage...
  •  
    Closed Circuit Television Systems - (403 companies)
    Closed circuit television systems (CCTV) are used for area surveillance and remote monitoring. Some systems can record events and trigger alarms. Closed circuit television systems (CCTV) are used for area surveillance and remote monitoring. Some...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire