Products/Services for Brake Booster Vacuum Switches

  •  
    Vacuum Switches - (115 companies)
    Vacuum switches are a type of pressure switch that functions in the vacuum end of the pressure spectra. They measure vacuum pressure (negative pressure). Their primary purpose is to monitor vacuum status and open or close a connection when...
    Additional Pressure Reading
    Switch Technology
    Normally Open/Closed
  • Pressure Switches-Image
    Pressure Switches - (758 companies)
    ...against a reference pressure of absolute zero (absolute vacuum) in a sealed reference chamber. Gauge switchesare the most common type of pressure switch. The pressure is measured relative to ambient pressure which is the atmospheric pressure at a given...
  • Booster Pumps-Image
    Booster Pumps - (278 companies)
    Booster pumps are used in applications where the normal system pressure is low and needs to be increased. Booster pumps are devices used to increase the pressure of existing fluid flow systems. They are designed to help pumping systems achieve...
  • Liquid Handling Pumps-Image
    Liquid Handling Pumps - (2272 companies)
    ...is the volumetric flow rate. H is the pump head. is the mass flow rate. In all pumps there are losses due to friction, internal leakage, flow separation, etc. Because of these losses, the external power supplied to the pump, called the input power (Pin) or brake...
  • Pneumatic Relays and Volume Boosters-Image
    Pneumatic Relays and Volume Boosters - (60 companies)
    ...boosters can be the building blocks for more complex pneumatic logic circuits. A ratio relay is a pneumatic switch that can perform tasks based on a predetermined ratio, such as addition, subtraction, biasing, and reversing. A pneumatic reducing relay...
  •  
    Brake Controllers - (44 companies)
    ...or potentiometers, frequency inputs, and switch or relay inputs. Output types include analog voltages, current loops, switch or relay outputs, and pulses or frequencies. Most brake controllers can also send inputs or receive outputs in serial, parallel...
  •  
    Vacuum Sensors - (126 companies)
    Features. Vacuum sensors provide features such as: TTL-compatible switches are compatible with transistor-transistor logic. Built-in audible or visual alarms that signal when the switch or sensor has been turned on or off. This is important when...
  •  
    Hydraulic Brakes - (145 companies)
    How to Select Hydraulic Brakes. Hydraulic brakes use a fluid to transfer pressure and actuate the braking mechanism. Product types differ in terms of engagement, operation, and performance. Performance specifications include power, speed, torque...
  •  
    Ultrasonic Horns and Boosters - (41 companies)
    Ultrasonic horns and ultrasonic boosters are used with ultrasonic transducers and converters. Boosters or velocity transformers amplify ultrasonic vibrations. Ultrasonic horns, sonotrodes, anvils, blades or probes contact and transmit ultrasonic...
  •  
    Vacuum Pumps and Vacuum Generators - (843 companies)
    Vacuum pumps and vacuum generators provide sub-atmospheric pressure for a variety of industrial and scientific applications where a vacuum is required. Vacuum pumps and vacuum generators provide sub-atmospheric pressure for a variety of industrial...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire