Products/Services for Brass Bench Vise Jaws
-
Vise Jaws - (40 companies)Vise jaws are inserts that fit into a vise and grip the workpiece. There are many different types of products. Aluminum vise jaws are used to hold and protect round, hexagonal, or serrated parts. Rubber-faced vise jaws are also used to protect... -
Vises - (273 companies)...magnetic clamps, V blocks, bench vises, swivel vises, angle or tilting vises, parallel clamps, drill press or table vises, and pin vises. Types of Vises. There are many different types of vises. Air vises use pneumatic power to operate the vise jaws... -
Chuck Jaws - (81 companies)Chuck jaws are inserts that fit into a chuck and grip the workpiece. There are three types of chuck jaws: base jaws, hard jaws, and soft jaws. Chuck jaws are inserts that fit into a chuck and grip the workpiece. Types of Chuck Jaws. There are three... -
Clean Benches - (93 companies)Clean benches are designed to protect biological specimens by bathing the work area with air that is free of particulate contamination. Clean benches are designed to protect biological specimens by bathing the work area with HEPA filtered air... -
Hand Tools - (2169 companies)...tools include: Pliers have two jaws and are designed to grip objects by using leverage. Calipers measure the distance between two symmetrically-opposing sides. Screwdrivers are devices that fit into the head of a screw to drive the screw... -
Copper, Brass, and Bronze Alloys - (597 companies)Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength. How to Select Copper, Brass, and Bronze Alloys. Copper, brass, and bronze alloys...
-
Tailstocks and Bench Centers - (21 companies)Tailstocks are used on lathes and other machine tools to support one end of the workpiece through contact with a live or dead center. Bench centers are table top mounted units that support a workpiece between two tailstocks during inspection...
-
Grippers - (315 companies)Grippers activate jaws or fingers to pick up, hold, or move work pieces in an automated or robotic system. The gripping elements can be angular or fingers that pivot about base points or jaws that slide parallel or in the same plane with each other...
-
Furniture - (751 companies)Furniture consists of seating, benches, tables, cabinets and chairs for indoor or outdoor applications. Furniture consists of seating, tables, and cabinets that can be used for indoor and outdoor applications. Office furniture and industrial...
-
Workbenches and Workstations (Industrial) - (666 companies)Industrial workbenches and industrial workstations are locations where personnel perform work. Products range from economy workbenches to cleanroom and electronic assembly benches. Industrial workbenches and industrial workstations are locations...
Product News
-
Jergens, Inc.
Jergens Reversible 5CV Vise Jaws Our reversible quick-change vise jaws can be flipped around in just SECONDS to accommodate different size workpieces. We have a variety of jaw types, sizes, and materials, including: Alloy Steel Insert Jaws (4 Styles of Inserts Available). Aluminum & Alloy Steel Soft Jaws. Alloy Steel Step Jaws. Browse our 5-Axis Vises, Jaws, & Accessories. Follow us on: Facebook. YouTube. LinkedIn. twitter. Jergens Inc. Jergens Inc., is an ISO 9001:2015 and AS9100:2016 certified, global manufacturing leader... (read more)Browse Vise Jaws Datasheets for Jergens, Inc. -
Imao-Fixtureworks
Effortless machining capabilities with our jaws Vise Jaws. Retrofit jaw kit for Kurt 6" vises, with or w/o parallels. This jaw set allows you to use TG GripSerts workholding grippers on Kurt six-inch vises. Jaws are made from steel with nitride coating. Set Includes one pair of jaws, Torx T9 wrench and 10-pack of screws. TG GripSerts grippers are sold separately. Follow us on: YouTube. LinkedIn. Imao Fixtureworks. Fixtureworks manufactures and supplies a wide assortment of unique industrial products that range from modular fixturing... (read more)Browse Vise Jaws Datasheets for Imao-Fixtureworks -
Imao-Fixtureworks
Compact Self-Centering Vises for 5-Axis Machining Compact Self-Centering Vises for 5-Axis Machining. These compact mechanical vises move jaw pairs symmetrically towards and away from the vise center. This ensures that the workpiece remains aligned with the center of the vise, making it the ideal solution for raw workpiece clamping on 5-axis machining centers. Features include: Self-centering jaws for stable workpiece centering settings. Strong clamping force up to 4,500 lbs. Low profile clamping area saves the loss of raw material. Serrated... (read more)Browse Vises Datasheets for Imao-Fixtureworks -
Jergens, Inc.
LOW-PROFILE ok-vise LOW-PROFILE ok-vise (R). Jergens announces a new style of jaw with tungsten carbide coated gripper to its popular OK-Vise (R) line of low-profile clamping solutions. The new jaw design and coated gripper work together to further enhance holding power and increase friction for applications and materials that generate higher machining forces. Together, the new design provides a high level of workholding performance without the need for gripper serrations that can leave marks in softer materials... (read more)Browse Vises Datasheets for Jergens, Inc. -
Southco
E3 VISE ACTION Compression Latch The E3 VISE ACTION (R) Compression Latch from Southco is designed to deliver secure, vibration-resistant door closure in demanding environments. Featuring proven VISE ACTION (R) technology, it provides mechanical advantage with a smooth, single half-turn motion that aligns the cam behind the frame and draws it straight up tight --preventing scraping and ensuring consistent performance. The latch delivers a reliable 6.4 mm (0.25 ") compression pull-up, creating a tight seal in gasketed... (read more)Browse Latches Datasheets for Southco -
Imao-Fixtureworks
Customizable jaws to fit your workpiece FORM HOLDING CLAMPS. Eliminate the need for custom fixtures. Simple, secure O.D. clamping solutions save time. Machinable Jaws - Any shape can be clamped by machine jaw to the nominal size of workpiece. Compact Design - Small body allows multiple clamping in limited space. Changeable Jaws - Various shapes can be clamped by switching the jaw. Easy Operation - Clamp onto form in one simple tightening operation. Pneumatic options also available. Follow us on: YouTube. LinkedIn. Imao Fixtureworks... (read more)Browse Machining Clamps Datasheets for Imao-Fixtureworks -
Jergens, Inc.
Jergens 5-in. Heavy Duty Machine Vise JD550_LineArt. Heavy Duty Machine Vise_ProductFlyer. HDMachineVise_PartsList. 5" Heavy Duty Machine Vise. Jergens 5 " Heavy Duty Machine Vise is an ideal choice for small to medium milling applications. It is approximately 30% lighter than popular 6 " machine vises, making it easier to handle when the additional part capacity of a 6 " vise is not needed. This versatile vise is equally at home on toolroom mills as it is on CNC production machines. Features, Benefits, & Product Specifications... (read more)Browse Vises Datasheets for Jergens, Inc. -
Marposs Corp
OCV Test Bench Electrical Test. ELECTRICAL TEST BENCH FOR PEM FUEL CELLS STACK ASSEMBLY. HeTECH/Marposs, thanks to its long-term experience in industrial quality control, proposes many customized solutions in order to verify the correct assembly of the stack, its functionality and its mechanical seal, allowing to improve the production processes and product efficiency. Leak testing after stack assembly. Leak testing of the housing and the complete Fuel Cell assembly. Break-in procedure and End-of-Line testing... (read more)Browse Fuel Cell and Solar Test Equipment Datasheets for Marposs Corp -
Pratt & Whitney Measurement Systems, Inc.
Computer Based Bench Micrometer PDF Brochure - External Supermicrometer Model PC. External Supermicrometer PC - Model PC250, PC375, PC500, PC625, SPL. New from Pratt & Whitney, a computer based bench micrometer and direct reading external measuring system designed for high accuracy gage calibration and part measurement. The fourth generation Supermicrometer PC has arrived and includes a USB interface with integral digital readout in the software. The Supermicrometer is the most popular bench micrometer in the world that can... (read more)Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Uni-Trend US
Upgrade Your Bench For Less Unlock the full power of your UNI-T Instrument for free!. Eligible for the MSO/UPO2000E and MSO/UPO3000E oscilloscopes, as well as the UTS1000 and UTS3000 spectrum analyzers. UNI-T offers the best value in bench test equipment. We 're making it even better. For a limited time, customers in North America* can unlock the full power of your investment with complete bundle of our options for your instrument, when you purchase an eligible model. Simply fill out the form below, and we'll send you... (read more)Browse Oscilloscopes Datasheets for Uni-Trend US
-
Development of the machine shop instruction and the Stirling Engine Project for 2.670, ME Tools
Material Brass Hex Rod Workplaces Tools Bench Lathe Bench Bandsaw .athe Chuck wrench Cutting tool Calipers Center … File 5/16-18 Die Blue die and Height guage Hand vise Chuck wrench Drawings Part … Grip stock in 3 jaw chuck, with 2" extending…
-
A Statistical Validation of the Individuality and Repeatability of Striated Tool Marks: Screwdrivers and Tongue and Groove Pliers *
…lead rope was cut into equal pieces of 5.08 cm, while the brass and galvanized steel .... The pipe⁄rope was rigidly mounted on to a vise affixed to a work bench and was tightly clamped to eliminate movement during the creation of the tool mark. .... The jaw of the ton- gue and groove pliers was brought in contact with the pipe⁄rope to…
-
CR4 - Thread: How to Seamlessly Join Stainless Wire Without Welding
…at our local Hobby Lobby in the beading section, and so are very small diameters of brass . .... My mom can't squeeze the crimpers that hard, so she just smashes the tube twice on each end with a ball-peen hammer against pop's old bench vise anvil. .... Yes, I've shown her how to crimp the tube by crushing it with the vise jaws .
-
6.189 A Gentle Introduction to Programming Using Python, January IAP 2010
jail jamb jams jape jars java jaws jays jazz jeep jeer jell jerk jest jets jews jibe … vest veto vets vial vice vide vied vies view vile vine viol visa vise vita viva void. .... beaus beaut beaux bedew beech beefs beefy beeps beers beets befit befog began begat beget begin begot begun beige being belay belch belie bells belle belly below belts bench bends benin benny bents … brain brake brand brash brass brats brave bravo brawl…
-
TROUBLESHOOTING ELECTRONIC EQUIPMENT: Includes Repair And Maintenance, Second Edition > Tools and Aids for Servicing and Maintenance
Soft materials like aluminium, brass or copper need coarse or bastard files. .... A heavy duty bench vise is useful in holding metal pieces as they are drilled or sawed. .... The jaws of the vise should be at least two inches long, and the vise should be…
-
Simulation in Healthcare Education
He explained that when students currently practised on a tooth held in a vise (clamp) the tooth … life-size head on an adjustable stand that could be fixed to a bench top with a .... The salivary openings were connected by fine brass tubes to a small water-filled balloon so that .... The teeth were held in a socket in the jaw consist- ing of three parts with inlaid…
-
DOE handbook: Guide to good practices for training and qualification of maintenance personnel
Machinist (ballpeen) Carpenter (claw) Sledge Chipping Slide Plastic Rubber Rawhide Brass Lead Drift Center Pin Hole Alignment Open-end Box-end Combination Socket Socket set attachments handles extensions adapters Tubing Adjustable open-end Adjustable pipe open jaw strap chain Slugging Spanner pin .... Snap ring Paralleljaw (channeVpump) Locking Lockwire Mechanicsbench vise Pipe vise yoke bench Vise grips C-clamps V-clamps Spring clamps Table clamps .
Indicates content that may require registration and/or purchase.