-
Supplier: Newark, An Avnet Company
Description: PREBUMP MASK/FRAME, 6X6MM, N:48; Accessory Type:Prebump Mask; For Use With:MINIOVEN 04 S QFN-Reballer; Product Range:-; SVHC:No SVHC (15-Jun-2015) RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: REBALLING MASK, BGA,45X45MM,N:1156,762UM; Accessory Type:Reballing Mask; For Use With:MINIOVEN 04 S BGA-Reballer; Product Range:-; SVHC:No SVHC (15-Jun-2015) RoHS Compliant: Yes
-
Supplier: U.S. Plastic Corporation
Description: Designed for welding torch cutting, soldering, brazing and working with molten metals. The 8212 respirator fits easily under welding hoods. Provide protection when welding on galvanized and stainless steel. NIOSH Approved TC-84A-0454.
- Application: Welding
-
-
Supplier: Wiper Master, Inc.
Description: Workplace applications include welding, brazing, soldering, torch cutting, and metal pouring, as well as grinding, sanding, sweeping, bagging and other dusty/hot operations. Features the 3M™ Cool Flow™ Exhalation Valve. Flame-resistant protective layers not a substitute for a faceshield. NIOSH
-
Supplier: Wiper Master, Inc.
Description: Workplace applications include welding, brazing, soldering, torch cutting, and metal pouring, as well as grinding, sanding, sweeping, bagging and other dusty/hot operations. Features the 3M™ Cool Flow™ Exhalation Valve. Flame-resistant protective layers not a substitute for a faceshield. NIOSH
-
Supplier: Wiper Master, Inc.
Description: Workplace applications include welding, brazing, soldering, torch cutting, and metal pouring, as well as grinding, sanding, sweeping, bagging and other dusty/hot operations. Features the 3M™ Cool Flow™ Exhalation Valve. Flame-resistant protective layers not a substitute for a faceshield. NIOSH
-
Supplier: Wiper Master, Inc.
Description: Workplace applications include welding, brazing, soldering, torch cutting, and metal pouring, as well as grinding, sanding, sweeping, bagging and other dusty/hot operations. Features the 3M™ Cool Flow™ Exhalation Valve. Flame-resistant protective layers not a substitute for a faceshield. NIOSH
-
Supplier: State Safety & Compliance
Description: "Respirators are specifically designed for use in work applications where metal fumes may be present such as welding, brazing, grinding, metal pouring, and more. Each filter has at least 95% efficiency for protection against solid and liquid particles excluding those containing oil. Welding
-
Supplier: State Safety & Compliance
Description: "Respirators are specifically designed for use in work applications where metal fumes may be present such as welding, brazing, grinding, metal pouring, and more. Each filter has at least 95% efficiency for protection against solid and liquid particles excluding those containing oil. Welding
-
Supplier: State Safety & Compliance
Description: "Respirators are specifically designed for use in work applications where metal fumes may be present such as welding, brazing, grinding, metal pouring, and more. Each filter has at least 95% efficiency for protection against solid and liquid particles excluding those containing oil. Welding
-
Supplier: State Safety & Compliance
Description: "Respirators are specifically designed for use in work applications where metal fumes may be present such as welding, brazing, grinding, metal pouring, and more. Each filter has at least 95% efficiency for protection against solid and liquid particles excluding those containing oil. Welding
-
Supplier: FX PCB Co., Ltd.
Description: layers together. Adhesives are made on the basis of acrylic, epoxy, phenolic, and other compounds. CONDUCTIVE LAYER The material of the conductive layer is a foil made of copper, aluminum, or stainless steel. The conductive layer in the PCB is analogous to the solder mask in hard boards.
- Thickness: 0.011811023622047244 inches
- Type: Film / Flexible Substrate
Find Suppliers by Category Top
More Information Top
-
Brazing copper to dispersion-strengthened copper
Temperature data from a fixed-mask calibration run and a fixed- mask braze run.
-
An asymmetric B factory based on PEP
Furnace brazing the mask will subject it to a temperature of the order of 800°C.
-
Preparation of NiCrBSi‐WC brazed coating and its microstructure characteristics
The peeling coating samples were prepared by using solder mask during brazing .
-
Combining remote ablation cutting and remote welding: opportunities and application areas
Exposure masks and brazing foils - .
-
PEP Conceptual Design Report
The copper mask , brazed to the stainless .
-
The LHCD Launcher for Alcator C-Mod - Design, Construction, Calibration and Testing
Plating of the coupler will be performed after the brazing is completed with care being taken to mask the braze zone.
Indicates content that may require registration and/or purchase.