-
Supplier: Sonel Test
Description: Test the condition of the cables with VLF or DC slow voltage The S-36VLF high voltage insulation tester is a compact, robust and portable kit for testing medium voltage cables according to IEEE400, IEC 60502-2, CENELEC HD 620 and 621 and DIN VDE 0276/620 and 621. The test
-
Supplier: SAE International
Description: voltage tester (hipot). This test is intended to aid in finding a breach in the wire insulation, and not for the identification of the resistance of the insulation. The test method defined herein is limited to equipment which ia able to control and limit the DC output to 1500 VDC
-
Supplier: ValueTronics International, Inc.
Description: break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers
- Types of Measurements: AC/DC Selectable, Insulation Resistance
- Features: Current Leakage Tester, Ground Bond Testers
-
-
Supplier: Seaward Group USA
Description: The A203H/TL hipot/flash/dielectric withstand tester is a cost effective simple to use, rugged test system suited to manufacturing or laboratory environments. It can deliver a test voltage of 0 to 10 kV a.c. from an internal 250VA transformer source, and has displays that show both
- AC Voltage: 0 to 10,000 volts
- AC Current: 0.005 amps
- Types of Measurements: AC Dielectric Strength
- Display: Analog Meter
-
Supplier: ValueTronics International, Inc.
Description: The 566 is a ground tester from Sotcher Measurement. Additional Features: Input Voltage: 120VAC, 60Hz Dielectric Voltage: 0-2,500VAC standard Dielectric Trip Limit: 5.0 mAAC, +/-5% standard; 1.0 mADC, +/-5% (option 40568 0-2,500 VDC output) Ground Continuity: Approximately 12
-
Supplier: TelephoneStuff.com
Description: 1000V and 100V increments between 1000V and 5000V - Measures 0 to 1 Tera-Ohm - Warning voltage function alerts the user that line voltage is present and gives the voltage reading up to 600 V AC or DC - Guard system eliminates the effect of surface leakage current on
-
Supplier: ValueTronics International, Inc.
Description: The 5 kV (220005) is a dielectric tester set from Megger. Additional Features: Continuously variable test voltage Rugged field construction Compact and portable Air insulated, uses no oil ±2% accuracy Leakage current measurement as low as 0.1 mA Fast charging of high-capacitance
-
Supplier: ValueTronics International, Inc.
Description: the test voltage and display the breakdown value. Alternatively the user can pause the test voltage at any time to carry out a withstand test. The voltage will be maintained at this level for one minute or until breakdown. After one minute the voltage will
-
Supplier: Transcat, Inc.
Description: both the polarization index and dielectric absorption index, thus significantly simplifying testing of transformers. This insulation tester is a portable, battery-powered equipment. Test voltage may be chosen from 500 V up to 5 kV in 100 V increments. Due to its measurement principle
-
Supplier: Cosmic Equipment SpA
Description: packaging underperforming die. Ultra high voltage: Qualify and screen state-of-the-art SiC 3.3kV+ devices at their full operating limit, ensuring accurate breakdown, leakage, and stress-test results that correlate directly with their field applications. Test with Confidence: testing
- Form Factor: Monitor / Instrument
- Applications: Semiconductor Wafers
-
Supplier: Cosmic Equipment SpA
Description: packaging underperforming die. Ultra high voltage: Qualify and screen state-of-the-art SiC 3.3kV+ devices at their full operating limit, ensuring accurate breakdown, leakage, and stress-test results that correlate directly with their field applications. Test with Confidence: testing
- Form Factor: Monitor / Instrument
- Applications: Semiconductor Wafers
-
Supplier: ASTM International
Description: see 44.4, 51.1, 58.1, and 65.1. Note 2-This standard resembles IEC 60394-2 in title only. The content is significantly different. ^REFERENCE: ASTM Standards: D92 Test Method for Flash and Fire Points by Cleveland Open Cup Tester D149 Test Method for Dielectric Breakdown Voltage
Find Suppliers by Category Top
More Information Top
-
High Voltage Test / Appliance
AC/ DC HIGH VOLTAGE BREAKDOWN TESTERS .
-
Dielectric Breakdown Test
MG-II - Transformer Oil Dielectric Breakdown Voltage Tester .
-
Sell Oil Breakdown Voltage Testing Device,Dielectric Oil Tester
Series IIJ-II insulation oil breakdown voltage tester is special for testing dielectric strength.
-
DOT Technologies
High Voltage Breakdown tester is useful for checking high voltage withstanding capacity of insulation material.
-
Test Standards / Dielectric Strength Testers
SY series portable breakdown voltage tester is specially designed and produced according to DL429.91 standards of China Electrical Ministry for testing insulating oil breakdown voltage.
-
High Voltage Test / R R Enterprises
AC/ DC HIGH VOLTAGE BREAKDOWN TESTERS .
-
High Voltage Test
HV-50 - HIGH VOLTAGE BREAKDOWN TESTER .
-
Switchs / Current / High Voltage
ZSHVBT - High Voltage Breakdown Tester .
-
Test Standards / Voltage Testers
SY series portable breakdown voltage tester is specially designed and produced according to DL429.91 standards of China Electrical Ministry for testing insulating oil breakdown voltage.
-
Test Standards / Transformer Testers
SY series portable breakdown voltage tester is specially designed and produced according to DL429.91 standards of China Electrical Ministry for testing insulating oil breakdown voltage.
Indicates content that may require registration and/or purchase.