-
Supplier: UIY Inc.
Description: 8 to 12GHz – Coaxial Circulator
- Frequency Range: 8,000 to 12,000 MHz
- Isolation: 18 dB
- Insertion Loss: 0.5 dB
- VSWR: 1.3 :1
-
Supplier: UIY Inc.
Description: 4 to 8GHz – Coaxial Circulator
- Frequency Range: 4,000 to 8,000 MHz
- Isolation: 18 dB
- Insertion Loss: 0.5 dB
- VSWR: 1.3 :1
-
Supplier: UIY Inc.
Description: 2 to 4GHz – Coaxial Circulator
- Frequency Range: 2,000 to 4,000 MHz
- Isolation: 17 dB
- Insertion Loss: 0.6 dB
- VSWR: 1.35 :1
-
-
Supplier: UIY Inc.
Description: 6 to 18GHz – Coaxial Circulator
- Frequency Range: 6,000 to 18,000 MHz
- Isolation: 10 dB
- Insertion Loss: 1.5 dB
- VSWR: 1.9 :1
-
Supplier: kTB Solutions
Description: kTB Solutions supplies broadband and high power surface mount circulators in a broad range from 410MHz to 15GHz. The average power is up to 100W. Our surface mount circulators are widely used in many areas. Features: Broadband High Power Low Insertion Loss Applications:
- Frequency Range: 1,805 to 5,100 MHz
- Isolation: 17 dB
- Insertion Loss: 0.5 dB
- VSWR: 1.35 :1
-
Supplier: kTB Solutions
Description: kTB Solutions supplies broadband and high power coaxial circulators in a broad range from 10MHz to 20GHz. The average power is up to 500W. Our coaxial circulators are widely used in many areas.
- Frequency Range: 3,600 to 7,200 MHz
- Isolation: 18 dB
- Insertion Loss: 0.5 dB
- VSWR: 1.3 :1
-
Supplier: Smiths Interconnect, a Molex company
Description: isolators and circulators & a limited number of dual junction isolators and duplexer. Key advantages Tuneless broadband structures Ultra low mass of any ferrite isolator or circulator Smiths Interconnect devices are made using processes and from materials with outstanding
- Frequency Range: 2,300 to 30,000 MHz
- Isolation: 15 to 21 dB
- Insertion Loss: 0.3 to 0.8 dB
- Component: Circulator, Isolator
-
Supplier: QuinStar Technology, Inc.
Description: three-port Y-junction ferrite devices feature high isolation, low insertion loss, and broad bandwidth. The three-junction circulators effectively combine a standard circulator with input and output isolators in a compact package. Junction circulators and isolators are used to
- Frequency Range: 18,000 to 110,000 MHz
- Isolation: 18 to 20 dB
- Insertion Loss: 0.3 to 1 dB
- VSWR: 1.2 to 1.3 :1
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QCY series Cryogenic Circulators and QCI series Cryogenic Isolators are custom-designed field-displacement devices with exceptional broadband performance. These are often used in conjunction with QuinStar’s series QCA Cryogenic Amplifiers and Systems. These
- Operating Frequency Range: 4 to 40 GHz
- Component Type: Circulators
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QJE series fullband junction circulators and QJF series fullband junction isolators are available in two waveguide bands covering the frequency range of 18 to 40 GHz. These H-plane three-port Y-junction ferrite devices feature high isolation, low insertion loss and full
- Frequency Range: 18,000 to 40,000 MHz
- Isolation: 18 to 20 dB
- Insertion Loss: 0.4 to 0.6 dB
- VSWR: 1.25 to 1.3 :1
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QJE series fullband junction circulators and QJF series fullband junction isolators are available in two waveguide bands covering the frequency range of 18 to 40 GHz. These H-plane three-port Y-junction ferrite devices feature high isolation, low insertion loss and full
- Operating Frequency Range: 18 to 40 GHz
- Component Type: Circulators, Isolators
- Profile: Rectangular
Find Suppliers by Category Top
Featured Products Top
-
Model NO.: UIYBCC5049A135T27SF Type: RF Broadband Circulator Brand Name: UIY Freq. Range (GHz): 1.35 to 2.7GHz Insertion Loss (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Description: WR62 14.5~15.5GHz Ku Band RF Waveguide Circulator 100W Broadband Circulators Model Number: UIYWC3838A145T155 Freq. Range: 14.5 ~ 15.5GHz Insertion Loss Max: 0.3dB Isolation Min: 23dB VSWR Max: 1.2 Forward Power: 100W Reverse (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Product name: Broadband Coaxial Circulator Model No.: UIYBCC5049A135T27NF Frequency: 1.35 ~ 2.7GHz Forward Power: CW100W Connector type: N Female Insertion loss: 0.5dB max Isolation: 18dB min. VSWR 1.3:1 max. Operating temperature: 0~+70°C (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Design Features Broadband Coverage: Operating frequency range of 2300 ~ 2500 MHz, precisely matching microwave communication needs and suitable for various advanced microwave communication systems. Low Insertion Loss: Insertion (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
The UIYMC66A9T10 is a high-performance microstrip circulator designed to meet the needs of wireless communication and microwave systems within the 9.0 to 10.0 GHz frequency band. Utilizing advanced microstrip technology, it achieves excellent electrical performance and a highly integrated (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
will refer to a duplexed High pass and low pass where a broadband transmit and receive is necessary, it is also a three port device with a common input and two outputs. Our Standard Duplexers and Diplexers come from the many designs specifically manufactures per our customer’s (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
and low pass where a broadband transmit and receive is necessary, it is also a three port device with a common input and two outputs. Our Standard Duplexers and Diplexers come from the many designs specifically manufactures per our customer’s requirements, and well as designs that (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
pass where a broadband transmit and receive is necessary, it is also a three port device with a common input and two outputs. Our Standard Duplexers and Diplexers come from the many designs specifically manufactures per our customer’s requirements, and well as designs that were (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
will refer to a duplexed High pass and low pass where a broadband transmit and receive is necessary, it is also a three port device with a common input and two outputs. Our Standard Duplexers and Diplexers come from the many designs specifically manufactures per our customer’s (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc.
More Information Top
-
Subject Index, Jun. 1981
three-port Y-junction circulator; analysis of broadband circulators with external tuning elements; Anderson, Lawrence K.; T-MTT v15 nl Jan 6742-47 wavegulde on stripline N- ort circulators, based on three- ort network with .
-
Ferrites at Microwave Frequencies
Higher- order modes did appear in a tightly coupled broadband circulator , however.
-
Miniature circulators
Recent work on miniature circulators having moderate bandwidth, and on miniature broadband circulators is reviewed.
-
Millimeter wave ferrite circulators and rotators
1.3 Junction Resonance Modes, Volume Modes and Surface Modes as well as Bandwidth Expansion Broadband circulators are very needed m many microwaves and millimeter wave systems.
-
A miniaturized broadband lumped element circulator for reconfigurable front-end system
Abstract - A novel miniaturized broadband circulator for reconfigurable mobile handsets has been successfully developed.
-
Broadband theoretical gyroelectric junction circulator tracking behavior at 77 K
In the ferrite case, such a frequency region is usually used to extend the bandwidth of a below resonance broadband circulator into the frequencyrange of f < f o +f~ where f o is the natural processionalfrequency of the electrons and f~ is …
-
Field distributions in six-port gyroelectric semiconductor circulators with coplanar waveguide (CPW) feeders
Alternatively, broadband circulators can be designed using the frequency-tracking technique that will be discussed in section VIII.
-
Broadband millimetric semiconductor junction circulators at 77 K
Circulation solutions occur at frequencies both above and below the extraordinary wave resonance frequency f,,. One example of a broadband circulator in GaAs operating below this frequency is shown in figure 4.
-
Development Of A Broadband 3-mm PHF H-Plane Waveguide Circulator
A 8 -mm broadband circulator in the lowest mode .
-
Radio-Frequency Self-Referencing Technique With Enhanced Sensitivity for Coarse WDM Fiber Optic Intensity Sensors
BLS: broadband light source, IM: intensity modulator, C: broadband circulator , PD: photodetector.
Indicates content that may require registration and/or purchase.