-
Supplier: Accuris
Description: Determination of Bromine Index
-
Supplier: ASTM International
Description: materials include petroleum distillates such as straight-run and hydrocracked naphtha, reformer feed, kerosine, and aviation turbine fuel. Note 2-Materials with bromine index greater than 1000 should be tested for bromine number using Test Method D1159/IP 130. Note
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of Bromine Index in aromatic hydrocarbons, their derivatives, and related chemicals. 1.2 This test method is applicable to samples with Bromine Index concentrations to 100 Bromine Index. The limit of
-
-
Supplier: ASTM International
Description: or the comparable bromine index methods for industrial aromatic hydrocarbons, Test Methods D 1492 or D 5776 must be used in accordance with their respective scopes. The practice of using a factor of 1000 to convert bromine number to bromine index is not applicable
-
Supplier: Metrohm USA, Inc.
Description: titration, coulometry, determination of the bromine index)
- Titration Indication Method: Potentiometry
- Titrant Adding Method: Volumetric
Find Suppliers by Category Top
More Information Top
-
Regeneration of catalyst clay soils (Tonsil CO 610 G) by supercritical carbon dioxide
The used apparatus for Bromine index determination .
-
ASTM MNL1 - Significance of Tests for Petroleum Products
All these test methods for determining bromine index do not distinguish the type of unsaturated chemical species in the solvent.
-
Petroleum Solvents
All these test methods for determining bromine index do not distinguish the type of unsaturated chemical species in the solvent.
-
UOP 304 - Bromine Number and Bromine Index of Hydrocarbons by Potentiometric Titration
under Determination of Bromine Index or Determination of Bromine Number except that no sample is .
-
UOP 304 - BROMINE NUMBER AND BROMINE INDEX OF HYDROCARBONS BY POTENTIOMETRIC TITRATION
When the approximate bromine index is determined , a more appropriate sample size can be selected and the sample reanalyzed to obtain a precise result.
-
Fuels obtained by thermal cracking of individual and mixed polymers
Robust flow– batch coulometric/biamperometric titration system: De- termination of bromine index and bromine number of petrochemicals.
-
ASTM MNL3 - Manual on Hydrocarbon Analysis
NOTE l--The reagents and techniques may be checked by deter- mining the bromine index of a 100 mg/kg cyclohexenein heptane.
-
Handbook of Petroleum Product Analysis
Another related method (ASTM 0-2710) is used to determine the bromine index of petroleum hydrocarbons by electrometric titration and is valuable for determining trace levels of olefins in gasoline.
Indicates content that may require registration and/or purchase.