Products & Services

See also: Categories | Featured Products | Technical Articles | More Information
  • Description: Provide assistance in design & development of projects Tackle difficult and unusual alloys Able to pour over 200 alloys Offer a capacity up 6000LBS Provide specialty Waukesha metals, WM88™ WM126™ Invar 36 & 42 (composite tooling) Specialize in intricately shaped castings Patternless molding WF

    • Features: Canada Only, East Asia / Pacific Only, Europe Only, Midwest US Only, North America, Other, South Asia Only, Specialty / Other, United States Only
    • Secondary Operations: Coating, Heat Treating, Machining, Mechanical Assembly, Surface Finishing
    • Materials: Cobalt / Cobalt Alloy, Copper, Brass or Bronze Alloy, Ferrous Metals, Iron / Cast Iron, Nickel / Nickel Alloy, Nonferrous Metals, Stainless Steel, Steel / Alloy Steel
    • Services Offered: Design Assistance, Low to Mid Volume Production, Prototype / Market Entry Casting, Testing and Inspection

  • Description: Produced for use with Rotary Table or individual machines, with or without power unit. Both styles use aluminum bronze vertical way bars. Linear ball bearings and 2.00" dia. induction hardened chrome plated way bars used for horizontal travel. Use of hydraulic cylinders for vertical &

  • Description: Federalloy® is a patented alloy in which lead is replaced with bismuth to create pressure-tight plumbing fittings and fixtures. It has excellent machinability. Concast has been the only foundry in the nation licensed to produce the Federalloy® series of lead-free copper alloys.

    • AISI / AA / CDA Grade: 89,320
    • Tensile Strength (UTS, Break): 35,000 psi
    • Yield Strength (YS): 18,000 psi
    • Elongation: 15 %

  • Description: water, alkalies and some acids. Ideal for aluminum bronze, manganese bronze, silicon bronze, bronze to steel and cast iron. Also used on malleable iron, galvanized iron, stainless steel and as a build-up on bearing surfaces. Some common applications are: brake drums,

  • Description: aluminum oxide added. Sialon is outstanding in nonferrous metal contact. It is highly thermal shock resistant, strong, and is not wet or corroded by aluminum, brass, bronze, and other common industrial metals.

    • Bore Diameter (I.D.): 0.3543309 inch
    • Length: 59.05515 inch
    • Diameter: 0.6299216 inch
    • Density: 3.24 g/cc

  • Supplier: Deeco Metals

    Description: When you need a metal part that's both accurate and inexpensive, metal casting is an ideal choice. Whatever type of casting you need, our staff at Deeco Metals and engineers at our casting foundry, will analyze your particular requirements and recommend the most effective and economical

    • Materials: Aluminum / Aluminum Alloy, Copper, Brass or Bronze Alloy, Ferrous Metals, Iron / Cast Iron, Nickel / Nickel Alloy, Nonferrous Metals, Stainless Steel, Steel / Alloy Steel, Zinc / Zinc Alloy
    • Services Offered: Design Assistance, High Volume Production, Testing and Inspection, Tool Making
    • Casting Type: Die Casting, Investment Casting, Lost Foam Casting, Permanent Mold Casting, Sand Casting
    • Secondary Operations: Machining

  • Description: known for its proprietary software that has a global manufacturing network of over 900 foundries that spans the United States, Canada, Mexico, China and India. We exercise this trust and our knowledge to match your casting requirements with industry and foundry experts. The buyCASTINGS team

    • Materials: Aluminum / Aluminum Alloy, Cobalt / Cobalt Alloy, Copper, Brass or Bronze Alloy, Ferrous Metals, Iron / Cast Iron, Magnesium / Magnesium Alloy, Nickel / Nickel Alloy, Noble / Precious Metals, Nonferrous Metals, Refractory / Reactive, Stainless Steel, Steel / Alloy Steel, Titanium, White / Low
    • Features: Canada Only, East Asia / Pacific Only, North America, Other, Specialty / Other, United States Only
    • Casting Type: Centrifugal Casting, Die Casting, Graphite Mold Casting, Investment Casting, Lost Foam Casting, Permanent Mold Casting, Sand Casting
    • Secondary Operations: Coating, Heat Treating, Machining, Mechanical Assembly, Surface Finishing

  • Description: 22 INCH W X 11 INCH D X 26-1/4 INCH H SIZE ARCHITECTURAL BRONZE EPOXY POWDER COATED FINISH UL 844, UL 1598 APPROVAL YOKE MOUNTING CLASS I DIV 2 GROUP A B C D ENCLOSURE NO LAMP INCLUDED MOGUL BASE METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE COPPER FREE PRESSURE CAST ALUMINUM HOUSING MATERIAL

    • Light Fixture Voltage: 120 to 277 volts
    • Light Fixture Wattage: 1,000.0000000000001 watts
    • Lamp Type: Metal Halide

  • Supplier: Trace-A-Matic

    Description: Production Machining Trace-A-Matic is a precision machine shop providing custom CNC machining to the aerospace, agriculture, automotive, construction, defense, food processing, forging, foundry, heavy equipment, infrastructure, marine, medical device, military, mining, oil and gas, power

    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
    • Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
    • Operation: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM

  • Supplier: Trace-A-Matic

    Description: CNC Machine Shop Trace-A-Matic is a precision machine shop providing custom CNC machining to the aerospace, agriculture, automotive, construction, defense, food processing, forging, foundry, heavy equipment, infrastructure, marine, medical device, military, mining, oil and gas, power

    • Materials: Aluminum, Brass, Bronze, Copper, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
    • Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
    • Machining Capabilities: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM

  • Supplier: Trace-A-Matic

    Description: Complete CNC Machining Services Trace-A-Matic is a precision machine shop providing custom CNC machining to the aerospace, agriculture, automotive, construction, defense, food processing, forging, foundry, heavy equipment, infrastructure, marine, medical device, military, mining, oil and gas,

    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
    • Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering

  • Description: own: project management design department investment foundry machine shop assembly shop microwave engineering department At the present time Micro Metalsmiths can claim to be the only company in the European Union with all these facilities under one roof.

    • Materials: Aluminum / Aluminum Alloy, Copper, Brass or Bronze Alloy, Ferrous Metals, Noble / Precious Metals, Nonferrous Metals
    • Services Offered: Design Assistance, High Volume Production, Low to Mid Volume Production, Prototype / Market Entry Casting, Testing and Inspection, Tool Making
    • Casting Type: Die Casting, Investment Casting, Sand Casting
    • Features: Europe Only

  • Description: Precision Casting: The M&PManufacturing USA foundry has the highest competence in non-ferrous precision die casting processtechnology. We have machines ranging from 280 to 1650 tons and can mold parts up toa maximum of 13kg and1500 x 1100 mm. We also produce precision castings using

    • Materials: Aluminum / Aluminum Alloy, Copper, Brass or Bronze Alloy, Ferrous Metals, Stainless Steel, Steel / Alloy Steel, White / Low Melting, Zinc / Zinc Alloy
    • Secondary Operations: Coating, Heat Treating, Machining, Mechanical Assembly, Surface Finishing
    • Services Offered: Design Assistance, High Volume Production, Low to Mid Volume Production, Prototype / Market Entry Casting, Testing and Inspection, Tool Making
    • Casting Type: Die Casting, Investment Casting, Lost Foam Casting, Permanent Mold Casting, Sand Casting


Conduct Research Top

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire