-
Supplier: Intertape Polymer Group, Inc.
Description: FIBC Bags, also known as Bulk Bags or Bulk Sacks, are used for the storage and transportation of dry, granular or powder products. With over 30 years of experience serving the North American and International marketplace, IPG FIBC has no equal. Made of high-strength woven
- Width / Diameter: 36 to 48 inch
- Maximum Pressure: 600 psi
- Container Type: Bag / Sack, IBC
- Features: Flexible Packaging, General Use, Material Handling, Shipping, Static Shielding
-
Supplier: Intertape Polymer Group, Inc.
Description: FIBC Bags, also known as Bulk Bags or Bulk Sacks, are used for the storage and transportation of dry, granular or powder products. With over 30 years of experience serving the North American and International marketplace, IPG FIBC has no equal. Made of high-strength woven
- Width / Diameter: 36 to 48 inch
- Maximum Pressure: 750 psi
- Container Type: Bag / Sack, IBC
- Features: Flexible Packaging, General Use, Material Handling, Shipping, Static Shielding
-
Supplier: Intertape Polymer Group, Inc.
Description: FIBC Bags, also known as Bulk Bags or Bulk Sacks, are used for the storage and transportation of dry, granular or powder products. With over 30 years of experience serving the North American and International marketplace, IPG FIBC has no equal. Made of high-strength woven
- Width / Diameter: 36 to 48 inch
- Maximum Pressure: 645 psi
- Container Type: Bag / Sack, IBC
- Features: Flexible Packaging, General Use, Material Handling, Shipping, Static Shielding
-
-
Supplier: Intertape Polymer Group, Inc.
Description: FIBC Bags, also known as Bulk Bags or Bulk Sacks, are used for the storage and transportation of dry, granular or powder products. With over 30 years of experience serving the North American and International marketplace, IPG FIBC has no equal. Made of high-strength woven
- Width / Diameter: 36 to 48 inch
- Maximum Pressure: 810 psi
- Container Type: Bag / Sack, IBC
- Features: Flexible Packaging, General Use, Material Handling, Shipping, Static Shielding
-
Supplier: Eastern Instruments
Description: processing of ores and minerals from mines, the rapid loading and unloading of railcars, trucks or shipping containers or anywhere flow rates, bulk densities or both are exceptionally high.
-
Supplier: TransPak
Description: Recommended for shipping resins, powders, produce and other heavy products. Constructed from extra heavy-duty 1300# T.W./ECT-155 kraft corrugated. Meets ASTM D 5168-98 specification. Lid (463836OCTLID) sold separately. Bin Liners (PC136) sold separately.
- Container Type: Box / Crate
- Application: Packaging
-
Supplier: TransPak
Description: Recommended for shipping resins, powders, produce and other heavy products. Constructed from extra heavy-duty 1300# T.W./ECT-155 kraft corrugated. Meets ASTM D 5168-98 specification. Lid (463836OCTLID) sold separately. Bin Liners (PC136) sold separately.
- Container Type: Box / Crate
- Application: Packaging
-
Supplier: Custom Made Boxes, Inc.
Description: Recommended for shipping resins, powders, produce and other heavy products. Constructed from extra heavy-duty 1300# T.W./ECT-155 kraft corrugated. Meets ASTM D 5168-98 specification. Lid (463836OCTLID) sold separately. Bin Liners (PC136) sold separately.
- Container Type: Bin
-
Supplier: Custom Made Boxes, Inc.
Description: Recommended for shipping resins, powders, produce and other heavy products. Constructed from extra heavy-duty 1300# T.W./ECT-155 kraft corrugated. Meets ASTM D 5168-98 specification. Lid (463836OCTLID) sold separately. Bin Liners (PC136) sold separately.
- Container Type: Bin
-
Supplier: Orbis
Description: The heavy-duty BulkPak® 4048 HDR series was designed for rugged applications. These reusable containers are made of tough, durable high-density polyethylene for long-life performance under the harshest conditions and provides excellent product protection. Bulk containers
- Volume Capacity: 277.527292 gallons
- Height: 47.5 inch
- Length: 47.3 inch
- Width / Diameter: 39.6 inch
-
Supplier: Eastern Instruments
Description: processing of ores and minerals from mines, the rapid loading and unloading of railcars, trucks or shipping containers or anywhere flow rates, bulk densities or both are exceptionally high.
Find Suppliers by Category Top
Featured Products Top
-
. Bulk Polybag This is the most common type of packaging. Rings or springs are placed into a large sealed bag and placed in boxes for shipping. This type of packaging is ideal due to (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
the medium's own shipping container. A COMPLETE FAMILY OF MIXERS The Double Helixx is available in a wide variety of sizes and configurations to handle a broad range of mixing applications. The blades are made of mild or stainless steel, and can be flat or round. Electric and pneumatic units are available. (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
start of the cement manufacturing process, blowers convey materials both into and out of the kiln. Afterward, bulk transfer blowers convey the cement to various transport points, including loading the cement in and out of bulk containers, trucks, and railcars. Depending on your cement (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp.
More Information Top
-
Non-governmental organizations
‘Current practices and experience of shipping bulk powders in freight containers ’ that explored the current practices of shipping bulk powders, the uranium concentrates industry is moving the project to the next stage and setting up a feasibility study into the packaging…
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
However, some manufacturers use this process, which can make complex, hollow, and seamless products of all sizes and shapes to produce large bulk containers for shipment of powders and liquids, 5–55–gal drums, trash and recycling containers, insulated food-product containers, and double…
-
Continuous SAP Production via Double Kneader Reactor
Reactor product is subsequently dried and pulverized to a dry, fine powder for packaging in bulk ISO containers for shipment to customers in the diaper manufacturing business.
-
Drill Cuttings Disposal, Balancing Zero Discharge and Use of Best Available Technique.
If required to ship to shore, current technology allows the dried powder to be blown in bulk , by hose to containers on the rig or a vessel, avoiding numerous crane lift operations.
Indicates content that may require registration and/or purchase.