Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Douglas Electrical Components
Description: termination, jacketing/shielding, and connectorization to have a drop-in, pre-tested hermetic feedthrough ready for install. Ultimate Design Flexibility Each end of the bulkhead wire feedthrough can be customized to feature wires, jacketed cables, or connectors,
- Temperature Range: 200 C
- Rated Voltage: 30,000 volts
- Features: Coaxial, Thermocouple
- Feedthrough Type: Electrical
-
Supplier: Douglas Electrical Components
Description: liquids or gases from one side of the bulkhead to the other. In explosion-proof atmospheres, the hermetic feedthrough prevents the penetration of hazardous liquids and gases from reaching an ignition source with enough energy to cause an explosion. Types of NPT Feedthroughs NPT
- Rated Voltage: 1,000 volts
- Feedthrough Type: Electrical
- Features: Thermocouple
- Feedthrough Mount: Threaded Mount
-
Supplier: Douglas Electrical Components
Description: liquids or gases from one side of the bulkhead to the other. In explosion-proof atmospheres, the hermetic feedthrough prevents the penetration of hazardous liquids and gases from reaching an ignition source with enough energy to cause an explosion. Types of NPT Feedthroughs NPT
- Rated Voltage: 1,000 volts
- Feedthrough Type: Electrical
- Features: Thermocouple
- Feedthrough Mount: Threaded Mount
-
-
Supplier: Douglas Electrical Components
Description: liquids or gases from one side of the bulkhead to the other. In explosion-proof atmospheres, the hermetic feedthrough prevents the penetration of hazardous liquids and gases from reaching an ignition source with enough energy to cause an explosion. Types of NPT Feedthroughs NPT
- Rated Voltage: 1,000 volts
- Feedthrough Type: Electrical
- Features: Thermocouple
- Feedthrough Mount: Threaded Mount
-
Supplier: Richardson RFPD
Description: OSM JACK TO OSP BULKHEAD FEEDTHROUGH PLUG ADAPTER.
-
Description: mounting situation can be selected such as 2" NPT, bolt-on flange, bulkhead feedthrough etc. Float is protected inside a pipe with screens on all sides so solids, debris or insects can't ever foul the float. These have even been used on sewage tanks. Bottom screen is removable. Many
- Media Type: Liquid
- Device Classification: Transmitter
Find Suppliers by Category Top
Featured Products Top
-
support vacuum and positive pressure applications and can be designed with NPT threads, radial O-ring seals, bulkhead fittings, and other custom mechanical interfaces. They allow secure transmission of power and signal in, out, and within transformer equipment. Connector-to-wire feedthroughs with (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
combination of wires, cables, and connectors on both sides of a bulkhead. With the ability to hermetically seal directly to the conductor, DuctorSeal offers exceptional design flexibility, supporting up to 3,000 conductors in a single assembly. Each feedthrough is highly customizable, with (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
hazardous environments. Using epoxy sealing technology, these feedthroughs allow wires, cables, connectors, or optical fibers to pass through bulkheads while preventing the transfer of liquids and gases. In hazardous locations, they help block flammable substances from reaching ignition sources (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
traditional NPT designs, although it requires greater wall thickness in the mating bulkhead to properly withstand the applied loads. Metric thread configurations utilizing similar sealing methods are also available. Douglas Electrical Components manufactures SAE hermetic feedthroughs for a (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
housings, flanges, or threaded interfaces. Unlike semi-hermetic alternatives, Douglas manufactures complete hermetic packages designed for long-term durability and system protection. In addition to power feedthroughs, Douglas manufactures hermetic wire and cable feedthroughs for signal (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
The QUADconnector™ has 4 hermetically-sealed Coaxial/Triaxial connections through ONE circular hole in the bulkhead, available in TNC and BNC 50 ohm, and BNC 75 ohm types. TCAS/Mode S installations can use three panel holes instead of as many as twelve saving space, time (read more)
Browse Coaxial Connectors Datasheets for PIC Wire & Cable -
The PotCon® line of hermetic bulkhead connector feedthroughs incorporate standard connectors and wire harnesses in a single, fully sealed housing. PotCon feedthroughs feature circuits that can disconnect at the pressure bulkhead or vacuum port while maintaining a hermetic seal for both power (read more)
Browse Electrical Connectors Datasheets for Douglas Electrical Components -
designs. The company offers hermetic connector assemblies and bulkhead connectors across multiple formats, including push-pull, circular MIL-spec, coaxial, and D-sub connectors, along with ribbon cable feedthroughs for simplified integration. All assemblies are designed for vacuum and high (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Douglas Electrical Components
Conduct Research Top
-
When Wire Feedthroughs Make Sense
Engineers who work with pressure and vacuum chambers usually reach for off-the-shelf sealed bulkhead connectors when they need to pass power and signal wires through the chamber wall. And while these connectors may seem like the best or only way to breach the chamber walls, they can actually drive
More Information Top
-
Integral planning of the building technique
The separation from line implementations can take place after the " bulkhead solution" or the "shaft solution" - in the practice, are preferably carried out ceiling and wall partitions (Abb. 4-1).
-
Cryocoolers 10
All wiring exits the bulkhead through ceramic-insulated pins in feedthroughs wired through a pigtail .
-
Correction for Thermal EMFs in Thermocouple Feedthroughs
A straightforward measurement technique provides for correction of thermal-electromotive-force (thermal-EMF) errors introduced by temperature gradients along the pins of non-thermocouple-alloy hermetic feedthrough connectors for thermocouple extension wires that must pass through bulkheads .
-
Tech Briefs :: NASA Tech Briefs
A straightforward measurement technique provides for correction of thermal-electromotive- force (thermal-EMF) errors introduced by temperature gradients along the pins of non-thermocouple- alloy hermetic feedthrough connectors for thermocouple extension wires that must pass through bulkheads .
Indicates content that may require registration and/or purchase.