Products/Services for Bullion Desk Precious Metals
-
Precious Metals and Alloys - (150 companies)How to Select Precious Metals and Alloys Precious metals and precious alloys are rare metallic elements and alloys such as silver, gold, platinum, palladium, iridium, osmium, rhodium, and ruthenium. They possess unique...Metal / Alloy TypesAlloyPure / Very Low Alloy -
Metal Sheet - (777 companies)How to Select Metal Sheet. Metal sheet is metal or alloy stock supplied or available in the form of sheet or foil. It has a thickness between 0.006" and 0.250", and a width of 24" (609.6 mm) or more. How Are Metal Sheets Made?. Sheet metal can... -
Metal Powders (powdered metals) - (234 companies)How to Select Metal Powders. Metal powders are finely divided or powdered metals used in fabricating sintered parts, thermal spraying, filling plastics, and other specialized applications. Powdered metals include most types of metals. Powder... -
Metal Tubes - (779 companies)Metal tube ( tubing) is made of metallic elements or alloys and is designed for specific industrial applications. Compared to other types of tubing, metal tube is stronger and most robust, making it better suited for structural applications... -
Nonferrous Metals and Alloys - (1625 companies)...of nonferrous metals and alloys based on material type. These include precious metals, aluminum, copper, nickel, and zinc. Precious metals and their alloys are rare metallic elements and alloys such as silver, gold, platinum, palladium, iridium, osmium... -
Metal Bellows - (156 companies)Metal bellows perform a number of tasks including sealing environments, carrying gases, liquids and slurry, and mechanically coupling for electrical contact. Metal bellows perform the function of sealing environments, carrying gases, liquids...
-
Metal Strip - (294 companies)How to Select Metal Strip. Metal strip is narrow, thin stock that is usually 3/16 in. (4.76 mm) or less in thickness and under 24 in. (609.6 mm) in width. Metal strips are formed to precise thicknesses and/or width requirements. How Is Metal Strip...
-
Metal Wire - (544 companies)How to Select Metal Wire. Metal wires are flexible, typically cylindrical rods of metal. They are designed for carrying electricity and for bearing physical stresses and loads. How Is Metal Wire Made?. Producing metal wire involves a number...
-
Metal Balls - (127 companies)How to Select Metal Balls. Metal balls are rolling, spherical elements that exhibit greater strength and toughness than plastic and ceramic balls. They have a sufficient hardness for many industrial ball applications, and most products...
-
Rolled Metals and Drawn Metals - (246 companies)Rolled Metals and Drawn Metals. Rolled metals and drawn metals are metals and alloys that are rolled into sheets, plates, strips, foils, bars, rods, or other shapes. Rolling and drawing are the two different processes used to create these shapes...
Product News
-
Air Innovations LLC
MyZone Desk Console Management System -- (ME200) The MyZone personal desk environment (model ME200) is a console management system that attaches to a personal work surface and combines environmental control, lighting control, and lift functions inside a single unit. The user can control these features with a non-fixed controller, which can be positioned anywhere on their desk. The unit itself can be mounted horizontally or vertically under the desk. An optional HEPA filter can also be installed on the unit. Standard Features: Variable Heating... (read more)Browse Environmental Control Systems Datasheets for Air Innovations LLC -
Shenzhen Yunhongda Motor Co., LTD.
B3041L 80W gear motor for Adjustable Desk . Note: Gear ratio is estimated based on RPM and load requirements. Typical Applications. Electric standing desks (single or dual-motor systems). Medical lifting beds/industrial lifting columns. Adjustable workstations. (read more)Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
LAND
TEMPERATURE SOLUTIONS FOR METAL EXTRACTION Supporting safer smelting, tapping and granulation through continuous temperature measurements. From smelting and tapping to granulation, accurate temperature data plays a critical role in maintaining safe, stable and efficient operations in platinum and nickel ore extraction. Extracting platinum and nickel from ore takes place in some of the harshest operating conditions in metal processing. Furnaces operate at temperatures of up to 1800 C, with smoke, dust and furnace gases making visual... (read more) -
METCASE
Universal Accessories for Plastic/Metal Enclosures for metal and plastic enclosures. There are two models: robust CASE FEET and the designer TECHNOFEET. The feet are easy to fit (just three holes required) with the fixing screws supplied. TPE non-slip inserts are included to prevent the enclosure skidding on the desk. Choose from five standard colors: off-white, traffic grey A, light gray, black and anthracite. For mounting circuit boards, METCASE offers a range of snap-in guides (for slide-in PCB fitment) in different lengths and for board... (read more)Browse Electronic and Instrument Enclosures Datasheets for METCASE -
Running Industry Co., Ltd
metal chassis Process: sheet metal stamping, punching, laser cutting, cnc bending, mold forming, rivet, stud welding, Co2 welding, Tig welding, extrude, rolling sheet metal,. Material: SPCC, SPCD, SPCE, SPHC, Q235, Q345, 304, 5053, 6061, 7075, DX51D, SGCC, ETC,. Software: Solidworks, UG, Autocad. Reverse Engineering, 3D scan,. Surface Treatment: Powder coating, zinc plating, anodizing, wire drawing, screen printing, Electrolysis, (read more) -
LAND
THE METALS MAGAZINE THE METALS MAGAZINE. The magazine showcases the extensive range of non-contact temperature measurement solutions that AMETEK Land provide across the metals industry. These highly accurate solutions address the challenges faced by key applications, supporting higher quality, lower costs and greater safety. All the products are designed to operate reliably in the harsh environments encountered in metal production, delivering the highest performance standards. Follow us on: YouTube. Linkedin. Our... (read more)Browse Noncontact Infrared Temperature Sensors Datasheets for LAND -
MarsMetal
Lead Ingot & Lead Pigs From Mars Metal Ingot lead can also be known as lead pigs, bullion or bar lead and is used for various applications, including radiation shielding and as ballast weights or anchors for industrial or marine applications. Various sizes are available, from 10 LB ice cube tray ingots to 70 LB large ingots, as well as different purity specifications. Understanding Pig Lead and Lead Ingot: Pig lead, also known as lead ingot, is essentially a mass of lead metal cast into a specific shape, typically resembling... (read more)Browse Ingots and Casting Stock Datasheets for MarsMetal -
Conax Technologies
MK Series metal-to-metal single element sealing Metal-to-metal midlock compression seal fittings. Conax Technologies ' MK midlock fittings seal a single tube or probe. Featuring a metal-to-metal seal rather than our standard soft sealant technology, MK fittings are used where a joint must be opened and resealed in the same setting. Their unique design forms the seal well within the body housing to provide superior performance in high vibration applications. The MK fitting uses compression to deform a stainless steel ferrule against the tube... (read more)Browse Sealing Glands Datasheets for Conax Technologies -
Marposs Corp
Process Monitoring for Metal & Sheet Metal Forming High End Process Monitoring for Metal Forming and Sheet Metal Forming. X7. The X7 is an in-process monitoring system for metal forming processes such as cold, warm and hot forming, form and thread rolling as well as the entire field of sheet metal forming. The system allows the monitoring of various machines and sensors and with different types of monitoring methods. It is modular and can be equipped with a flexible number of inputs for analog (1 - 24) or binary sensors (4 - 20). The 15 inch... (read more)Browse Process Monitors Datasheets for Marposs Corp -
Essen Magnetics Pty Ltd
Metal Injection Molding Metal Injection Molding (MIM) is a variation on traditional plastic injection molding that enables the fabrication of solid metal parts utilizing injection molding technology. In this process, the raw material, referred to as the feedstock, is a powder mixture of metal and polymer. For this reason, MIM is sometimes referred to as Powder Injection Molding (PIM). Using a standard injection molding machine, the powder is melted and injected into a mold, where it cools and solidifies into the shape... (read more)
-
Federal Register > Monday, January 23, 2006 > [71 FR 3570] Self-Regulatory Organizations; American Stock Exchange LLC; Notice of Filing of Proposed Rule Change...
The Exchange states that EBS is the pre-eminent provider of precious metals and foreign exchange trading solutions to the precious metals and interbank spot foreign exchange community. .... FOOTNOTE 35 The Trust Web site's silver spot price will be provided by The Bullion Desk at http://www.thebulliondesk.com.
-
Federal Register > Wednesday, August 15, 2007 > [72 FR 45850] Self-Regulatory Organizations; NYSE Arca, Inc.; Notice of Filing and Order Granting Accelerated A...
There are a variety of other public Web sites providing information on gold, ranging from those specializing in precious metals to sites maintained by major newspapers. .... delays.16 Current gold spot prices are also generally available with bid/ask spreads from gold bullion dealers. .... The Trust Web site's gold spot price will be provided by The Bullion Desk (http://www.thebulliondesk…
-
New SigmaCheck Eddy Current Conductivity Meter
The SigmaCheck is also useful to determine the purity of precious metals (counterfeit detection) such as gold bullion and coins. .... extra), a dual (Hi-Low) calibration block, probe cable, charger, USB lead, removable desk stand and user…
-
Federal Register > Tuesday, April 5, 2005 > [70 FR 17272] Self-Regulatory Organizations; Notice of Filing and Order Granting Accelerated Approval of Proposed R...
The Exchange notes that there are a variety of other public Web sites providing information on gold, ranging from those specializing in precious metals to sites maintained by major newspapers, such as The Washington Post. .... time delays.15 Current gold spot prices are also available with bid/ask spreads from gold bullion dealers. .... The Trust Web site's gold spot price will be provided by The Bullion Desk (http://www.thebulliondesk…
-
Federal Register > Thursday, June 17, 2004 > [69 FR 33984] Self-Regulatory Organizations; Notice of Filing of a Proposed Rule Change by the New York Stock Exch...
The Exchange also notes that there are a variety of other public websites providing information on gold, ranging from those specializing in precious metals to sites maintained by major newspapers, such as The Washington Post. .... dealers, current gold spot prices are also generally available with bid/ask spreads from gold bullion dealers.32. .... 33 The Trust website's gold spot price will be provided by The Bullion Desk (http://www.thebulliondesk…
-
Interface investigations on long-chain polar compounds in regard on biological behavior of which
Thereby gave see valuable u. .... see thereto ~]): We use a of a Stfick flat brass shaped, vernikkelten metal trough (Wasseroberfl ~ … registering cassette, but dutch light indicator on ground glass screen on the control desk whereat auBerdem on .... An erschfitterungsfrei operating synchronous motor the rotation of the registering drum gets and the movement of the sliding ingot that operatively reduces the filmbedeekte Oberfli ~ che.
-
The Definitive Handbook of Business Continuity Management 3rd Edition
A clear- desk policy. .... In the 321-year history of gold and silver bullion dealer Mocatta London, the company has seen .... It was he, a year after joining Mocatta in 1983, who decided that any unforeseen incident could have a catastrophic effect on the running of a precious metals trading company.
-
Treatment of extraction of heavy metals - Conclusion | Techniques of the Ingénieur
• Recyclage of precious metals . .... Trade: office person in charge of study / design. .... of the LME locating itself around 2620 e / t of zinc in ingot -average start 2007).
-
Investments unwrapped : demystifying and automating technical analysis and hedge-fund strategies
…money flow analysis, created the Salomon-Russell International Index, and authored The Equity Desk , a book originally .... De- liberations provides insights on the major world equity, bond, Forex, and precious metals markets, and is renowned for its timely and unusual graphic presentations. .... the founding directors in 1983 of Central Fund of Canada, an AMEX listed bullion fund, and Central…
-
6.189 A Gentle Introduction to Programming Using Python, January IAP 2010
…delft delis delta delve demon demur denim dense dents depot depth derby derma desks deter deuce devil … memos mends menus meows mercy meres merge merit merle merry mesas meson messy metal metes meted meter … buglers builder bulbous bulbars bulbuls bulging bulgier bulimia bulking bulkily bulkier bulling bullies bullion bulldog bullets bullied … prancing pranking pratfall prattles prattled preached preacher preaches preamble preceded precedes precepts precinct precious preclude precooks predated…
Indicates content that may require registration and/or purchase.