Products/Services for Bunker Hill Security Systems
-
Security Systems - (475 companies)Security systems are used to monitor commercial properties and industrial facilities for the presence of trespassers and the behavior of authorized visitors. Types of Security Systems There are many different types...
-
Security Software - (491 companies)Security software programs are used to restrict access to data, files and users on a computer or server. Purpose. Security software is used to restrict access to data, files, and users on a computer or server. Types. Products include: Firewalls... -
Security Seals - (111 companies)Security seals are safety products that visually identify if a seal, container, package or enclosure has been opened. Tamper-evident security seals are widely used in industry, government, and the consumer world to detect unauthorized attempts... -
Network Security Software - (114 companies)Network security software includes everything from remote access protection to firewall and security appliance solutions to email security to web filtering, monitoring, bandwidth protection, and all elements of computer network security/computer...
-
Security Guard Services - (50 companies)Security guard services provide and perform entrance and exit screening, personal and property security, emergency rescue and emergency management services, security patrols, and system monitoring. They may be armed or unarmed, stationary or mobile...
-
Data Security Software - (71 companies)Data security software restricts access to stored data and processes on a computer or server. These applications are designed to prevent data loss, corruption, or disclosure of sensitive information. There are many different types of data security...
-
Network Security Platforms - (148 companies)Network security platforms are designed to protect networks from incursion by external sources. The features of network security platforms include protection against viruses, exploits (e.g. sniffers, keyloggers, buffer overflows, browser hijack...
-
Security System Services - (417 companies)Security system services install, maintain, and monitor security equipment such as CCTV systems, security cameras, building monitors, entry alarms, metal detectors, and movement and occupancy sensors. Security system services install, maintain...
-
Network Security Services - (740 companies)Network security services determine vulnerability of networks to outside intruders, as well as maintain anti-viral and firewall updates and usage. Network security services assess the vulnerability of networks to attack, design and manage firewalls...
-
Furniture - (751 companies)Furniture consists of seating, benches, tables, cabinets and chairs for indoor or outdoor applications.
Product News
-
McGard Special Products Division
Advanced Manhole Security... DuraShield® The DuraShield (R) is the most advanced, high level manhole security device available. Even the most aggressive attacks will be deterred by what many have referred to as a "bank vault door" of protection. Secure your manholes from terrorists, thieves, saboteurs, vandals and protect your system with one strong manhole security device. Access is eliminated, safety is assured and your assets remain locked and protected with the DuraShield (R) manhole security device. Multiple security points... (read more)Browse Manholes and Manhole Covers Datasheets for McGard Special Products Division -
World Star Tech
Lasers for security & defense applications Lasers for security & defense applications. Lasers have seen an explosive growth in the field of defense and security in the past few years. Low power lasers and laser systems are widely used applications of range finding, precise targeting, perimeter security and hazardous chemical detection. World Star Technologies offers a range of rugged, reliable, compact and efficient laser systems for many demanding defense and security applications. Our precisely boresighted lasers can be used... (read more)Browse Lasers Datasheets for World Star Tech -
ZAGO Manufacturing Company, Inc.
Where Are Security Screws Used? WHAT ARE SECURITY SCREWS?. Security screws are similar in design to conventional screws. However, there is one main difference: security screws come in many different shapes and sizes and tend to have a unique drive style, for which you require specific tools. The unique drive style is because a security screw's primary purpose is to deter tampering and avoid removal by unauthorized personnel. Excellent examples are assemblies or systems in public areas, exposing them to vandalism or sabotage... (read more)Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
ZAGO Manufacturing Company, Inc.
What Are Security Screws? WHAT ARE SECURITY SCREWS?. Security screws are similar in design to conventional screws. However, there is one main difference: security screws come in many different shapes and sizes and tend to have a unique drive style, for which you require specific tools. The unique drive style is because a security screw's primary purpose is to deter tampering and avoid removal by unauthorized personnel. Excellent examples are assemblies or systems in public areas, exposing them to vandalism or sabotage... (read more)Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
NKK Switches
High Security Keylocks - 16mm & 19mm 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options. Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life. (read more)Browse Keylock Switches Datasheets for NKK Switches -
Swissbit AG
Security Upgrade Kit for embedded systems With the Security Upgrade Kit, Swissbit offers a user-friendly and secure solution that protects embedded systems and complies with relevant cybersecurity regulations. The kit includes an industrial-grade microSD card as well as appropriate documentation, software, and tools. It offers hardware-based access control, real-time data encryption with AES 256, and customizable protection profiles. Areas of application include the copy protection of sensitive data and the protection of system... (read more)Browse Flash Memory Cards Datasheets for Swissbit AG -
ZAGO Manufacturing Company, Inc.
Where are Security Screws Being Used? WHAT ARE SECURITY SCREWS?. Security screws are similar in design to conventional screws. However, there is one main difference: security screws come in many different shapes and sizes and tend to have a unique drive style, for which you require specific tools. The unique drive style is because a security screw's primary purpose is to deter tampering and avoid removal by unauthorized personnel. Excellent examples are assemblies or systems in public areas, exposing them to vandalism or sabotage... (read more)Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Electri-Flex Company
Flexible Electrical Conduit in Security Cameras Electri-Flex Company offers a range of products ideal for telecommunications, including cell towers and security cameras. Flexible metal conduits accept standard liquidtight fittings. Products ideal for the Telecommunications market include: Type LA: UL / CSA listed, offering outstanding protection from wet, oily conditions and high mechanical strength, Jacketed Metallic Liquatite. Type NM: UL / CSA listed, offering excellent protection to wiring from abrasion, sunlight, mild acids, alkaline... (read more)Browse Electrical Conduit Datasheets for Electri-Flex Company -
Ellsworth Adhesives
Die-Cuttable Adhesives for Security Seals GDI Adhesives Delivers the Required Strength and Convertibility. GDI Adhesives offers die-cuttable, tough adhesives with high peel strength required to deliver tamper-evident properties. Because of these unique properties, their adhesives are successful in tape and label, and product assembly markets. - GDI Adhesives delivered a tamper-resistant solution with high peel strength. - Adhesive survived the rigors of die-cutting and creasing. To learn more about this solution story, click the link. (read more)Browse Adhesive Tapes Datasheets for Ellsworth Adhesives -
Allen-Bradley / Rockwell Automation
CIP Security Possible with New Proxy Device Industrial companies can now implement CIP Security expansively in their systems with the Allen-Bradley CIP Security Proxy. Traditionally, industrial networks had little-to-no security built into them. Now with a more Connected Enterprise, it is needed more than ever. The CIP Security Proxy allows users to implement CIP Security on most devices on their network, helping to protect plant operations - even with older systems. The CIP Security Proxy helps to provide security to the entire network... (read more)Browse Network Equipment Datasheets for Allen-Bradley / Rockwell Automation
-
Risk Assessment: Tools, Techniques, and Their Applications
… BLS accident rate, 105 BLS disabling injury severity rate, 106 Boolean logic, 9, 164, 279 British Petroleum Oil Company (BP), 29 – 34, 323 – 7 Bunker Hill , 28 Butadiene, 322 Case … … 80 See also Airport security systems Chernobyl Hydrazine Pharmacy robot …
-
States > California > State > Register > 2011 > [2011 CA Register 826] 08/26/2011
… Bridgestone/Firestone Inc., Bristow Group Inc., f/k/a Offshore Logistics, Inc., Broadridge Securi- ties Processing Solutions, Inc., successor in interest to Bunker Ramo Corp., Brown–Pacific Inc., Budget Rent A Car System , Inc., Calafiore & Associates … … City of Sig- nal Hill , City of Sunnyvale, City …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'bullet-headed'),(18180,'bullethead'),(18181,'bulletin'),(18182,'bulletin board'),(18183,'bulletin board system '),(18184,'bulletproof'),(18185 … … 'bunk off'),(18303,' bunker '),(18304,'bunker buster'),(18305,'bunker hill '),(18306,'bunker mentality' … … 18361,'bureau of diplomatic security '),(18362,'bureau of …
-
States > Idaho > State > Administrative Bulletin > 2006 > [2006 ID Register 1004] 10/04/2006
… Search & Rescue Plan 537 State Noxious Weed Free 69 Statement of Intent, Contaminant Management Rules in the Bunker Hill Superfund Site Operable Unit … … 376 Subsurface Sewage Disposal Systems , Rathdrum Prairie 543 Successive … … 147 Supervisors 410 Supplemental Security Income (SSI) 222 Support …
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… 0 bullet_train_N 0,0,0,0,0 bullet_vote_V 0,0,0,0,0 bulletin_board_N 0,0,0,0,0 bulletin_board_ system _N 0,0,0 … … 0,0,0,0 bunker _buster_N 0,0,0,0,0 bunker_ hill _N 0,0,0 … … bureau_of_alcohol_tobacco_and_firearms_N 0,0,0,0,0 bureau_of_customs_N 0,0,0,0,0 bureau_of_diplomatic_ security _N 0,0 …
-
BALLISTIC MISSILE SHADOW LENGTHENS
The Jericho 2s are housed there in 50 underground bunkers carved into limestone hills around the base. … improve the accuracy of its Jerichos, particularly with gyroscopes for the inertial guidance system and associated systems … … has denied allegations that it is selling missile technology to Libya, although presidential security advisor Vladimir Gorbulin …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… bank_charter_N|1 lending_N|4 receipts_N|7 automated_teller_machine_N|1 finance_company_N|5 bank_loan_N|2 retail_merchant_N|2 wholesaler_N|4 banking_system_N|1 thrift_institution_N|4 savings_and_loan_association_N|2 deregulation_N|1 credit_ system _N|1 social_work_N|1 trust_fund_N|1 … … temple_of_artemis_N|1 olympian_games_N|1 phoenicia_N|4 birthplace_N|6 tigris_N|5 jordan_river_N|3 six_day_war_N|1 holy_city_N|5 gomorrah_N|3 sodom_N|3 depravity_N|1 trent_river_N|3 seven_ hills _of_rome_N|1 lamentation_N|2 tel_aviv_N|1 … … snake_river_N|4 twin_falls_N|1 urbana_N|1 bustling_J|1 lake_michigan_N|12 saint_louis_N|2 illinois_river_N|1 champaign_N|1 indiana_N|12 wabash_river_N|2 missouri_river_N|27 moline_N|1 rock_island_N|1 big_sioux_river_N|1 rowdy_J|3 cow_town_N|1 topeka_N|2 dwight_d._eisenhower_N|1 kansas_city_N|2 kansas_river_N|5 john_brown_N|2 race_horse_N|1 capital_of_kentucky_N|1 red_river_N|4 capital_of_louisiana_N|1 acadian_N|2 mardi_gras_N|2 penobscot_river_N|2 portland_N|3 bangor_N|1 united_states_naval_academy_N|1 national_ security _agency_N|1 charlestown_N|1 battle_of_ bunker _hill_N|1 harvard_university_N|2 massachusetts_institute_of_technology_N|1 cape_ann_N|2 …
-
http://dspace.mit.edu/bitstream/handle/1721.1/72622/805951430-MIT.pdf?sequence=2
Victorian homes were razed, and the Bunker Hill area was redesigned as a corporate fortress, with its back turned against the Broadway district deemed unsalvageable by planners. … through such techniques as the removal of pedestrian access, steep grading, deployment of security guards, and inhospitable … In this scenario, the presence of the public transportation system was a major factor in why that …
-
Mk 46 optical sight system (OSS)/SeaScout
A similar installation has also been made on the older Mk 86 GWS onboard Ticonderoga-class Aegis cruisers, starting with USS Bunker Hill (CG-52). In this application the system is known as the Mk 20 EO sensor system (EOSS) (see separate … … are being procured for US Coast Guard (USCG) WMSL 750 Legend-class National Security Cutters as part …
-
index.noun (finlayson-gwc2014.zip)
… 1 06745210 bulletin_board n 2 3 @ ; ~ 2 0 02943306 02943160 bulletin_board_ system n 1 2 … 1 @ 1 0 13030357 bunk n 6 3 @ ~ + 6 3 02946772 02857702 02946691 06674829 06670055 02946867 bunk_bed n 1 1 @ 1 0 02946867 bunker n 3 4 @ … … 1 0 02947393 bunker_ hill n 1 3 @ … … 1 0 08222888 bureau_of_customs n 1 2 @ #p 1 0 08225659 bureau_of_diplomatic_ security n 1 2 …
Indicates content that may require registration and/or purchase.