Products/Services for Burroughs Cable Tension Gauges

  • Tension Meters-Image
    Tension Meters - (74 companies)
    Tension meters are instruments that measure tension in cable, fiber, belts and webs, or sheets. Cable or fiber meters are designed to measure tension of circular cross-section elements. Strap or belt meters are designed for elements whose...
    Meter Style
    Tensiometer Application
    Tensiometer Configuration
  • Strain Gauges-Image
    Strain Gauges - (129 companies)
    Strain gauges are measuring elements that convert force, pressure, tension, etc., into an electrical signal. They are the most universally used measuring devices for electrical measurement of mechanical quantities. A strain gauge is a resistive...
  • Traction and Tension Dynamometers-Image
    Traction and Tension Dynamometers - (25 companies)
    ...dynamometer includes the shackles, hooks, and pins necessary to attach a weighing scale to the cables or wires. Digital traction and tension dynamometers use strain gauge type load cells to measure force, load, tension, or traction control in lifting...
  • Tensiometers and Surface Tension Meters-Image
    Tensiometers and Surface Tension Meters - (67 companies)
    Surface tension and wettability instruments measure fluid surface tension, a tangential force that keeps a fluid together at the air/fluid interface. Surface tension is a direct indicator of the quality of any chemical and any formulation. Surface...
  • Pressure Gauges-Image
    Pressure Gauges - (1163 companies)
    Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications. Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications...
  •  
    Bolt Tensioners - (43 companies)
    Bolt tensioners are used in place of standard hex nuts or bolts for easier and more precise tightening of large-diameter bolt and stud assemblies. They are sometimes called multi-jackbolt tensioners (MJTs). Bolt tensioners are mechanical fasteners...
  •  
    Web Tension Indicators - (38 companies)
    Web tension indicators measure and report tension parameters in web or other flat-sheet production processes. Some types of web tension indicators have control functionality as well. Web tension indicators measure and report tension parameters...
  •  
    Belt and Chain Tensioners - (92 companies)
    Belt and chain tensioners apply and maintain correct tension on power transmission drive systems. Belt and chain tensioners reduce belt or chain slack and transmit drive torque uniformly. They also reduce noise and vibration; decrease sprocket...
  •  
    Web Tension Sensors - (40 companies)
    Web tension sensors are used to measure static or running tension in webs or sheets during the manufacture of textiles, paper, and other sheet materials. Web tension sensors use a voltage or current source to measure web tension parameters...
  •  
    Level Gauges - (286 companies)
    Level gauges are industrial meters used to determined the level of a liquid in a fixed storage or process tank Level gauges are meters used to determine the level of a liquid in a fixed storage or process tank. The gauge is composed of several parts...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
    … 'continuo'),(29259,'continuous'),(29260,'continuous creation theory'),(29261,'continuous receiver watch'),(29262,'continuous tense '),(29263,'continuously' … … 35295,'depth'),(35296,'depth bomb'),(35297,'depth charge'),(35298,'depth finder'),(35299,'depth gage '),(35300,'depth … … 'edgar douglas adrian'),(40490,'edgar guest'),(40491,'edgar lee masters'),(40492,'edgar rice burroughs '),(40493,'edgar … … furnace'),(41158,'electric-discharge lamp'),(41159,'electric-light bulb'),(41160,'electrical'),(41161,'electrical cable '),(41162,'electrical …
  • mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
    … continuous_creation_theory_N 0,0,0,0,0 continuous_receiver_watch_N 0,0,0,0,0 continuous_ tense _N 0,0 … … depth_charge_N 0,0,0,0,0 depth_finder_N 0,0,0,0,0 depth_ gage _N 0,0 … … edgar_guest_N 0,0,0,0,0 edgar_lee_masters_N 0,0,0,0,0 edgar_rice_ burroughs _N 0,0 … … electric_toothbrush_N 2,0,0,0,0 electric_typewriter_N 0,0,0,0,0 electrical_ cable _N 0,0 …
  • WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
    … fertility_N|18 cane_N|14 embellishment_N|8 shackle_N|5 flat-topped_J|9 tassel_N|7 leatherlike_J|1 shaving_N|4 bond_V|6 optical_fiber_N|1 speed_of_light_N|8 fiber_optic_ cable _N|1 fiber_optics_N|2 antiaircraft_N|1 … … kettledrum_N|2 marimba_N|1 glockenspiel_N|1 geometric_J|20 buddhism_N|15 mandolin_N|1 clothes_dryer_N|4 flush_J|7 manhole_N|1 life-size_J|1 osmitrol_N|1 pressure_ gauge _N|2 wealthy_person_N|2 man … … gambler_N|10 push_out_V|1 slip_N|4 perforate_V|2 one-horse_J|1 puppeteer_N|2 stranger_N|7 electrical_switch_N|1 lifo_N|3 world_war_N|5 ingenuity_N|4 high- tension _J|1 turning_point_N|4 cheops_N|1 … … voltaire_N|2 dell_N|3 erle_stanley_gardner_N|1 j._m._barrie_N|1 robert_browning_N|2 robert_brown_N|2 whitened_J|1 washington_irving_N|1 waken_V|1 ruritania_N|2 edgar_rice_ burroughs _N|2 black_vernacular_N|1 harriet_beecher_stowe_N|2 …
  • A Basic Guide for Management's Choice of Non-Destructive Tests
    Bradley (U. S. Patent 1,901,432) devised a differential pressure gage to be connected to pressurized me- tallic-sheathed telephone cables so as to indicate the locations ofleaks in the cable sheath. … by immersion in a relatively vola- tile, colored liquid of a different surface tension from the penetrant … 4) J. E. Burroughs , "Detecting Leaks," Chemical Engineering, Vol. 54, April, 1947, pp. 112-114.
  • Testing methods for large aircraft
    HYDRAULICLINE TO TENSION SIDE OFJACK Burroughs E102 were then employed to distribute airloads to the wing loading points, determine whiffle- tree geometry … STRAIN GAGE TRANSDUCERS I00 P~RIDP ON CABLES .
  • 2009 Index IEEE Transactions on Instrumentation and Measurement Vol. 58
    … Alippi, C., T-IM Sept 2009 3347-3357 Ruano, A. E., see Ferreira, P. M., T-IM Sept 2009 3012-3020 Rucki, M., Reduction of Uncertainty in Air Gauge Adjustment Process; T-IM … … 761-767 Rufenacht, A., Burroughs , C. J., Benz, S … A Novel TDR-Based Coaxial Cable Sensor for Crack/Strain Sensing in Reinforced Concrete Structures; T-IM Aug … Moving Web- Tension Determi- nation by Out-of-Plane Vibration Measurements Using a Laser; T-IM JAN …
  • index.sense (finlayson-gwc2014.zip)
    … dr_jerrold_northrop_moore%1:98:07:: 22712924 1 0 dr_john_anderson%1:64:02:: 22160190 1 0 dr_john_ gage %1:88:09 … … edgar_prado%1:39:03:: 23482781 1 0 edgar_quinet%1:32:03:: 20566960 1 0 edgar_rice_ burroughs %1:76:15 … … 15:: 07968536 1 0 edging%1:58:15:: 03472013 1 0 edgy%5:44:15: tense :03 02483982 1 … … electrical%3:09:04:: 02908496 1 16 electrical%3:18:10:: 02908672 2 7 electrical_ cable %1:25:12 …
  • Dubbel
    - [41] Burroughs , C.B.; Fischer, R.W.; core, F.R.: On Introduction to Statistical Energy of Analysis. … for periodically operating machines of the fluid takes place without state change (no pressure and temperature change … … contains a middle electrode (image 38) that over plug connectors and the distribution cable is connected to … … ISO 8178), [18] is set rules to lay down in that test method, meters and permissible limit …
  • Dubbel
    - [33] Burroughs , C.B.; Fischer, R.W.; core, F.R.: On Introduction to Statistical Energy of Analysis. … for periodically operating machines of the fluid takes place without state change (no pressure and temperature change … … contains a middle electrode (image 38) that over plug connectors and the distribution cable is connected to … … EU) and internationally (ISO 8178) rules to lay down in that test method, meters and permissible limit …


Product Announcements
XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
PCE Instruments / PCE Americas Inc.
ESPEC North America Inc | Qualmark Products and Services
PCE Instruments / PCE Americas Inc.