-
Supplier: IMI Life Science
Description: Offering an accuracy and precision of ±1% of the total volume, these syringes are constructed with inert materials for the wetted flow path, ensuring compatibility with various fluids. They operate effectively in up to 100% relative humidity environments. Zero-dead-volume options are available,
- Syringe Volume: 0.010001056129697268 to 50 cc
- Features: Other
- Configuration: Syringe
-
Supplier: IMI Life Science
Description: Offering an accuracy and precision of ±1% of the total volume, these syringes are constructed with inert materials for the wetted flow path, ensuring compatibility with various fluids. They operate effectively in up to 100% relative humidity environments. zero-dead-volume options are available,
- Syringe Volume: 0.05000528064848635 to 5 cc
- Features: Other
- Configuration: Syringe
-
Supplier: IMI Life Science
Description: Designed for compatibility with IMI V6 Multi-Channel syringe pumps, these syringes are available in sizes ranging from 25µL to 5mL. They come in various materials and tip styles, accommodating diverse application needs, and are rated to withstand pressures up to 80 psi. Also available with Zero
- Syringe Volume: 0.25002640324243175 to 5 cc
- Features: Other
- Configuration: Syringe
-
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Medallion® Syringe, Male Luer Lock, White with 10 ml. Get fast shipping and volume discounts on Luer Lock parts.
- Syringe Volume: 10 cc
- Features: Other
- Material: Plastic
- Configuration: Syringe
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of BD™ Syringe with Luer Slip with 10 ml. Get fast shipping and volume discounts on Luer Slip parts.
- Syringe Volume: 10 cc
- Features: Other
- Material: Plastic
- Configuration: Syringe
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Merit Advance™ Angiographic Needle with Protector, Normal Wall with 18 G, Accepts 0.038 inch OD Guide Wire, 3.5 inch (1 mm, 89 mm). Get fast shipping and volume discounts on Merit Advance™ Angiographic parts.
- Material: Metal, Plastic
- Configuration: Needle
- Features: Other
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Male Luer Lock Syringe, Green with 10 ml. Get fast shipping and volume discounts on Luer Lock parts.
- Syringe Volume: 10 cc
- Features: Other
- Material: Plastic
- Configuration: Syringe
-
Supplier: Restek
Description: Clear acrylic syringes, ideal for holding and dispensing large volumes of gas. An adjustable plunger on the O-ring ensures that the syringe is gas-tight over a long period of time. The central port is supplied with a luer-lock fitting; the secondary port is supplied with a septum nut. This enables
- Syringe Volume: 500.00000000000006 to 2,000.0000000000002 cc
- Injection Method: Manual
- Features: Other
- Configuration: Syringe
Find Suppliers by Category Top
More Information Top
-
Biosensors and Biodetection
Butterfly infusion needle 25G (14–840–41, Fisher Scientific, Pittsburgh, PA).
-
http://dspace.mit.edu/bitstream/handle/1721.1/89882/50500011-MIT.pdf?sequence=2
A 25-gauge butterfly infusion needle , with plastic butterflies trimmed away, was inserted intracamerally into each eye.
-
The isolation and primary culture of viable, nonproliferating rat hepatocytes
… 2650-501 Tygon tubing, 3/16-inch i.d., 5/16-inch o.d., 1/16-inch wall, No. R 5316-51 Pasteur pipettes, 9-inch long, No. P 5210-11 Syringe, tuberculin, No. S 9500-27C 1 Butterfly infusion needle , 21-ga, Jelco2 Nylon …
-
Incidence and Effect of Traumatic Lumbar Puncture in the Neonate
Needles used to perform lumbar punc- tures included a 22-gauge, 1%-inch LP needle with a stylet (Pharmaseal Laboratories, Glendale, California), a 23-gauge butterfly infusion needle (Abbott Hospitals, Inc., N. Chicago, Illinois),and a standard 23-gauge, 3/4-inch venipuncture …
-
THE SURGERY PREPARATION ROOM AND THE SURGERY SCRUB AREAS
Butterfly infusion needles , Becton-Dickinson, Rutherford, New Jersey 07070 6.
-
Sedative and anticonvulsant effects of zolpidem in adult and aged mice
The threshold for picrotoxin-induced clonic and tonic and PTZ-induced myoclonic, clonic and tonic seizures was determined by inserting a butterfly infusion needle (length 20 mm, gauge 27) into the tail vein and infusion of pic- rotoxin (0.75 mg/ml) and …
-
Investigation of the anticonvulsive effect of acute immobilization stress in anxious Balb/cByJ mice using GABAA -related mechanistic probes
A butterfly infusion needle (0.4 mm) was inserted into the tail vein and correct placement was verified by the appearance of blood in the infusion tubing.
-
Zimelidine decreases seizure susceptibility in stressed mice
A butterfly infusion needle (length 20mm, gage 27) was inserted into the tail vein and correct placement was verified by the appearance of blood in the infusion tubing.
-
Platelet radiolabeling procedure
Perform venipuncture with a 19- to 21-gauge butterfly infusion needle .
-
Omental angiogenic lipid fraction and bone repair. An experimental study in the rat
Using a 25-gauge butterfly infusion needle , the left cardiac ventricle was punctured through the fourth intercostal space and 500 FCi of sodium pertechnetate (99"TcNa0,; specific activity 140 keV) radioisotope (1.5 ml) was injected.
Indicates content that may require registration and/or purchase.