-
Supplier: Arizona Sealing Devices, Inc.
Description: Series AFO Plugs are designed for positive, metal to metal threaded protection of fluid lines and fittings. Available with optional neoprene gaskets. Sealing gaskets are also available in Butyl or Buna N rubber.
- Material: Aluminum
- Shape / Application: Round
- Features: Threaded
-
Supplier: Caplugs
Description: AFO Series threaded aluminum plugs are designed for positive, metal-to-metal threaded protection. Ideal for flat-faced O-ring hydraulic fittings Optional Gaskets: Neoprene, Butyl, Buna N Rubber Material: 3003-0 Aluminum Alloy Standard Color: Silver
- Material: Aluminum
- Features: Other, Threaded
-
Supplier: Caplugs
Description: ADP Series threaded aluminum plugs offer a dimpled nose section to form a low-pressure seal with tube ends. Optional Gaskets: Neoprene, Butyl, Buna N Rubber Specs: MIL-C-5501/2, NAS-842 Material: 3003-0 Aluminum Alloy Standard Color: Silver
- NPT Thread: 1/2 NPT, 3/4 NPT
- Material: Aluminum
- Features: Threaded
-
-
Supplier: Daemar Inc.
Description: Series AFO Plugs are designed for positive, metal to metal threaded protection of fluid lines and fittings. Available with optional neoprene gaskets. Sealing gaskets are also available in Butyl or Buna N rubber. Material: 3003-0 Aluminum Alloy Colour: Natural (Silver)
- Material: Aluminum
- Features: Threaded
-
Supplier: Caplugs
Description: ASP Series threaded aluminum plugs protect 37° flared fittings and straight-threaded ports. Nose section seals on flared fittings with no gasket. Optional Gaskets: Butyl and Buna N Rubber Specs: MIL-C-5501/1, NAS-836 Material: 3003-0 Aluminum Alloy Standard Color: Silver
- Material: Aluminum
- Features: Other, Threaded
-
Supplier: Arizona Sealing Devices, Inc.
Description: Series ADP Plugs have a dimpled nose section that forms a low pressure seal with flareless tube ends. The addition of a neoprene shoulder gasket enables the ADP-GN to provide a positive seal on the spot face of the O-ring port. Gaskets are also optionally available in Butyl or Buna N
- NPT Thread: 3/8 NPT
- Material: Aluminum
- Shape / Application: Round
- Features: Threaded
-
Supplier: Arizona Sealing Devices, Inc.
Description: available in Butyl or Buna N rubber, consult a Caplugs Customer Service Representative to order.
- Material: Aluminum
- Shape / Application: Round
- Features: Threaded
-
Supplier: Daemar Inc.
Description: Series ADP Plugs have a dimpled nose section that forms a low pressure seal with flareless tube ends. The addition of a neoprene shoulder gasket enables the ADP-GN to provide a positive seal on the spot face of the O-ring port. Gaskets are also optionally available in Butyl or Buna N
- Material: Aluminum
- Features: Threaded
-
Supplier: Daemar Inc.
Description: Designed for protection of 37 Deg. flared fittings and straight-threaded ports, Series ASP Plug has a nose section that seals on flared fittings without a gasket. The ASP-GN has an added neoprene shoulder gasket for low-pressure sealing of threaded ports. Special gaskets are also available in
- Material: Aluminum
- Features: Threaded
Find Suppliers by Category Top
Featured Products Top
-
Atlantic Rubber carries a full line of rubber products for laboratory usage. We offer everything from medical grade silicone & rubber stoppers, Latex, and natural rubber tubing, to septas, and medical grade class VI silicone O (read more)
Browse Rubber and Elastomer Molding Services Datasheets for Atlantic Rubber Company, Inc. -
Atlantic Rubber carries a full line of rubber products for laboratory usage. We offer everything from medical grade silicone & rubber stoppers, Latex, and natural rubber tubing, to septas, and medical grade class VI silicone O (read more)
Browse Rubber and Elastomer Molding Services Datasheets for Atlantic Rubber Company, Inc. -
Silicone tubing (commercial and medical grade). We also carry Viton® fluoroelastomers and Neoprene polychloroprene. Laboratory Applications demand the finest quality natural rubber and latex tubing, lab stoppers and septas. We carry standard sizes as well as custom produce products to (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc.
More Information Top
-
Bergey’s Manual® of Systematic Bacteriology
All agar tubes are then hardened in cold water and immediately sealed with butyl rubber stoppers under a mixture of N2/CO2 (90:10).
-
The Prokaryotes
The serum bottles were then sealed with butyl rubber stoppers and heated to 80 C prior to the replacement of the headspace with H2 and addition of sodium ascorbate to a final concentration of 50 mM. The medium was inoculated with samples …
-
Handbook of Microbiological Media
Distribute into serum bottles fitted with butyl rubber stoppers and aluminum seals.
-
Stability of antibacterial preservatives in parenteral solutions IV. Contribution of rubber closure composition on preservative loss
Abstract The loss of benzyl alcohol, phenylethyl alcohol, and methylparaben from solution in the presence of natural, neoprene, and butyl rubber stoppers was studied.
-
Reclaimed Butyl from DAEWOON Co., Ltd., Korea
Related Searches : rubber, medical stopper, butyl, rubber sheet, butyl rubber stopper , bromobutyl .
-
Lined and unlined rubber stoppers for multiple‐dose vial solutions I. Sorption of preservatives and leaching of extractives
Lined and unlined natural, neoprene, and butyl rubber stoppers were used in the evaluation.
-
Dynamics of Dimethyl Sulfide in a Marine Microbial Mat
The vials were left open and undisturbed overnight, then closed with butyl rubber stoppers .
-
The Prokaryotes
The medium is dispensed under N2-CO2 (80:20) gas mixture into either serum bottles with butyl rubber stoppers or hungate tubes with a 30–50 % headspace gas to medium ratio.
-
Isolation of an aerobic vinyl chloride oxidizer from anaerobic groundwater
These transfer #1 vials were inoculated with 0.5 mL of material from a first- generation sediment microcosm plus 99.5 mL of groundwater, in 160 mL serum vials sealed with gray butyl rubber stoppers .
-
Bioavailability and biodegradation of weathered diesel fuel in aquifer material under denitrifying conditions
Bot- tles were purged with N2/CO2 and sealed with butyl rubber stoppers .
Indicates content that may require registration and/or purchase.