-
Supplier: Kikusui America, Inc.
Description: The TOS6200 tester is designed to perform the ground bond tests required for class-I devices by safety standards such as IEC, EN, VDE, BS, UL, JIS, and the Electrical Appliance and Material Safety Low (Japan). Equipped with a new high-efficiency power supply, it is compact and lightweight,
- AC Current: 3 to 33 amps
- Resistance Range: 0.000001 to 0.0012 kohms
- Test Time: 0.3 to 998.9999999999999 seconds
- Frequency Response: 0.047 to 0.063 kHz
-
Supplier: Computer Network Accessories, Inc.
Description: 10 way audio cable tester with buzzer and LED indicators. Allows quick and convenient audio cable continuity testing for all types of audio cables. LEDs confirm each conductor connection. Rugged, compact, metal construction for long life and reliability. Includes one pair of
-
Supplier: Kikusui America, Inc.
Description: While inheriting the basic performance and functions of its predecessor (TOS6200), such as a constant current driving system that provides current waveforms with little skew and high measurement accuracy, the TOS6210 tester extends the maximum test current from 30 A to 60 A, which is demanded
- Resistance Range: 0.000001 to 0.0006 kohms
- Test Time: 0.3 to 998.9999999999999 seconds
- Frequency Response: 0.047 to 0.063 kHz
- Form Factor: Bench Top, Rack Mount
-
-
Supplier: ValueTronics International, Inc.
Description: down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include
- Features: Current Leakage Tester, Ground Bond Testers
-
Supplier: Seaward Group USA
Description: tester meets the general requirements of the majority of international test standards that relate to system earth continuity or ground bonding measurement.
- AC Voltage: 8 volts
- AC Current: 25 amps
- Display: Analog Meter
- Features: Buzzer or Annunciator, Warning Indicator Light
-
Supplier: Seaward Group USA
Description: The new SafeCheck 8 Power Tool and Electrical Appliance safety tester can quickly perform a full range of electrical safety tests, save the results to its internal memory and print self adhesive test tags. The ideal safety tester for service depots, tool rental stores and maintenance
- AC Voltage: 40 to 3,000 volts
- AC Current: 0 to 0.01 amps
- DC Voltage: 500 volts
- DC Current: 25 amps
-
Supplier: Fluke
Description: The Pocket Toner® connects to any voice, data, or video cable to detect open/short circuits, continuity, AC/DC voltage* and dial tone* all while protecting up to 52 volts. The Pocket Toner comes in three models and several different kit configurations so no matter what your job, you can
- Equipment Type: Network Cable tester
-
Supplier: Seaward Group USA
Description: The SEN60204 is designed to test in accordance with EN60204.1 (electrical equipment of machines) and EN60439-1 (low voltage switchgear and control assemblies). The tester provides solutions for the European Machinery Directive and The Provision of Work Equipment Regulations. The
- AC Voltage: 6 to 2,500 volts
- AC Current: 0.02 amps
- DC Voltage: 500 to 1,000 volts
- DC Current: 0.5 amps
-
Supplier: Seaward Group USA
Description: The complete solution for manufacturers of lighting (luminaire) products who need to meet electrical safety standards. Providing all the required tests in an easy to use tester, that can be operated manually or automatically, this innovative tester can store up to 1,000 test results
- AC Voltage: 1,500 volts
- AC Current: 10 amps
- DC Voltage: 500 volts
- Resistance Range: 2,000 kohms
Find Suppliers by Category Top
More Information Top
-
Compressor Motor Inoperative - Self Help Forums
You can also use a buzzer type continuity tester .
-
Electromechanical Devices & Components Illustrated Sourcebook > METERS
Bench Built Continuity Tester with Buzzer .
-
Development and dissemination of KEEP - kentucky electronics education project
The second circuit is a buzzing continuity tester used to fmd short circuits with a piezoelectric buzzer , two transistors, and discrete components.
-
Shopping for a multimeter - Self Help Forums
Then this same tester auto shifts so you can test continuity by a buzzer .
-
Cable testing (electricity)
In cable testing, the first step in fault location is to identify the faulty conductor and type of fault, for example, with a continuity tester , such as a battery and flashlight bulb or buzzer (Fig. 1), or an ohmmeter.
-
http://www.mouser.com/catalog/catalogUSD/645/2745.pdf
… Auto hold feature - LED’s stay illuminated for 10 sec retaining a reading after the tests are disconnected • Solenoid tester -like shaker to indicate … … Voltage, DC Voltage or Continuity • LED’s indicate 10 … … 220, 380 • Continuity buzzer and Visual continuity indication …
-
Audio Test / Testers
VTTEST15 - AUDIO CABLE TESTER - 10 WAY # enables quick and convenient continuity cable testing for all types of audio cables# continuity test function ( buzzer and LED indication .
-
Cable Test / Lan Cable Testers
LC-90 - LED Display Lan Cable Tester Test pin configuration.- Verify cable continuity , open, short and miss-wired.- Auto and manual scan function.- Ground wire test.- Locked status wire function.- Buzzer sound warning for detective wire detected.
-
Audio Tester
VTTEST15 - AUDIO CABLE TESTER - 10 WAY # enables quick and convenient continuity cable testing for all types of audio cables# continuity test function ( buzzer and LED indication .
Indicates content that may require registration and/or purchase.