-
Supplier: National Bronze & Metals Inc.
Description: C18150 Copper Chromium Zirconium RWMA Class II Used extensively for cap style resistance welding electrodes. Evidence suggests that it can provide less sticking and resist deformation longer than its copper-chrome counterpart in some specific situations. Typical
- UNS Number: 18,200
- AISI / AA / CDA Grade: 182
- Overall Width / OD: 0.5 to 4 inch
- Overall Thickness: 0.25 to 1.5 inch
-
Supplier: National Bronze & Metals Inc.
Description: C18150 Copper Chromium Zirconium RWMA Class II Used extensively for cap style resistance welding electrodes. Evidence suggests that it can provide less sticking and resist deformation longer than its copper-chrome counterpart in some specific situations. Typical
- OD / Width: 0.125 to 3.5 inch
- Length: 144 inch
- Thickness: 0.25 to 1.5 inch
- Conductivity: 80 %IACS
-
Supplier: Belmont Metals, Inc.
Description: Copper Master Alloys with: Beryllium, Boron, Cadmium, Chromium, Iron, Lithium, Magnesium, Manganese, Nickel, Phosphorous, Silicon, Tellurium, Titanium, Zinc, Zirconium Belmont Copper Master Alloys are alloying elements manufactured from high purity Copper and is
- Shape / Form: Billet / Slab / Bloom
- Type: Copper, Brass or Bronze Alloy (UNS C), Refractory / Reactive (UNS R)
- Features: Non-ferrous - Any Type, Other, Zirconium / Zirconium Alloy
-
-
Supplier: Belmont Metals, Inc.
Description: Copper Master Alloys with: Beryllium, Boron, Cadmium, Chromium, Iron, Lithium, Magnesium, Manganese, Nickel, Phosphorous, Silicon, Tellurium, Titanium, Zinc, Zirconium Belmont Copper Master Alloys are alloying elements manufactured from high purity Copper and is
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Shape / Form: Ingot
- Features: Non-ferrous, Other
-
Supplier: Belmont Metals, Inc.
Description: Copper Master Alloys with: Beryllium, Boron, Cadmium, Chromium, Iron, Lithium, Magnesium, Manganese, Nickel, Phosphorous, Silicon, Tellurium, Titanium, Zinc, Zirconium Belmont Copper Master Alloys are alloying elements manufactured from high purity Copper and is
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Non-ferrous - Any Type, Other
-
Supplier: Belmont Metals, Inc.
Description: Copper Master Alloys with: Beryllium, Boron, Cadmium, Chromium, Iron, Lithium, Magnesium, Manganese, Nickel, Phosphorous, Silicon, Tellurium, Titanium, Zinc, Zirconium Belmont Copper Master Alloys are alloying elements manufactured from high purity Copper and is
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Non-ferrous - Any Type, Other
-
Supplier: ASTM International
Description: to differentiate between all compositions that could be termed either coppers or copper-base alloys, but in conformance with general usage in the trade, includes those coppers in which the copper plus specific permitted elements is specified as 99.85 % or more, silver
-
Supplier: ASTM International
Description: shall conform to the chemical composition requirements prescribed for copper, nickel, silicon, beryllium, cobalt, chromium, iron, zirconium, tin, and manganese. The standard temper designations include TF00 (cast, solution and precipitation heat treated) and M01 (as sand cast).
-
Supplier: ASTM International
Description: chromium, nickel, molybdenum, copper, cobalt, vanadium, lead, arsenic, bismuth, tin, zinc, zirconium, boron, and nitrogen.
-
Supplier: Weldaloy Products Company
Description: Deoxidized‚ Low Residual Phosphorus Copper (DLP) C12220 Copper Phosphorus C15000 Zirconium Copper C18000 Chromium Nickel Silicon Copper C18150 Chromium Zirconium Copper C18200 Chromium Copper C46400 Naval Brass
- Industry Served: Aerospace, Computer, Electronics, Energy, General Industrial, Medical, Metals and Mining
- Services: Design Support, Materials Research, Modeling, Product Design, Prototyping, Testing
- Features: Midwest US Only, North America, United States Only
-
Supplier: Materion Corporation
Description: Pure Metals Aluminum, Al Neodymium, Nd Antimony, Sb Nickel, Ni Beryllium, Be Niobium, Nb Bismuth, Bi Osmium, Os Boron, B Palladium, Pd Cadmium, Cd Platinum, Pt Calcium, Ca Praseodymium, Pr Carbon, C Rhenium, Re Cerium, Ce Rhodium, Rh Chromium, Cr Ruthenium, Ru Cobalt, Co Samarium, Sm
- Type: Aluminum / Aluminum Alloy (UNS A), Cobalt / Cobalt Alloy, Copper, Brass or Bronze Alloy (UNS C), Magnesium / Magnesium Alloy (UNS M), Nickel / Nickel Alloy (UNS N), Noble / Precious Metal (UNS P), Pure / Very Low Alloy, Refractory / Reactive (UNS R), Titanium / Titanium Alloy, Zinc / Zinc Alloy
- Applications: Electronics / RF-Microwave
- Features: Gold / Gold Alloy, Iridium / Iridium Alloy, Molybdenum / Molybdenum Alloy, Non-ferrous - Any Type, Palladium / Palladium Alloys, Platinum / Platinum Alloys, Silver / Silver Alloy, Tantalum / Tantalum Alloy, Tungsten / Tungsten Alloy
- Shape / Form: Semi-finished Shape / Mill Stock
-
Supplier: ASTM International
Description: be performed wherein specimens shall conform to required chemical composition of carbon, molybdenum, chromium, nickel, vanadium, manganese, phosphorus, sulfur, silicon, columbium, nitrogen, aluminum, copper, titanium, tungsten, and zirconium. The surface of the casting shall be
-
Supplier: Plansee SE
Description: titanium-aluminum, aluminum-chromium, chromium, titanium, zirconium, titanium-silicon and tungsten carbide.
- Type: Sputtering Target
-
Supplier: Plansee SE
Description: washers and bolts. Take a look at our targets and cathodes made from titanium-aluminum, aluminum-chromium, chromium, titanium, zirconium, titanium-silicon and titanium diboride.
- Type: Sputtering Target
Find Suppliers by Category Top
Featured Products Top
-
Anodize ASTM-A-8625 Anodizing is great for corrosion control, cosmetic color and surface hardening. The most common anodizing process is the Type II. Note that aluminum alloys with copper, silicon and magnesium do create color variations from alloy to alloy and batch to batch (read more)
Browse Machine Shop Services Datasheets for Protomatic, Inc. -
V Copper, Chromium, Boron, Magnesium, Calcium, Barium, Zinc, Silicon, Sodium, Molybdenum, and Phosphorus V (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
low thermal expansion is needed to make a part that can maintain its performance and dimensional stability without being affected by constant changes in temperature. Aluminum Alloy Steel Stainless Steel Alumina Aluminum Nitride SiC-based MMC Molybdenum Tungsten (read more)
Browse CNC Machining Services Datasheets for Top Seiko Co., Ltd. -
nicklel-plated copper or alloy conductor materials: Nickel-plated copper is often used in high-temperature applications and withstands up to 450°C. Nickel plating also offers corrosion and wear resistance (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc.