Products/Services for C Band Waveguide Combiner
-
Waveguide-to-Coaxial Adapters - (58 companies)...tapped through one wall of the waveguide adapter housing. On the bottom of the waveguide housing are a set of tuning screws that are used to adjust the waveguide band coverage while minimizing the voltage standing wave ratio. Some waveguide-to coaxial... -
RF Waveguide Components - (261 companies)RF waveguide components are circular, elliptical or rectangular metal tubes or pipes through which electromagnetic waves are propagated in microwave and RF communications. The wave passing through the medium is forced to follow the path determined... -
RF Waveguide Combiners and Dividers - (37 companies)RF waveguide combiners and dividers are circuits that combine or divide radio frequency (RF) signals. RF waveguide combiners and dividers are circuits that combine or divide radio frequency (RF) signals. RF waveguide combiners accept several input... -
Antennas - (1286 companies)...antennas feature tapered waveguides to direct RF with a beam. They are most common for directing frequencies above 300 MHz. Panel antennas (and sector antennas) usually have a flat panel shape and are enclosed within a plastic radome to protect... -
Photovoltaic (PV) / Solar Combiners - (20 companies)Photovoltaic (PV)/solar combiners provide a cumulative voltage from PV panels and PV panel strings, before routing power to a controller or inverter. Off-grid and large grid-tied systems benefit from the overcurrent protection and convenience...
-
Banding and Strapping - (252 companies)Strapping and banding are used to secure items for shipping or storage or as a clamp to secure an assembly together. Image Credit: Global Industrial. Banding and strapping are used to secure items for shipping or storage. Types of Banding...
-
Band Heaters - (150 companies)Band heaters are ring-shaped heaters that clamp onto a cylindrical object and heat via conductive heat transfer. Band heaters are ring-shaped heating devices that clamp around a cylindrical element. Heat transfer from band heaters occurs via...
-
RF Waveguide Couplers - (54 companies)RF waveguide couplers are RF circuits used to sample RF frequency transmissions by coupling (combining) signals asymmetrically. RF waveguide couplers are circuits that sample radio frequency (RF) transmissions by coupling signals asymmetrically...
-
Waveguide Terminations - (85 companies)...terminations requires an analysis of RF connector types. Choices include BMA, BMMA, Bayonet Neil-Concelman (BNC), Type C, Type F, Type G, and FME connectors. Waveguide terminations may also use the following connector types: miniature coaxial (MCX...
-
RF Power Dividers and RF Power Combiners - (334 companies)RF power dividers and RF power combiners are circuits that accept input signals and deliver multiple outputs that are equal in phase and amplitude. There are two basic product categories: passive and active. Passive products produce an output signal...
Product News
-
Anatech Electronics, Inc.
2441 MHz Waveguide Band stop Filter 2441 MHz Waveguide Band stop Filter. AE2441WN2219. Our P//N AE2441WN2219 features a notch frequrency band from 2400?2483MHz and an Attenuation: >=50dB, the Pass Bands are DC?2370MHz & 2500?6000MHz with an insertion of <=1.5dB. Follow us on: YouTube. LinkedIn. Anatech Electronics, Manufacturer of RF filters and RF products. Anatech Electronics, Inc., is a privately-held, ISO 9001:2015-certified company founded in 1990 that focuses on the design and manufacturing of RF and microwave filters... (read more)Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
5o.com
Ku Band WR62 BJ140 Waveguide to Coaxial Adapter Professional 11.9-18GHz Ku Band WR62 BJ140 Waveguide to Coaxial Adapter, a high-reliability transition component designed to facilitate seamless signal transfer between WR62 waveguide systems and coaxial cables/devices. Whether for lab testing, industrial systems, or aerospace/defense applications, this WR62 BJ140 waveguide to coaxial adapter delivers consistent, high-quality performance, serving as an essential interface for Ku Band RF systems. Model Number: 5o60WR62011918SK Frequency Range... (read more)Browse RF Waveguide Components Datasheets for 5o.com -
5o.com
Ku Band RF Microwave Waveguide Isolator Wireless telecom, operating in the 12.4-18.0GHz range. Enables unidirectional wave transmission, blocks reverse signal reflections, and mitigates EMI to protect sensitive telecom equipment. Professional Ku Band (12.4 -18.0GHz) RF Microwave Waveguide Isolator engineered for Wireless Telecom systems, delivering superior performance and durability for demanding outdoor and indoor applications. Crafted with high-quality ferrite materials and precision waveguide structures, it effectively isolates... (read more)Browse RF Waveguide Isolators and Circulators Datasheets for 5o.com -
5o.com
WR90(BJ100) X Band Waveguide to Coaxial Adapter WR90 (BJ100) X Band Waveguide to Coaxial Adapter operating 8.2-12.4GHz with industry-leading 0.2dB maximum insertion loss, low VSWR <1.15, 50 O impedance, SMA/N female connector options. Precision machined, rugged, -55? to +85? for radar, satellite communications, 5G millimeter-wave, and RF test systems. Model Number:5o60WR90082125SK. Frequency Range:8.2~12.5GHz. Insertion Loss:0.2dB. VSWR:1.15. Connector Type(Waveguide): WR90(BJ100). Connector Type:SMA-K (read more)Browse RF Waveguide Components Datasheets for 5o.com -
Richardson RFPD
CTS Clearplex Waveguide Filters for Ku to Ka Bands ClearPlex (R) is a type of RF filter based on CTS ' proprietary ceramic waveguide technology that supports even better performance than traditional ceramic dielectric filters: Nearly twice the Q-Factor. Even higher power handling. Excellent passive intermodulation (PIM) performance. These durable and dependable filters are recommended for 5G FR2 mmWave and Ku/Ka-band Satcom applications. *Modifications and custom versions for other 12-40 GHz applications are available upon request. (read more)Browse RF Filters and Microwave Filters Datasheets for Richardson RFPD -
5o.com
X Ku Band WR75 BJ120 Waveguide to Coaxial Adapter High-quality WR75 (BJ120) Waveguide to Coaxial Adapter, specifically designed to operate in the 9.84-15.0GHz frequency range, covering both X Band and Ku Band applications. This precision-engineered adapter features a robust construction with a square flange design, ensuring secure and stable connections between waveguide systems and coaxial cables. Designed for radar systems, satellite communications, microwave test equipment, and aerospace applications, ensuring stable signal transmission... (read more)Browse RF Waveguide Components Datasheets for 5o.com -
Maury Microwave
Waveguide Transmission Line Components Maury produces waveguide components in a broad range of popular waveguide sizes. A comprehensive line of standard products is available in standard EIA WR rectangular waveguide sizes. They are generally supplied with cover flanges. Units from R through P bands are normally aluminum construction with irridite finish; K band and above are copper alloy with a plated finish. All units are painted with highly durable paint. Maury Microwave has also produced standard and special waveguide devices... (read more)Browse RF Waveguide Components Datasheets for Maury Microwave -
UIY Inc.
26 to 40GHz WR28 Waveguide Circulator Model No.: UIYWC2225B34T36. Freq. Range (GHz): 34.0~36.0GHz. IL Max(dB): 0.3. Isolation Min (dB): 20dB. VSWR Max: 1.2. Forward Power(W): 80W. Reverse Power(W): 80W. Connector Type: WR28(BJ320). Temp. ( C): -40 ~ +85 C. Dimension LxWxH(mm): 25.9*22.5*25mm. Manufacturer: UIY Inc. Datasheet: https://www.uiy.com/Datasheet/UIYWC2225B.pdf (read more)Browse RF Waveguide Isolators and Circulators Datasheets for UIY Inc. -
UIY Inc.
12.4 to 18.0GHz – Waveguide Circulator Description: WR62 14.5~15.5GHz Ku Band RF Waveguide Circulator 100W Broadband Circulators. Model Number: UIYWC3838A145T155. Freq. Range: 14.5 ~ 15.5GHz. Insertion Loss Max: 0.3dB. Isolation Min: 23dB. VSWR Max: 1.2. Forward Power: 100W. Reverse Power: 100W. Connector Type: WR62(BJ140). Dimension LxWxH: 38 x 38 x 33mm. Temp : -40 ~ +85 C. Warranty: one year. Certificate: RoHS, REACH, ISO9001, ISO14001. UIY RF Waveguide Circulator Custom Design available: Operating Frequency from 5.4GHz to 110GHz... (read more)Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
5o.com
C Band 5.0-6.0GHz RF Ferrite Coaxial Isolator C Band 5.0-6.0GHz Ferrite Coaxial RF Isolator; high isolation, low VSWR, ideal for microwave communication & radar system protection. Model number:5o002536056NK. Frequency Range:5.0~6.0GHz. Insertion Loss:0.4dB. Isolation:20dB. VSWR:1.25. Forward Power: 300W. Reverse Power:100W. Dimension:25*36*18mm. As a core passive component in microwave radio frequency systems, our C Band 5.0-6.0GHz Ferrite Coaxial RF Isolator (Model: 5002536056NK) is meticulously designed for high-stability microwave... (read more)
-
Detailed author index
C Ka- Band Waveguide Hybrid Combiner for MMIC Amplifiers with Unequal and Arbitrary Power Output Ratio (THPC-6 .
-
Table of contents
THPC-6 C Ka- Band Waveguide Hybrid Combiner for MMIC Amplifiers with Unequal and Arbitrary Power Output Ratio .
-
A High Efficiency Dual Frequency Multimode Monopulse Antenna Feed System
A C - band monopulse combiner with a four square waveguide output was used to excite the evaluated feeds.
-
Detailed author index
C A 1kW-Class S- Band Compact Waveguide Combiner Unit with GaN HPAs for WPT and Space Communication Fusco, V.
-
A rectangular waveguide to multiple microstrip lines transition for power combining application
A C - band power combiner is finally designed using WR-137 rectangular waveguide .
-
Affiliation index
Ka- Band Waveguide Hybrid Combiner for MMIC Amplifiers with Unequal and Arbitrary Power Output Ratio C .
-
600-W, C-Band GaAs SSPA Rivals TWTAs | Active components content from Microwaves & RF
By performing power combining on two 600-W amplifiers with a magic-T waveguide combiner , the researchers created a solid-state amplifier with 1.4 kW of saturated C - band output power.
-
25.6-Tb/s WDM Transmission of Polarization-Multiplexed RZ-DQPSK Signals
The lasers in each band were combined in an arrayed waveguide grating router (AWG), and the two bands were combined in a C -band/L-band combiner .
-
Widely Wavelength-Tunable DFB Laser Array Integrated With Funnel Combiner
For an MMI combiner , we have to change the waveguide pat- tern when we change the operating wavelength range from the C - band to the L-band.
-
A 92–96 GHz W-band power amplifier
[2] H. Chen, X. F. Ji, L. J. Jiang, and Y. X. Zhang, “Design and implementation of an X- band pulsed solid-state power amplifier with high power and high efficiency using radial waveguide combiner ,” Progress In Electromagnetics Research C , vol.
Indicates content that may require registration and/or purchase.