Products/Services for Cable TV Headend Simulator
-
RF Headends - (16 companies)...cable TV to be distributed to a wide network of viewers. RF headends are considered the control centers for CATV networks. RF headends accept incoming video signals from RF carriers and amplify, convert, and process the individual signals before... -
Thermocouple Simulators and RTD Simulators - (39 companies)Thermocouple simulators and resistance temperature detector (RTD) simulators provide precise standard values of resistance or voltage for simulation and calibration. Thermocouple simulators and RTD simulators provide precise standard values... -
Cable Assemblies - (2590 companies)Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end. How to Select Cable Assemblies. Cable assemblies are collections of wires or cables banded or bound in a single unit with connectors... -
Motion Simulators and Rate Tables - (23 companies)Motion simulators are designed to simulate the motion that an object will be subjected to. Motion simulators can be used for a variety of applications, such as the evaluation and testing of sensors and inertial components and systems, and vehicle...
-
Cable Ties - (726 companies)Cable ties hold groups of cables together for support and ease of maintenance. Cable ties, also known as a zip-tie or tie-wrap, hold groups of cables together for support and ease of maintenance. Cable ties often come in a variety of colors... -
Solar Simulators and Light Sources - (58 companies)How to Select Solar Simulators and Light Sources. Solar simulators and light sources produce a simulated solar spectrum for plant growth, material-degradation simulations, weathering tests for coatings, photovoltaic (PV) cell testing, sunblock...
-
Coaxial Cables and Triaxial Cables - (863 companies)Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath...
-
Flat Cables - (370 companies)Flat cables are used in computers for internal connections to peripherals. They consist of highly stranded, individually-insulated conductors that are laid parallel and then fused in a flat, flexible ribbon form. Flat cables are also referred...
-
Video Cables - (489 companies)Video cables are used for the transmission of video signals, including monochrome, composite and component color video signals. How to Select Video Cables. Video cables are used for the transmission of video signals, including monochrome, composite...
-
Cable Testers - (252 companies)Cable testers are handheld or benchtop electronic devices that measure the electrical and physical properties of network cabling. How to Select Cable Testers. Image Credit: Test Equipment Depot | Extech | Megger. Cable testers are handheld, benchtop...
Product News
-
Amphenol Communications Solutions
SOCAPEX’s MPO Field TV Connector MPO Field TV connector combines high speed and high density of well-known MPO/MTP Fiber Optic connectors using MT ferules, with high resistance of MIL-DTL-38999 Series III Military shells for various harsh environment applications such as high speed embedded network backbones for battleships, armored vehicles or airplanes and trains, datacenters in harsh environments, trackside measuring & inspection systems for trains, high resolution real time video, passenger entertainment .... MPO Field... (read more)Browse Military (MIL-SPEC) Connectors Datasheets for Amphenol Communications Solutions -
Hottinger Brüel & Kjær A/S
High-Frequency HAT Simulator for Electroacoustic High-frequency Head and Torso Simulator (HF HATS) provides unprecedented realism, for electroacoustic testing of smart devices and speakers, audio conferencing devices, microphones, headphones, and hearing aids. Type 5128-C - High-frequency Head and Torso Simulator. High-frequency Head and Torso Simulator (HATS) Type 5128 family, with built-in realistic ear and mouth simulators, provide a realistic reproduction of the acoustic properties of an average adult human head and torso. High-frequency... (read more)Browse Signal Amplifiers Datasheets for Hottinger Brüel & Kjær A/S -
AMETEK Programmable Power
New Sequoia Series: Regenerative Grid Simulators Watch this short video to discover more about the new California Instruments Sequoia Series, a full four-quadrant regenerative grid simulator with an optional regenerative electronic load mode. Learn more about the Sequoia Series. (read more)Browse AC Power Sources Datasheets for AMETEK Programmable Power -
AMETEK Programmable Power
Mini-Solar Array Simulator for Satellite Test App. or decades, satellites undergo extensive ground testing. This testing necessitates a solar array simulator (SAS) capable of replicating a photovoltaic array under various illumination conditions and the loads experienced during orbital operation. The Elgar TM mini-Solar Array Simulator meets this need with its 840W power supply, enabling rapid current-voltage (I-V) curve adjustments and quick recovery times, effectively simulating the dynamic environmental conditions in space. Learn more. (read more) -
AMETEK Programmable Power
Solar Array Simulator Helps Get JWST Into Orbit Discover More About NASA's James Webb Space Telescope (JWST) Application. The JWST is high-profile, but just one of many satellites that launch annually and that serve applications ranging from communications to military reconnaissance. To get them ready for space, there is need for extensive ground testing with solar array simulators. In this application note, the experts at AMETEK Programmable Power discuss ground testing and a great variety of solar-array modes to mimic conditions like... (read more) -
AMETEK Programmable Power
Advanced High Performance Solar Power Simulator AMETEK Programmable Power is pleased to unveil the new Elgar TM Advanced Solar Power Simulator (ASPS). The ASPS Series features either two independent, isolated 600W channels or a single 1200W channel. Industry leading 2 msecond shunt switching recovery time provides the best power transfer for fast PWM shunt switching satellite PCDU 's. Advanced Features. 2 independent, isolated 600W channels or 1 1200W channel in 1U. Voltage: 40 V to 220 V. Current: 2.72A to 20A. 2 m second shunt switching... (read more)Browse Power Supplies Datasheets for AMETEK Programmable Power -
AMETEK Programmable Power
Solar Array Simulator for Satellite Power Test A new space company recently turned to AMETEK Programmable Power for programmable-power products for various initiatives. One specific requirement was a flexible solution for designing and validating the power distribution network of a spacecraft. AMETEK Programmable Power's experience in solar and space applications enabled effective communication and understanding of the company's needs, delivering just the right solution. Read the entire story. (read more)Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
TE Connectivity
Video Signal with TE HD BNC Cable Assys . Surveillance cameras / smart city surveillance system. Broadcast equipment. SDI input & output video cards. Studio and broadcast cameras. Satellite Headends. Digital Video - UHD TV 4K & 8K HDTV. Instrumentation. PXI (PCI eXtensions for Instrumentation). Industrial equipment. 3D Automated Optical Inspection (3D AOI). Machine vision / industrial cameras. Frame grabbers. Defense systems. Unmanned Aerial Vehicles (UAV)... (read more)Browse Cable Assemblies Datasheets for TE Connectivity -
Qualtek Electronics Corp.
Cable Assemblies Qualtek offers a large variety of cable assembly products including USB 2.0, USB 3.0, USB 3.1 generation 1 and 2 Type C, and USB 4 Type C. The USB 2.0 and 3.0 features a twisted-pair construction which reduces cross talk to ensure error free transfer. The 3.1 USB Type C boasts up to 60W/100W power transfer. USB 4 cables have a maximum speed of 40Gbps and up to 100W of Power Delivery (PD). These cables are backwards compatible with USB 3.0 and USB 2.0. USB 4 offers up to 8 times faster speeds... (read more)Browse Cable Assemblies Datasheets for Qualtek Electronics Corp. -
Caplugs
Cable Ties An inexpensive way to bundle, secure or organize various items. Made of durable 6/6 nylon, we offer various lengths and tensile strengths for any application; from 4.1 inch, 18 pound, up to 48 inc, 175 pound in both a natural color and UV black. Part number CAB-200TT is a tensioning tool for use with 18 lb. through 50 lb. cable ties. Part number CAB-300TT is a tensioning tool for use with 120 lb. through 175 lb. cable ties. Material: Nylon. Color: Natural, UV Black (read more)Browse Cable Ties Datasheets for Caplugs
-
A novel protocol for downloadable CAS
… the protocol defines a series of messages to be transferred between a DCAS headend and a DCAS … In this paper, we propose a novel DCAS protocol which can be applied to pay TV network with return channel such as cable TV and internet protocol TV. In Section IV, we explain the DCAS protocol simulator implemented for verifying the stability and the effectiveness …
-
RF / Generators / Test / Signal Generators
… a signal level meter, the PC-2 assists in measuring insertion loss of cable , amplifiers, splitters, and … The satellite IF and UHF simulator RP-050 is a radio frequency pilot generator that permits to test the response of the entire television system prior to having the antennas or the Headend installed. It can be used for the certification of TV wires, test of new satellite installations, headend fault …
-
RF / Satellite Simulators / Fault Locators
It can be used for the certification of TV wires, test of new satellite installations, headend fault locator, and many other. • Cable Locators • Satellite Simulators .
-
RF / Satellite Simulators / UHF
It can be used for the certification of TV wires, test of new satellite installations, headend fault locator, and many other. • Cable Locators • Satellite Simulators .
-
RF / Locators
The Pipeline & Cable Locator consists of two basic units: adirectional radio frequency transmitter and a receiver. The satellite IF and UHF simulator RP-050 is a radio frequency pilot generator that permits to test the response of the entire television system prior to having the antennas or the Headend installed. It can be used for the certification of TV wires, test of new satellite installations, headend fault …
-
RF / Generators / Test / UHF
The satellite IF and UHF simulator RP-050 is a radio frequency pilot generator that permits to test the response of the entire television system prior to having the antennas or the Headend installed. It can be used for the certification of TV wires, test of new satellite installations, headend fault … • Cable Locators .
-
RF / Generators / Test
… a signal level meter, the PC-2 assists in measuring insertion loss of cable , amplifiers, splitters, and … The satellite IF and UHF simulator RP-050 is a radio frequency pilot generator that permits to test the response of the entire television system prior to having the antennas or the Headend installed. It can be used for the certification of TV wires, test of new satellite installations, headend fault …
-
RF / Signal Generators / TV
The satellite IF and UHF simulator RP-050 is a radio frequency pilot generator that permits to test the response of the entire television system prior to having the antennas or the Headend installed. It can be used for the certification of TV wires, test of new satellite installations, headend fault … … 83 standards, annex A, B, C, and ATSC (8VSB) standards for digital terrestrial & cable TV systems.
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/ijcns.2012.55034
… the format of messages to share the information of bonded channels between a headend and a STB. We develop an OPNET simulator and ascertain successful transmission of UHDTV contents. Keywords: UHDTV (Ultra High Definition TV ); CATV Networks; Control Protocol; Network Simulation; Protocol Design A digital cable TV (CATV) uses Quadrature Ampli- tude Modulation (QAM) for broadcast video services.
-
UHF / RF Generators
The satellite IF and UHF simulator RP-050 is a radio frequency pilot generator that permits to test the response of the entire television system prior to having the antennas or the Headend installed. It can be used for the certification of TV wires, test of new satellite installations, headend fault … • Cable Locators .
Indicates content that may require registration and/or purchase.