-
Supplier: David Round
Description: Unlike other winches with load holding brakes, this winch releases cable at a preset line tension, making it ideal for cable stringing applications. Adjustable band brake Manual operation Often integrated with other cabling equipment
- Load Capacity: 500 to 100,000 lbs
- Maximum Loaded Line Speed: 150 ft/min
- Type: Electric
- Features: Free Spooling, Holding Brake
-
Supplier: David Round
Description: Incorporating an oil shear clutch, the Continuous Tension Winch provides continuous line pulling tension for construction and web handling equipment to automatically advance pipe bursting heads and roller cartridges when back tension diminishes. Liquid-cooled wet disc hydraulic clutch Sealed
- Load Capacity: 500 to 100,000 lbs
- Maximum Loaded Line Speed: 150 ft/min
- Features: Free Spooling, Holding Brake
- Type: Hydraulic
-
Supplier: United Equipment Accessories, Inc.
Description: 5 or more ● Larger spool capacity for longer, heavier O.D. cable up to .73" ● Available in stainless steel to help with corrosive environments Standard Cable Reel Features Include: Cable standard: SOW-A 5' of stationary cable length included Adjustable cable
- Hose / Cable Length: 5 ft
- Hose / Cable Outside Diameter: 0.73 inch
- Cable Length: 5 ft
- Type Of Reel: Cable Reel
-
-
Supplier: HAVE, Inc.
Description: to be inserted to initiate winding. Large capacity spool. This model supplied with a spring tension brake Cable Capacity of Reel Cable O.D. (in.) .38 - 1800 ft Cable O.D. (in.) .41 - 1500 ft Cable O.D. (in.) .45 - 1200 ft Cable O.D. (in.) .49 - 1000 ft
- Type Of Reel: Cable Reel
-
Supplier: David Round
Description: Reliable industrial winces for demanding applications and maintenance Storing over 400 feet of 1/2 inch diameter wire rope, this 5 ton single line load capacity winch is proven in many industrial, marine and construction applications. A 2 ton unit is also available. By adding free-spooling and
- Load Capacity: 10,000 lbs
- Line Diameter: 0.5 inch
- Line Length: 420 ft
- Maximum Loaded Line Speed: 11 ft/min
Find Suppliers by Category Top
Featured Products Top
-
-up to your medical equipment > Test connectors to use as adapters, replace parts, or build DIY test leads > Wire & Cable spools up to 1000 ft for DIY/custom test lead assemblies > Contact materials (beryllium copper, brass, stainless-steel, non-magnetic, etc (read more)
Browse Electrical Test Probes Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
parts, as well as creating unique connector combinations for test leads and test cables. For most of our hook styles, we can customize hook bends, plating specifications, and spring tension. For many of our clients, numbering has been a requirement, so based on the product we can add labeled heat (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
& Patch Cords Coaxial Cable Assemblies Wire & Cable Spools Kits (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc.
More Information Top
-
ROV based tool sled for the placement of fiber optic cable between benthic instrument nodes
Any disparity in speed between the cable spool and tensioner is made up for in slip, on the overboardingsheave.
-
Operation and technique of commercial aircrafts
Auxiliary components like cable tensioner , pulleys or turnbuckle served for it, the cable voltage also by temperature fluctuations to hold constant, to deflect the cable forces or Seilenden to connect together.
-
Offshore Production Systems For Ultra-Deep Water In the Gulf of Mexico Part II: Vessel Systems
Since the FPSO is designed to weathervane, a low friction bearing is required at the load transfer ring between the spool riser and the tensioner cables so that the rotational movement of the FPSO will not be transmitted to the riser.
-
Pulling your strings
A steel aircraft cable, with a diameter of 1/32 in (0.79 mm), is tensioned by a second 200-W servo- motor, known as the tensioner , through a cable spool .
-
Managed Pressure Drilling Technology: Applications, Variations and Case Histories
• Note importance of hoses clearing riser tensioner cables in catenaries swing • Taller spool or swivel flange may be required on drill ships to accommodate changes in heading .
-
Manual motor vehicle electronics
The gas charge freely growing by it acts on a piston that is connected through a steel cable to the belt lock by the hailing tensioner or with the belt coil of the belt automaton by the Aufroller tensioner and the belt …
-
Integral safety of motor vehicles
Acts the gas charge freiwerdende by the exploding combustion of the propellant charge on a piston that is connected through a steel cable to the belt lock (by the Schloss-Straffer) or to the belt coil of the belt automaton (by the …
-
Passive safety of motor vehicles
Acts the gas charge freiwerdende by the exploding combustion of the propellant charge on a piston that is connected through a steel cable to the belt lock (by the lock- tensioner ) or to the belt coil of the belt automaton (by the …
-
An autonomous cable winding and pay-out system for mobile robots
The development of the winding system that would satisfy the requirements listed in Section 1 involve the design of the lay out of the mechanical subsystem (winding spool , cable guide arm, etc.), design of the sensorial subsystem ( tensioner /inclinometer, tachome- ters, etc …
-
MARIONET: An exotendon-driven rotary series elastic actuator for exerting joint torque
The cable then passes through a number of fixed guide pulleys, and then to a spool , driven by the Tensioner motor (Yaskawa SGM-02B312).
Indicates content that may require registration and/or purchase.