Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: POWER LIMITED TRAY CABLE, 8 PAIRS, 7X26 STRANDS, BARE COPPER, PVC JACKET, 600V, 18AWG, PRICE/FT, 8 FS PR #18 PVC/NYL FS PVC. FREE 2 YEAR RADWELL WARRANTY
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: Radwell International
Description: TRAY CABLE, VNTC, PVC/NYLON INSULATION, PVC JACKET, 12 AWG, 4 CONDUCTORS, 0.045 JACKET THICKNESS, 0.42 INCHES OUTSIDE DIAMETER, PRICE PER FOOT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these cable carriers? LINK HEIGHT 1.05 inches (26.67 mm) Maintains proper bend radius of air, hydraulic, electric lines/cables, and ribbon cables Non-metallic, light weight, high strength link type design Non-conductive Suitable for high-speed applications
-
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these cable carriers? LINK HEIGHT 2.00 inches (50.80 mm) Non-metallic, light weight, high strength link type design Non-conductive, heavy duty fiber reinforced nylon Suitable for high-speed and long travel applications Integrated hinge bars open for easy access to
-
Supplier: Visual Sound, Inc.
Description: Sound-Craft Systems, Inc. Once again, value pricing and quality construction combine to make the Sound-Craft Educator™ WSV-45 multimedia workstation a best buy for educational facilities that demand the most for their money. The WSV-45 includes a full-width keyboard tray, storage drawer with
- Features: Industrial
-
Supplier: AMETEK Programmable Power
Description: cost-effectively configured in a single mainframe. The CT-400 is designed to simplify usage in test systems and comes with several options for mounting and integrating in standard EIA racks. Cable trays, front doors, customizable front panel, and VXIplug&play adapter kits and interface
- Features: Controller / Processor
- Technology: VXITM Compliant
-
Supplier: Xoxide
Description: Introducing Outlaw - a new paradigm in value chassis design. With its inverted motherboard tray, Outlaw accepts even the longest graphics cards with ease while enhancing graphics card cooling. Plenty of fan locations keep the rest of your system cool, while a native SSD mount means you can
-
Supplier: Mile-X Equipment, Inc.
Description: BendPak HD-9 9,000 Lb Four Post Medium Duty Lift (Standard Width) *Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ fee applies to you. This lift ships by truck and you will need a way to get it off the truck! Residential delivery is
Find Suppliers by Category Top
Featured Products Top
-
deliver cutting-edge data rates to meet marketplace demands and easy implementation by pluggable module design. Furthermore, as capability demands on data centers increase, space constraints in trays and panels is also serious consideration & concern by designers. Therefore, SlimSAS Cable Assembly could bring both of a small footprint and increased port density for space saving in trays and panels. (read more)
Browse Cable Assemblies Datasheets for Rego Electronics Inc. -
. Northwire Control Instrumentation Cable – Tray Cable (CIC-TC) Construction of the Northwire Control Instrumentation Cable - Tray Cable includes gauge range options between 20-16, with two or more conductors, and an XLPE insulation with a TPE jacket. To meet the (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
. Northwire Control Instrumentation Cable – Tray Cable (CIC-TC) Construction of the Northwire Control Instrumentation Cable - Tray Cable includes gauge range options between 20-16, with two or more conductors, and an XLPE insulation with a TPE jacket. To meet the CSA CIC (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
-level applications, including power shelves, battery backup unit (BBU) shelves, IT trays, and server sleds. Wide range of connectors that supply power throughout the rack to the power shelves. Highly versatile portfolio of medium to high power connectors and (read more)
Browse Power Connectors Datasheets for TE Connectivity -
, receiving, production, inventory, and identification workflows while helping preserve valuable table, cart, and counter space. The system combines a stainless steel printer tray with an adjustable swing arm and pole-mounting hardware for installation on compatible workstation poles measuring (read more)
Browse Operator Interface Mounts and Arms Datasheets for AgozTech LLC -
routing HDMI or DVI cables. Other optional extras include an ergonomic handle system, a keyboard and mouse tray and a wall/machine pivot mount with 180 degree rotation. Customizing options include CNC machining, bespoke colors, printing and engraving of legends and logos, RFI/EMI shielding, membrane keypads and full assembly. (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
. With our microNexus, you have a complete, compact electrical solution for big electrical problems. Protect your motors by reducing common mode and differential mode voltages and currents. Compact, space-saving form eliminates additional cable trays (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
abrasion resistance and improved grip for heavy-duty routing, making it ideal for rugged mobile equipment and harsh outdoor environments. The smooth cover offers a low-friction glossy surface that resists snagging and facilitates clean installation through tight cable trays and guide rollers (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
. Inclusive Components: Ships with enclosure frame, doors, side plates, top/bottom plates, inner column, L-brackets, travel switch bracket, cable tray, mounting bar, grounding copper bar (4.0mm), hinges, lock rods, locks, fasteners, and optional electrical parts (e.g., emergency stop). (read more)
Browse Industrial Chassis and Card Cages Datasheets for TPS Elektronik GmbH -
operating environments, including chemical processing, wire and cable, and more. Key Benefits of Using Fluon+ Compounds in Chemical Processing Fluon+ compounds are used to produce durable, chemically resistant parts and components that help reduce equipment failure (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
The New Shape of Wire Cable Tray
Wire cable tray was introduced into the marketplace more than a decade ago. Since it initial labeling as a "grocery cart," most have come to appreciate its flexibility and overall lower installed cost versus other forms of cable support. This appreciation, combined with an increased awareness
-
Beware of Noncompliance! Field Modification of Cable Tray
Since wire mesh basket cable tray was introduced to the United States and Canadian markets, designers and installers have found it a flexible and affordable alternative to J-hooks, ladder trays and conduits. In comparison to J-hooks, basket tray can support larger cable bundles with better
-
All About Tray Cable
Tray cable is a multipurpose and multiconductor cabling used in industrial power/control, communications systems, traffic control, switching, lighting, and signal transmission. You will find tray cable installed in conduits, ducts, raceways, and cable tray systems. Tray cable jackets are resistant
-
A Comprehensive Guide to Tray Cable
What is tray cable? See how tray cable can be versatile in many applications with tray cable types
-
Tray-Rated Cable 101
What makes a tray-rated cable different from a standard multi-conductor?
-
WP #159: How Overhead Cabling Saves Energy in Data Centers
Placing data center power and data cables in overhead cable trays instead of under raised floors can result in an energy savings of 24%. Raised floors filled with cabling and other obstructions make it difficult to supply cold air to racks. The raised floor cable cutouts necessary to provide cable
-
WP #159: How Overhead Cabling Saves Energy in Data Centers
Placing data center power and data cables in overhead cable trays instead of under raised floors can result in an energy savings of 24%. Raised floors filled with cabling and other obstructions make it difficult to supply cold air to racks. The raised floor cable cutouts necessary to provide cable
-
Raise a Glass to LAPP Cables
Applicaton Story:From tray-rated continuous flex cables to hygienic cable glands, LAPP provided a complete cabling solution for western Canada's largest brewery.
More Information Top
-
anticorrosion ( Page 11 ) - offers from anticorrosion manufacturers, suppliers, exporters & wholesalers
Galvanized Ladder Cable Tray with Pretty Competitive Price .
-
The case for interns
Interns can go out, inventory an MCC lineup(s), physically locate motors, estimate cable lengths, design MCC, PLC and cable tray layouts, get budget pricing , and develop mill investment worksheets.
-
Cable trays in Oil & Gas industry: Allowing competition of materials without compromising quality
Even at this lower level for nickel, prices of finished 316SS cable trays of equivalent capacity are dearer in prices of 10 to 20% in comparison to Al. alloys or GRP trays which are now down to almost equivalent levels.
-
CR4 - Thread: Cable trays..
If the supplier supplied 1.5mm thick at the same price as 1.0mm thick cable tray , you got a bonus.
-
Cable Trays Manufacturers, Cable Trays Product Catalogs Directory
This page is your Cable Trays one-stop source for the competitive price and quality.
-
Engineering an Integrity Project - What did we Learn ?
By combining the purchasing power of all Shell installations in the North Sea and changing the supply chain, it has been possible to get a very significant reduction in the price per light fitting and … … cost of Ladder rack, cable tray supports.
-
Cable trays offshore: A choice of materials
If suspicion about using aluminium alloys as materials for cable trays on offshore installations can be overcome, the economic aspect of price and weight should encourage expansion of their use .
-
Applying high resistance neutral grounding in medium voltage systems
… of a project in regard to medium-voltage cable in the following ways: a. higher material costs for thicker insulation, b. larger fill requirements for conduit and cable tray due to larger diameters … … and c. higher metal prices , due to larger minimum …
Indicates content that may require registration and/or purchase.