Products/Services for CAD Block Cable Trays
-
Cable Trays - (259 companies)Cable trays are components of support systems for power and communications cables and wires. A cable tray system supports and protects both power and signal cables and facilitates upgrading, expanding, reconfiguring, or relocating networks...Cable Tray TypeFlange Style -
Terminal Blocks - (980 companies)...distribution blocks are used to terminate power cables. Disconnect blocks allow a circuit to be easily disconnected using a knife switch and without removing wires. They are also known as switch blocks. Specifications. Important terminal block... -
Pulley Blocks - (122 companies)Bearing Engineers Committee (ABEC). Pulley block sheaves carry specifications such as sheave length and height, maximum cable OD, maximum sheave OD, minimum bending radius, maximum sheave width, shaft diameter, maximum line tension, and pulling radius... -
Computer-Aided Design (CAD) Services - (1430 companies)...design (CAD) software packages that will perform printed circuit board (PCB) design as well as provide simulation tools to test the circuit designs and analyze the results. Many printed circuit board design packages come with predefined blocks... -
Tool Racks and Tool Trays - (63 companies)Tool racks and tool trays are used to store and organize tools in an exposed manner so that tools are easy to identify, retrieve, and return. These wall-mounted or free-standing units may be designed for specific tool types, or suitable for general...
-
Concrete Blocks and Cement Blocks - (172 companies)Concrete blocks and cement blocks are preformed, manufactured concrete structures that are ready for on-site installation. They are manufactured, cast, and cured in factories or other production facilities. Most concrete blocks and cement blocks...
-
Cable Ties - (726 companies)Cable ties hold groups of cables together for support and ease of maintenance. Cable ties, also known as a zip-tie or tie-wrap, hold groups of cables together for support and ease of maintenance. Cable ties often come in a variety of colors...
-
Gage Blocks - (104 companies)Gage blocks are manufactured to precise gagemaker tolerance grades for calibrating, checking, and setting fixed and comparative gages. Gage blocks are manufactured to precise gage-maker tolerance grades for calibrating, checking, and setting fixed...
-
Safety Blocks - (11 companies)Safety blocks prevent damage to equipment or personnel by stopping the ram and die of a press from closing whenever dies are being repaired or adjusted. The use of safety blocks in die presses is required by the U.S. Occupational Safety Hazard...
-
Cable Bus Systems - (14 companies)How to Select Cable Bus Systems. Cable bus systems are used to transfer large amounts of power (very high current and voltage) between a power source and a load center. They are engineered systems that include cable trays, wireways, and conductors...
Product News
-
Finder S.p.A. con unico socio
Power Up! Terminal Blocks for High Current Cables High current Terminal Blocks for the combining and distribution of high current power cables within electrical panels and cabinets. Technical features: Nominal current: 80, 125, 175, 250 or 400 A. Available with 7, 8 or 12 connections (according to type). Single pole or combine for multi-pole applications. Cable connection capacity up to 185 mm2 cross section. Screw terminal. 35 mm rail (EN 60715) mount (read more)Browse Terminal Blocks Datasheets for Finder S.p.A. con unico socio -
Modern Linear Incorporated
NEW CAD file library! We are pleased to announce a new and upgraded CAD file library on our website: https://www.modernlinear.com/cad-files/. We have partnered with Cadenas PARTsolutions to expand and upgrade our online CAD file library. The Cadenas system offers files in over 100 native CAD formats as well as many older popular software sytems. The system is "future proof" and "backward compatible". This library will also be available on 97 CAD file directories/portals. With the interactive parts configurator, you... (read more)Browse Linear Bearings Datasheets for Modern Linear Incorporated -
Shenzhen Great Precision Ceramic CO., LTD.
Machinable Ceramic Positioning Blocks according to customer drawings, CAD files, or application requirements. Applications & Industries. Machinable ceramic positioning blocks are commonly used in: Semiconductor Equipment - positioning and insulating components. Precision Machinery - fixtures, guides, and locating components. Electrical & Electronics - electrically insulating positioning parts. Vacuum Equipment - structural and alignment components. Laboratory Equipment - precision fixtures and custom supports. Industrial Automation... (read more)Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Smalley
Smalley Interactive CAD Library Smalley leads the way in designing and manufacturing retaining rings and wave springs. We have developed an interactive, parametrically drawn CAD library. This library provides information about our various ring and spring products and is always available to our customers for immediate download. The Smalley CAD library is an easy to use interface that allows engineers, procurement specialists, and other personnel the ability to download 2D or 3D CAD documents for evaluation and analysis... (read more)Browse Retaining Rings and Snap Rings Datasheets for Smalley -
McWane Plant and Industrial
New CAD Library We 're proud to announce the launch of our new CAD library, a self-service resource anyone can use to generate a wide range of 2D and 3D CAD files - as well as submittal drawings - for MPI valves and water control gates. We offer a breadth of file types, including STEP, DXF, IGES, SAT, VRML, and many others. Several of our AWWA valves and water control gates are available now, with more on the way soon. Check it out here: https://lnkd.in/gGR_VrMp (read more)Browse Gate Valves Datasheets for McWane Plant and Industrial -
Luna Innovations
T-Ray® 5000 T-Gauge® Software The T-Gauge (R) software enables the T-Ray (R) 5000 to perform real time process control and nondestructive testing (NDT) applications. With T-Gauge (R), the measurment can be configured to fit your specific application. While simple to use, the T-Gauge (R) software brings sophisticated capability allowing properties such as multi-layer thickness, total product caliper thickness, density, or basis weight to be measured. Calculations can be performed in the time domain or the frequency domain. (read more) -
Luna Innovations
T-Ray® 5000 Small Collinear Industrial Sensor Some applications for an Industrial Sensor require a smaller footprint, a lighter weight or two output beams. These capabilities are met by the HSC50yn, which capitalizes on the new single fiber lighter weight umbilical, and a more compact design, to allow robot mounting. With proper attention to the configuration, it can be used to inspect two points on the same object. In the case of small diameter tubing, this can even be used to measure 4 orthogonal points at the same time. Features. (read more) -
Nord-Lock Group
CAD Downloads for Nord-Lock Solutions Do you need CAD files for your Nort-Lock products? Our CAD files are compatible with a variety of CAD software systems (read more)Browse Locknuts Datasheets for Nord-Lock Group -
FARO CREAFORM
Creaform’s Scan-to-CAD software Creaform introduces the Pro version of its Scan-to-CAD application module. Creaform, a business of AMETEK,Inc. and provider of automated and portable 3D measurement solutions, has announced the release of Scan-to-CAD Pro, a powerful new application module integrated within the Creaform Metrology Suite. It has been specifically designed to streamline and enhance reverse engineering workflows with a more concise approach. Initially launched in 2014, Creaform 's Scan-to-CAD software module... (read more)Browse Scanning Software Datasheets for FARO CREAFORM -
FARO CREAFORM
Scan-to-CAD Software for Reverse Engineering Scan-to-CAD Software for Reverse Engineering and 3D Modeling. Scan-to-CAD accelerates reverse engineering with intuitive mesh editing, feature extraction, and direct CAD integration for 3D printing, prototyping and product development. Part of the Creaform Metrology Suite TM, Scan-to-CAD is a post-treatment software module designed to optimize meshes and prepare 3D scans for 3D printing. Scan-to-CAD also enables designers and engineers to finalize 3D scan data and use it in their reverse... (read more)Browse Scanning Software Datasheets for FARO CREAFORM
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 18654,'butanone'),(18655,'butat'),(18656,'butch'),(18657,'butcher'),(18658,'butcher block '),(18659,'butcher board' … … 18981,'cabinetwork'),(18982,' cable '),(18983,'cable car' … … 19053,'cacuminal'),(19054,' cad '),(19055,'cadaster'),(19056 … … 'cafeteria facility'),(19141,'cafeteria tray '),(19142,'caff'),(19143 …
-
Olin's Construction: Principles, Materials, and Methods, 9th Edition
Block, concrete, 185–186 Block fillers, 798 Block flooring, 744–746 Blooms, 264 Blown wool insulation, 446 Board-and … … cycle, 38 Building sealants, 549–551 Built-up membrane roofing, 524–525 Burglary protection, 598, 613–615 Butyl solvent-release-curing sealants, 550 Cabinets, 831–837 for fire extinguishers, 827 safety, 26 sustainability considerations, 830 Cables , electric, 1013 Cable trays , 1015 CAD (computer-aided design and …
-
Managing enterprise nets via the intelligent hub
This system provides equipment locationsand actual cable runs through its CAD interface. It tracks the cable runs through punch-down blocks , multi-conductor cables and cable trays , and produces bill-of-materialsreports for new and existing installations.
-
Managing Desktop Assets
It pro- vides equipment locations and actual cable runs through its CAD interface. It tracks the cable runs through punch-down blocks , multi-conductor cables and cable trays (Figure 2), and produces bill-of-materials reports for new and existing installations.
-
CR4 - Thread: Cable separation
Previous in Forum: CAD Installation Details/ Blocks You might be interested in: Cable Trays , Cable Laying Services, Cable Assemblies .
-
The NOvA Technical Design Report
A 3D I-DEAS CAD model is used to integrate the locations and installation sequences of electronics … Some of this hardware is installed on blocks while they are still on the pivoter, before being … The installation of readout hardware after blocks are installed in the detector is performed on pairs of adjacent blocks (called di-blocks) to take advantage of the natural lengths of cable trays and chilled water pipes.
-
noun.idx (finlayson-gwc2014.zip)
… 07413657 butcher-bird n 0 3 @ ~ #m 2 00975500 00960322 butcher_ block n 0 1 … … n 0 1 @ 1 00363621 cabinetwork n 2 1 @ 1 02933371 cable n 6 4 … … 2 @ #m 1 01655970 cactus_wren n 0 2 @ #m 1 00963394 cad n 1 2 … … 1 @ 1 05104950 cafeteria n 1 2 @ ~ 1 02226531 cafeteria_ tray n 0 1 …
-
Construction of sicherheitsgerechter products
… 54 Blanking 383, 531 flashing light 397 flashlamp 416 418 LED blocking 349 block diagram 227 floor … CAD simulation 164 CAUTION 408 CCF (failure of common cause) 530 CCF (common of cause failure) 532 … … pressure vessels 183 push button 154, 523 printing machine 154, 423 pressure switching plate 365 most stupid … … error entry time (EEZ) 533 Euler ' mole pleating rod 185, 484 Euler'sche cable friction 427, 484 …
-
index.sense (edu.mit.mwe2011.zip)
… butcher%2:35:00:: 00903064 1 1 butcher's_broom%1:20:00:: 08764678 1 0 butcher_ block %1:06:00 … … 0 cabinetwork%1:04:00:: 00400736 2 0 cabinetwork%1:06:00:: 02364208 1 0 cable %1:06:00 … … 05:00:: 01108821 1 0 cacuminal%5:00:00:backward:01 00201827 1 0 cad %1:10:00 … … cafe_royale%1:13:00:: 05949269 1 0 cafeteria%1:06:00:: 02366323 1 13 cafeteria_ tray %1:06:00 …
-
PC-based design packages for electrical distribution systems
Cable tray flowchart. forms such as lists, labels, form letters, and CAD drawings. … good way to handle this is to prepare a library of cells or blocks that have places …
Indicates content that may require registration and/or purchase.