Products/Services for CAD Gate Valve

  • Gate Valves-Image
    Gate Valves - (1169 companies)
    Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow. Gate valves (also known as knife valves or slide valves) are linear motion valves in which a flat closure element...
  • Solenoid Valves-Image
    Solenoid Valves - (1022 companies)
    Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger...
  • Globe Valves-Image
    Globe Valves - (800 companies)
    Globe valves are linear motion valves with rounded bodies, from which their name is derived. They are widely used in industry to regulate fluid flow in both on/off and throttling service. As their name suggests, globe valves are linear motion valves...
  • Ball Valves-Image
    Ball Valves - (2119 companies)
    Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves...
  • Gas Valves-Image
    Gas Valves - (538 companies)
    ...of gases from the closure element. Directional valves steer flow through selected passages. Diverter valves also redirect gas flow. Drain valves reduce surplus media. Gate or knife valves are linear motion valves in which a closure element slides...
  •  
    Water Control Gates - (53 companies)
    Water control gates are used to control the mass flow of water or wastewater in various environmental and process applications. They are usually square and rectangular in shape and made of stainless steel or galvanized aluminum. Types...
  •  
    Valve Actuators - (917 companies)
    Linear motion valves (linear valves) such as gate, globe, diaphragm, pinch and angle-style valves have a sliding stem design that pushes the closure element open or closed. The valve stem may rise during rotation, or may rise without rotation. Valve...
  •  
    Check Valves - (1957 companies)
    Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. Check valves are self-activating safety valves...
  •  
    Hydraulic Valves - (686 companies)
    Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
  •  
    Control Valves - (1650 companies)
    Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system. Control valves are power-operated devices used to automatically modify fluid flow or rate pressure in a process system...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire